TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5745647-1

Description
Body Features Primary Product Material : Steel Primary Product Plating Material : Zinc Dimensions Product Feature Length : 5.58 MM  [.22 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Screw Retainer Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Steel Primary Product Plating Material : Zinc Dimensions Product Feature Length : 5.58 MM  [.22 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Screw Retainer Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5745647-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5745647-1
Connector Hardware, Mounts, Locks & Retainers 5745647-1
Body Features Primary Product Material : Steel Primary Product Plating Material : Zinc Dimensions Product Feature Length : 5.58 MM  [.22 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Screw Retainer Kit Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Steel
  • Primary Product Plating Material : Zinc

Dimensions


  • Product Feature Length : 5.58 MM  [.22 INCH ]

Mechanical Attachment


  • Thread Size : 4-40

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Screw Retainer Kit
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
Connectors Miscellaneous - 5745647-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
5745647-1
Connectors Miscellaneous 5745647-1
HD KIT MALE SCREW RET.

HD KIT MALE SCREW RET.

Buy Now
D-Sub, D-Shaped Connector Jackscrews - A33694-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A33694-ND
D-Sub, D-Shaped Connector Jackscrews A33694-ND
Jackscrew, Slotted For AMPLIMITE Series HDE, HDP

Jackscrew, Slotted For AMPLIMITE Series HDE, HDP

Buy Now Datasheet
D-Sub Connectors - 5745647-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5745647-1
D-Sub Connectors 5745647-1
HD KIT, MALE SCREW RET.

HD KIT, MALE SCREW RET.

Buy Now
D-Sub Connectors - 5745647-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5745647-1
D-Sub Connectors 5745647-1
SCREW RETAINERS-KIT

SCREW RETAINERS-KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5745647-1
D-Sub Connectors 5745647-1
D-Sub Connectors

D-Sub Connectors

Buy Now

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5745647-1 5745647-1 A33694-ND 5745647-1
Product Name Connector Hardware, Mounts, Locks & Retainers Connectors Miscellaneous D-Sub, D-Shaped Connector Jackscrews D-Sub Connectors
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products