TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5745578-3

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Feature Length : 10.54 MM  [.415 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Kit Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Slide Latch Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Feature Length : 10.54 MM  [.415 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Kit Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Slide Latch Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5745578-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5745578-3
Connector Hardware, Mounts, Locks & Retainers 5745578-3
Body Features Primary Product Material : Stainless Steel Dimensions Product Feature Length : 10.54 MM  [.415 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Kit Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Slide Latch Kit Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Feature Length : 10.54 MM  [.415 INCH ]

Mechanical Attachment


  • Thread Size : 4-40

Packaging Features


  • Packaging Method : Kit
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Slide Latch Kit
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now Datasheet
D-Sub, D-Shaped Connector Accessories - A33702-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Accessories
A33702-ND
D-Sub, D-Shaped Connector Accessories A33702-ND
Connector Slide Latch For AMPLIMITE Series

Connector Slide Latch For AMPLIMITE Series

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
5745578-3
D-Sub Connectors 5745578-3
D-Sub Connectors

D-Sub Connectors

Buy Now
Slidelatch Kit, 50 Pos Rohs Compliant Te Connectivity - 48T3115 - Newark, An Avnet Company
Chicago, IL, United States
Slidelatch Kit, 50 Pos Rohs Compliant Te Connectivity
48T3115
Slidelatch Kit, 50 Pos Rohs Compliant Te Connectivity 48T3115
SLIDELATCH KIT, 50 POS ROHS COMPLIANT: YES

SLIDELATCH KIT, 50 POS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5745578-3 A33702-ND 5745578-3 48T3115
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Accessories D-Sub Connectors Slidelatch Kit, 50 Pos Rohs Compliant Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-1393738-2 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
3 suppliers
Specs
Connector Type Military Connector
View Details
D-Shaped Connectors - 1-338310-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers