TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5747404-3

Description
Dimensions Product Feature Length : 12.7 MM  [.5 INCH ] Thread Length : 7.23 MM  [.285 INCH ] Mechanical Attachment Thread Size : 4-40 UNC (Male), M3 (Female) Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Dimensions Product Feature Length : 12.7 MM  [.5 INCH ] Thread Length : 7.23 MM  [.285 INCH ] Mechanical Attachment Thread Size : 4-40 UNC (Male), M3 (Female) Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5747404-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5747404-3
Connector Hardware, Mounts, Locks & Retainers 5747404-3
Dimensions Product Feature Length : 12.7 MM  [.5 INCH ] Thread Length : 7.23 MM  [.285 INCH ] Mechanical Attachment Thread Size : 4-40 UNC (Male), M3 (Female) Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention

Dimensions


  • Product Feature Length : 12.7 MM  [.5 INCH ]
  • Thread Length : 7.23 MM  [.285 INCH ]

Mechanical Attachment


  • Thread Size : 4-40 UNC (Male), M3 (Female)

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub Connectors - 5747404-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5747404-3
D-Sub Connectors 5747404-3
FEMALE SCRLOCK,METRIC,ZN PLTD

FEMALE SCRLOCK,METRIC,ZN PLTD

Buy Now
D-Sub, D-Shaped Connector Jackscrews - A35223-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A35223-ND
D-Sub, D-Shaped Connector Jackscrews A35223-ND
Jackscrew Socket For AMPLIMITE Series HDF, HDP

Jackscrew Socket For AMPLIMITE Series HDF, HDP

Buy Now Datasheet
Female Scrlock,metric,zn Pltd Amp - Te Connectivity - 12N1678 - Newark, An Avnet Company
Chicago, IL, United States
Female Scrlock,metric,zn Pltd Amp - Te Connectivity
12N1678
Female Scrlock,metric,zn Pltd Amp - Te Connectivity 12N1678
FEMALE SCRLOCK,METRIC,ZN PLTD

FEMALE SCRLOCK,METRIC,ZN PLTD

Supplier's Site
Female Scrlock,metric,zn Pltd Amp - Te Connectivity - 90AJ0408 - Newark, An Avnet Company
Chicago, IL, United States
Female Scrlock,metric,zn Pltd Amp - Te Connectivity
90AJ0408
Female Scrlock,metric,zn Pltd Amp - Te Connectivity 90AJ0408
FEMALE SCRLOCK,METRIC,ZN PLTD

FEMALE SCRLOCK,METRIC,ZN PLTD

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5747404-3 5747404-3 A35223-ND 12N1678
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors D-Sub, D-Shaped Connector Jackscrews Female Scrlock,metric,zn Pltd Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 144210-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
Connector Backshells - 1-2308330-1 - TE Connectivity
Specs
Geometry 180, 45
View Details
2 suppliers