TE Connectivity D-Sub Connectors 5745171-5

Description
AMPL CBL CLMP KIT SZ 1
Request a Quote Datasheet
Description
AMPL CBL CLMP KIT SZ 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 5745171-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5745171-5
D-Sub Connectors 5745171-5
AMPL CBL CLMP KIT SZ 1

AMPL CBL CLMP KIT SZ 1

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5745171-5
D-Sub Connectors 5745171-5
DIE CAST STR REL-KIT

DIE CAST STR REL-KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5745171-5
D-Sub Connectors 5745171-5
D-Sub Connectors

D-Sub Connectors

Buy Now
Singapore, Singapore
Electronic Connector
363-5745171-5
Electronic Connector 363-5745171-5
Backshell/Cable Clamp 180° 1 Shell Size Bright Nickel Over Copper Zinc Alloy Product overview: 5745171-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5745171-5 can be used for catalog matching and distributor lookup.

Backshell/Cable Clamp 180° 1 Shell Size Bright Nickel Over Copper Zinc Alloy Product overview: 5745171-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5745171-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 5745171-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
5745171-5
Connectors 5745171-5
AMPL CBL CLMP KIT SZ 1

AMPL CBL CLMP KIT SZ 1

Buy Now
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 5745171-5 - 907495-5745171-5 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 5745171-5
907495-5745171-5
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 5745171-5 907495-5745171-5
Manufacturer: TE Connectivity Win Source Part Number: 907495-5745171-5 Series: AMPLIMITE Features: 9 Position Two Piece Backshell Connector Silver 180° Shielded Package: Bulk Family Name: 5745171 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Affected HTSUS: 8538.90.8180 Other Part Number: -5745171-5-SI, A34140, -5745171-5-CSI, -1167-5745171-5, 57451715

Manufacturer: TE Connectivity
Win Source Part Number: 907495-5745171-5
Series: AMPLIMITE
Features: 9 Position Two Piece Backshell Connector Silver 180° Shielded
Package: Bulk
Family Name: 5745171
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Other Part Number: -5745171-5-SI, A34140, -5745171-5-CSI, -1167-5745171-5, 57451715

Buy Now Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - A34140-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A34140-ND
D-Sub, D-Shaped Connector Backshells, Hoods A34140-ND
9 Position Two Piece Backshell Connector Silver 180° Shielded

9 Position Two Piece Backshell Connector Silver 180° Shielded

Buy Now Datasheet
CONN BACKSHELL 9POS 180DEG SHLD - 792-5745171-5 - Utmel Electronic Limited
Hong Kong, China
CONN BACKSHELL 9POS 180DEG SHLD
792-5745171-5
CONN BACKSHELL 9POS 180DEG SHLD 792-5745171-5
CONN BACKSHELL 9POS 180DEG SHLD

CONN BACKSHELL 9POS 180DEG SHLD

Supplier's Site
D-Sub, D-Shaped Connector Backshells, Hoods - 5745171-5 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Backshells, Hoods
5745171-5
D-Sub, D-Shaped Connector Backshells, Hoods 5745171-5
CONN BACKSHELL 9POS 180DEG SHLD

CONN BACKSHELL 9POS 180DEG SHLD

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Win Source Electronics DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5745171-5 363-5745171-5 5745171-5 907495-5745171-5 A34140-ND 792-5745171-5 5745171-5
Product Name D-Sub Connectors Electronic Connector Connectors D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 5745171-5 D-Sub, D-Shaped Connector Backshells, Hoods CONN BACKSHELL 9POS 180DEG SHLD D-Sub, D-Shaped Connector Backshells, Hoods
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products