TE Connectivity D-Shaped Connectors 5745036-2

Description
Body Features Insert Material : Nylon/Polyester Shell Plating Material : Tin Configuration Features Number of Positions : 25 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Cable Diameter Range : 5.51 - 11.05 MM  [.217 - .435 INCH ] Compatible Insulation Diameter Range : 5.51 - 11.05 MM  [.217 - .435 INCH ] Housing Features Centerline (Pitch) : 2.79 MM , 2.77 MM , 2.74 MM  [.108 INCH , .109 INCH , .11 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Clinch Nut, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 3 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Nylon/Polyester Shell Plating Material : Tin Configuration Features Number of Positions : 25 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Cable Diameter Range : 5.51 - 11.05 MM  [.217 - .435 INCH ] Compatible Insulation Diameter Range : 5.51 - 11.05 MM  [.217 - .435 INCH ] Housing Features Centerline (Pitch) : 2.79 MM , 2.77 MM , 2.74 MM  [.108 INCH , .109 INCH , .11 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Clinch Nut, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 3 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5745036-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5745036-2
D-Shaped Connectors 5745036-2
Body Features Insert Material : Nylon/Polyester Shell Plating Material : Tin Configuration Features Number of Positions : 25 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Cable Diameter Range : 5.51 - 11.05 MM  [.217 - .435 INCH ] Compatible Insulation Diameter Range : 5.51 - 11.05 MM  [.217 - .435 INCH ] Housing Features Centerline (Pitch) : 2.79 MM , 2.77 MM , 2.74 MM  [.108 INCH , .109 INCH , .11 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Clinch Nut, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 3 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Nylon/Polyester
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 25

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 20

Dimensions


  • Compatible Cable Diameter Range : 5.51 - 11.05 MM  [.217 - .435 INCH ]
  • Compatible Insulation Diameter Range : 5.51 - 11.05 MM  [.217 - .435 INCH ]

Housing Features


  • Centerline (Pitch) : 2.79 MM , 2.77 MM , 2.74 MM  [.108 INCH , .109 INCH , .11 INCH ]
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Clinch Nut, 4-40 UNC

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 400

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 3
  • Connector System : Cable-to-Cable
  • Ground Feature Type : Grounding Indents
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Housings - A31918-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A31918-ND
D-Sub, D-Shaped Connector Housings A31918-ND
Plug for Male Contacts Housing D-Sub Connector 25 Position

Plug for Male Contacts Housing D-Sub Connector 25 Position

Buy Now Datasheet
D-Sub Connectors - 5745036-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5745036-2
D-Sub Connectors 5745036-2
PLUG ASSY,25P,HDP-20,CN

PLUG ASSY,25P,HDP-20,CN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5745036-2
D-Sub Connectors 5745036-2
CRIMP SNAP ASY W/HDW

CRIMP SNAP ASY W/HDW

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5745036-2
D-Sub Connectors 5745036-2
D-Sub Connectors

D-Sub Connectors

Buy Now
D Sub Connectors - 7826118 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7826118
D Sub Connectors 7826118
TE Connectivity 5745036-2

TE Connectivity 5745036-2

Supplier's Site
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp - 5745036-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp
5745036-2
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp 5745036-2
PLUG ASSY25PHDP-20CN

PLUG ASSY25PHDP-20CN

Buy Now
Singapore, Singapore
Electronic Connector
439-5745036-2
Electronic Connector 439-5745036-2
25 Pos Male D-Sub Connector, HDP-20, Straight, Crimp, Metal Shell Product overview: 5745036-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5745036-2 can be used for catalog matching and distributor lookup.

25 Pos Male D-Sub Connector, HDP-20, Straight, Crimp, Metal Shell Product overview: 5745036-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5745036-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad Product Status: Preliminary Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle Mounting Type: Surface Mount Flange Feature: Housing/Shell (M2.6) Features: Isolated Module DC DC Converter 1 Output 12V - - - 4.2A 18V - 36V Input Shell Material, Finish: Aluminum, Anodic Coating (Alumilite) Shell Finish Thickness: 150μin (3.81μm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad
Product Status: Preliminary
Connector Style: High Density (HDC, HDI, HPC)
Connector Type: Receptacle
Mounting Type: Surface Mount
Flange Feature: Housing/Shell (M2.6)
Features: Isolated Module DC DC Converter 1 Output 12V - - - 4.2A 18V - 36V Input
Shell Material, Finish: Aluminum, Anodic Coating (Alumilite)
Shell Finish Thickness: 150μin (3.81μm)

Buy Now Datasheet
D Sub Shell, Plug, Size 3, Steel; No. Of Positions Amp - Te Connectivity - 42K7366 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Plug, Size 3, Steel; No. Of Positions Amp - Te Connectivity
42K7366
D Sub Shell, Plug, Size 3, Steel; No. Of Positions Amp - Te Connectivity 42K7366
D SUB SHELL, PLUG, SIZE 3, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

D SUB SHELL, PLUG, SIZE 3, STEEL; No. of Positions:25Positions; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet
CONNECTOR, PLUG, HDP-20, CRIMP SNAP, 25POSITION - 70085495 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, PLUG, HDP-20, CRIMP SNAP, 25POSITION
70085495
CONNECTOR, PLUG, HDP-20, CRIMP SNAP, 25POSITION 70085495
CONNECTOR, PLUG, HDP-20, CRIMP SNAP, 25POSITION

CONNECTOR, PLUG, HDP-20, CRIMP SNAP, 25POSITION

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5745036-2 A31918-ND 5745036-2 5745036-2 7826118 5745036-2 439-5745036-2 42K7366 70085495
Product Name D-Shaped Connectors D-Sub, D-Shaped Connector Housings D-Sub Connectors D-Sub Connectors D Sub Connectors Connectors I/O D-Sub & D-Ribbon Contacts, Crimp Electronic Connector Connectors,Interconnects D Sub Shell, Plug, Size 3, Steel; No. Of Positions Amp - Te Connectivity CONNECTOR, PLUG, HDP-20, CRIMP SNAP, 25POSITION
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp Crimp Crimp
Mounting Panel Mount Free Hanging (In-Line) Cable mount Surface Mount
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Standard Circular Connectors - 1-1589688-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Current Rating 1.0 amps
View Details
3 suppliers
RF Connectors - 1051852-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Female / Jack
Termination Solder
View Details
4 suppliers