TE Connectivity D-Sub Connectors 5745172-1

Description
SIZE 2 ASSY KIT
Request a Quote Datasheet
Description
SIZE 2 ASSY KIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 5745172-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5745172-1
D-Sub Connectors 5745172-1
SIZE 2 ASSY KIT

SIZE 2 ASSY KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5745172-1
D-Sub Connectors 5745172-1
DIE CAST STR REL-KIT

DIE CAST STR REL-KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5745172-1
D-Sub Connectors 5745172-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods - 1364234-5745172-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
1364234-5745172-1
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods 1364234-5745172-1
Win Source Part Number: 1364234-5745172-1 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE Package: Bulk Product Status: Active Features: Mating Screws 4-40 Base Product Number: 5745172 HTSUS: 8538.90.8180 REACH Status: REACH Affected ECCN: EAR99 Shielding: Shielded Color: Silver Number of Positions: 15 Accessory Type: Two Piece Backshell Material: Metal, Zinc Alloy Cable Type: Round Cable Exit: 180° Plating: Nickel over Copper Hardware: Assembly Hardware, Strain Relief

Win Source Part Number: 1364234-5745172-1
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE
Package: Bulk
Product Status: Active
Features: Mating Screws 4-40
Base Product Number: 5745172
HTSUS: 8538.90.8180
REACH Status: REACH Affected
ECCN: EAR99
Shielding: Shielded
Color: Silver
Number of Positions: 15
Accessory Type: Two Piece Backshell
Material: Metal, Zinc Alloy
Cable Type: Round
Cable Exit: 180°
Plating: Nickel over Copper
Hardware: Assembly Hardware, Strain Relief

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
363-5745172-1
Electronic Connector 363-5745172-1
Metal Backshell Clamp, 15 Pos, Straight, Shielded, Zinc Alloy, Nickel Product overview: 5745172-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5745172-1 can be used for catalog matching and distributor lookup.

Metal Backshell Clamp, 15 Pos, Straight, Shielded, Zinc Alloy, Nickel Product overview: 5745172-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5745172-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Miscellaneous - 5745172-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
5745172-1
Connectors Miscellaneous 5745172-1
SIZE 2 ASSY KIT

SIZE 2 ASSY KIT

Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - A34146-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A34146-ND
D-Sub, D-Shaped Connector Backshells, Hoods A34146-ND
15 Position Two Piece Backshell Connector Silver 180° Shielded

15 Position Two Piece Backshell Connector Silver 180° Shielded

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5745172-1 1364234-5745172-1 363-5745172-1 5745172-1 A34146-ND
Product Name D-Sub Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods Electronic Connector Connectors Miscellaneous D-Sub, D-Shaped Connector Backshells, Hoods
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1377G17 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
XC5(DIN-style Twin-contact Connectors)   - XC5A-6482-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
4 suppliers