TE Connectivity D-Shaped Connectors 5-747905-2

Description
Body Features Cable Exit Angle (DEG) : 180 Insert Material : Thermoplastic Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .02 MICM  [.8 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Copper Dimensions Wire Size (MMSQ) : .5 - .6 Wire Size (AWG) : 20 Housing Features Centerline (Pitch) : 2.79 MM  [.11 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Board Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Insert Material : Thermoplastic Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .02 MICM  [.8 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Copper Dimensions Wire Size (MMSQ) : .5 - .6 Wire Size (AWG) : 20 Housing Features Centerline (Pitch) : 2.79 MM  [.11 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Board Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5-747905-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5-747905-2
D-Shaped Connectors 5-747905-2
Body Features Cable Exit Angle (DEG) : 180 Insert Material : Thermoplastic Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .02 MICM  [.8 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Copper Dimensions Wire Size (MMSQ) : .5 - .6 Wire Size (AWG) : 20 Housing Features Centerline (Pitch) : 2.79 MM  [.11 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Board Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Insert Material : Thermoplastic
  • Primary Product Color : Black
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 9

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness : .02 MICM  [.8 MICIN ]
  • Contact Options : Installed
  • Contact Size : Size 20
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin-Copper

Dimensions


  • Wire Size (MMSQ) : .5 - .6
  • Wire Size (AWG) : 20

Housing Features


  • Centerline (Pitch) : 2.79 MM  [.11 INCH ]
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 1
  • Connector System : Cable-to-Board
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Solder Cup

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connector Assemblies - A32510-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A32510-ND
D-Sub Connector Assemblies A32510-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connectors - 4892487P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
4892487P
D Sub Connectors 4892487P
TE Connectivity 5-747905-2

TE Connectivity 5-747905-2

Supplier's Site
D Sub Connectors - 4892487 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
4892487
D Sub Connectors 4892487
TE Connectivity 5-747905-2

TE Connectivity 5-747905-2

Supplier's Site
D Sub Connectors - 1355043 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1355043
D Sub Connectors 1355043
TE Connectivity 5-747905-2

TE Connectivity 5-747905-2

Supplier's Site
D-Sub Connectors - 5-747905-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5-747905-2
D-Sub Connectors 5-747905-2
9 Rcpt Solder Cup, Gold Flash,

9 Rcpt Solder Cup, Gold Flash,

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5-747905-2
D-Sub Connectors 5-747905-2
SOLDER CUP CONNECTORS

SOLDER CUP CONNECTORS

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5-747905-2
D-Sub Connectors 5-747905-2
D-Sub Connectors

D-Sub Connectors

Buy Now
Singapore, Singapore
250V Electronic Connector
439-5-747905-2
250V Electronic Connector 439-5-747905-2
9 Pos D-Subminiature F, Straight, Solder Cup, Shielded, 250V Product overview: 5-747905-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5-747905-2 can be used for catalog matching and distributor lookup.

9 Pos D-Subminiature F, Straight, Solder Cup, Shielded, 250V Product overview: 5-747905-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5-747905-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - D-Sub Connectors - 976951-5-747905-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
976951-5-747905-2
Connectors, Interconnects - D-Sub Connectors 976951-5-747905-2
Win Source Part Number: 976951-5-747905-2 Category: Connectors, Interconnects>D-Sub Connectors Series: AMPLIMITE HD-20 Number of Positions: 9 Color: Black Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: 8.00µin (0.203µm) Package: Tray Contact Material: Brass Connector Style: D-Sub Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 50 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled Shell Size, Connector Layout: 1 (DE, E) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Mfr: TE Connectivity AMP Connectors Other Names: -5-747905-2-CSI,-CM8 350-000-CSI,A32510,- CM8350-000-CSI-ND,57 479052,-5-747905-2-S I,-CM8350-000-SI,-CM 8350-000-SI-ND Base Product Number: 747905

Win Source Part Number: 976951-5-747905-2
Category: Connectors, Interconnects>D-Sub Connectors
Series: AMPLIMITE HD-20
Number of Positions: 9
Color: Black
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder Cup
Contact Finish: Gold
Contact Finish Thickness: 8.00µin (0.203µm)
Package: Tray
Contact Material: Brass
Connector Style: D-Sub
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Standard Package: 50
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled
Shell Size, Connector Layout: 1 (DE, E)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Mfr: TE Connectivity AMP Connectors
Other Names: -5-747905-2-CSI,-CM8350-000-CSI,A32510,-CM8350-000-CSI-ND,57479052,-5-747905-2-SI,-CM8350-000-SI,-CM8350-000-SI-ND
Base Product Number: 747905

Buy Now Datasheet
D Sub Connector, Standard, 9 Position, Receptacle, Solder; No. Of Contacts Amp - Te Connectivity - 78K6626 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 9 Position, Receptacle, Solder; No. Of Contacts Amp - Te Connectivity
78K6626
D Sub Connector, Standard, 9 Position, Receptacle, Solder; No. Of Contacts Amp - Te Connectivity 78K6626
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE, SOLDER; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:AMPLIMITE HDP-20 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE, SOLDER; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:AMPLIMITE HDP-20 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Connector, Amplimite Hdp-20, Amplimite Hdp-20 Series, De, Receptacle, 9, Steel, Solder Rohs Compliant Amp - Te Connectivity - 93K3999 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Amplimite Hdp-20, Amplimite Hdp-20 Series, De, Receptacle, 9, Steel, Solder Rohs Compliant Amp - Te Connectivity
93K3999
D Sub Connector, Amplimite Hdp-20, Amplimite Hdp-20 Series, De, Receptacle, 9, Steel, Solder Rohs Compliant Amp - Te Connectivity 93K3999
D Sub Connector, Amplimite HDP-20, Amplimite HDP-20 Series, DE, Receptacle, 9, Steel, Solder RoHS Compliant: Yes

D Sub Connector, Amplimite HDP-20, Amplimite HDP-20 Series, DE, Receptacle, 9, Steel, Solder RoHS Compliant: Yes

Supplier's Site
D-Sub Connector Assemblies - 5-747905-2 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
5-747905-2
D-Sub Connector Assemblies 5-747905-2
CONN D-SUB RCPT 9POS SLDR CUP

CONN D-SUB RCPT 9POS SLDR CUP

Supplier's Site Datasheet
D-Sub Receptacle; Steel; Solder; Female; 1; Tin; Solder Cup; 9 position - 70041611 - Allied Electronics, Inc.
Fort Worth, TX, USA
D-Sub Receptacle; Steel; Solder; Female; 1; Tin; Solder Cup; 9 position
70041611
D-Sub Receptacle; Steel; Solder; Female; 1; Tin; Solder Cup; 9 position 70041611
D-Sub Receptacle; Steel; Solder; Female; 1; Tin; Solder Cup; 9 position

D-Sub Receptacle; Steel; Solder; Female; 1; Tin; Solder Cup; 9 position

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-747905-2 A32510-ND 4892487P 4892487 5-747905-2 439-5-747905-2 976951-5-747905-2 78K6626 93K3999 5-747905-2 70041611
Product Name D-Shaped Connectors D-Sub Connector Assemblies D Sub Connectors D Sub Connectors D-Sub Connectors 250V Electronic Connector Connectors, Interconnects - D-Sub Connectors D Sub Connector, Standard, 9 Position, Receptacle, Solder; No. Of Contacts Amp - Te Connectivity D Sub Connector, Amplimite Hdp-20, Amplimite Hdp-20 Series, De, Receptacle, 9, Steel, Solder Rohs Compliant Amp - Te Connectivity D-Sub Connector Assemblies D-Sub Receptacle; Steel; Solder; Female; 1; Tin; Solder Cup; 9 position
Connector Type Wire to Board Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight; 180 Straight Straight; Straight Straight
Termination Solder Cup Solder Solder Solder Cup Solder Solder Cup Solder
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Panel mount Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1589470-5 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Termination Preterminated Flying Leads
Mounting Board Mount
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 104503-9 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 102694-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers