TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5745563-3

Description
Body Features Primary Product Material : Steel Dimensions Product Feature Length : 11.13 MM  [.438 INCH ] Product Length : 11.1 MM  [.437 INCH ] Thread Length : 6.35 MM  [.25 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Steel Dimensions Product Feature Length : 11.13 MM  [.438 INCH ] Product Length : 11.1 MM  [.437 INCH ] Thread Length : 6.35 MM  [.25 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5745563-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5745563-3
Connector Hardware, Mounts, Locks & Retainers 5745563-3
Body Features Primary Product Material : Steel Dimensions Product Feature Length : 11.13 MM  [.438 INCH ] Product Length : 11.1 MM  [.437 INCH ] Thread Length : 6.35 MM  [.25 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Steel

Dimensions


  • Product Feature Length : 11.13 MM  [.438 INCH ]
  • Product Length : 11.1 MM  [.437 INCH ]
  • Thread Length : 6.35 MM  [.25 INCH ]

Mechanical Attachment


  • Thread Size : 4-40

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock Assembly Kit
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub Connectors - 5745563-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5745563-3
D-Sub Connectors 5745563-3
HD KIT,SCREWLOCK

HD KIT,SCREWLOCK

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5745563-3
D-Sub Connectors 5745563-3
FEMALE SCREWLOCKS-KIT

FEMALE SCREWLOCKS-KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5745563-3
D-Sub Connectors 5745563-3
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Jackscrews - A33686-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A33686-ND
D-Sub, D-Shaped Connector Jackscrews A33686-ND
Jackscrew Socket For AMPLIMITE Series HDE-20

Jackscrew Socket For AMPLIMITE Series HDE-20

Buy Now Datasheet
D-Sub, D-Shaped Connector Jackscrews - 5745563-3 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Jackscrews
5745563-3
D-Sub, D-Shaped Connector Jackscrews 5745563-3
CONN D-SUB FEMALE SCREW LOCK

CONN D-SUB FEMALE SCREW LOCK

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5745563-3 5745563-3 A33686-ND 5745563-3
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors D-Sub, D-Shaped Connector Jackscrews D-Sub, D-Shaped Connector Jackscrews
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Housings - A123735-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
2 suppliers
D-Sub Connectors - 1-1589515-3 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details