TE Connectivity D-Shaped Connectors 5747827-6

Description
Body Features Assembly Process Feature Material : Copper Alloy Connector Profile : Standard Insert Material : Zinc Mating Feature Material : Zinc Mating Feature Plating Material : Clear Chromate Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Nylon GF, Polyester GF Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Female Screwlocks, 4-40 UNC Mounting Feature Material : Brass Mounting Feature Plating Material : Tin Mounting Hole Diameter : 3.18 MM  [.125 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 17 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Board-to-Board Ground Feature Type : Grounding Indents Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Assembly Process Feature Material : Copper Alloy Connector Profile : Standard Insert Material : Zinc Mating Feature Material : Zinc Mating Feature Plating Material : Clear Chromate Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Nylon GF, Polyester GF Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Female Screwlocks, 4-40 UNC Mounting Feature Material : Brass Mounting Feature Plating Material : Tin Mounting Hole Diameter : 3.18 MM  [.125 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 17 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Board-to-Board Ground Feature Type : Grounding Indents Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5747827-6 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5747827-6
D-Shaped Connectors 5747827-6
Body Features Assembly Process Feature Material : Copper Alloy Connector Profile : Standard Insert Material : Zinc Mating Feature Material : Zinc Mating Feature Plating Material : Clear Chromate Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Nylon GF, Polyester GF Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Female Screwlocks, 4-40 UNC Mounting Feature Material : Brass Mounting Feature Plating Material : Tin Mounting Hole Diameter : 3.18 MM  [.125 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 17 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Board-to-Board Ground Feature Type : Grounding Indents Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Assembly Process Feature Material : Copper Alloy
  • Connector Profile : Standard
  • Insert Material : Zinc
  • Mating Feature Material : Zinc
  • Mating Feature Plating Material : Clear Chromate
  • Primary Product Color : Black
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Shape & Form : Round
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.84 MM  [.112 INCH ]

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Material : Nylon GF, Polyester GF
  • Shell Material : Carbon Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Assembly Process Feature Plating Material : Tin
  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Female Screwlocks, 4-40 UNC
  • Mounting Feature Material : Brass
  • Mounting Feature Plating Material : Tin
  • Mounting Hole Diameter : 3.18 MM  [.125 INCH ]
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 17

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Shell Size : 1
  • Connector System : Board-to-Board
  • Ground Feature Type : Grounding Indents
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : .66 MM  [.026 INCH ]
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 5747827-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5747827-6
D-Sub Connectors 5747827-6
09 MSFL PLUG RA 590L(SL,FM,BL)

09 MSFL PLUG RA 590L(SL,FM,BL)

Buy Now
D-Sub Connector Assemblies - 5747827-6-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
5747827-6-ND
D-Sub Connector Assemblies 5747827-6-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
09 Msfl Plug Ra 590L(Sl,fm,bl) Amp - Te Connectivity - 19R3070 - Newark, An Avnet Company
Chicago, IL, United States
09 Msfl Plug Ra 590L(Sl,fm,bl) Amp - Te Connectivity
19R3070
09 Msfl Plug Ra 590L(Sl,fm,bl) Amp - Te Connectivity 19R3070
09 MSFL PLUG RA 590L(SL,FM,BL)

09 MSFL PLUG RA 590L(SL,FM,BL)

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 5747827-6 5747827-6 5747827-6-ND 19R3070
Product Name D-Shaped Connectors D-Sub Connectors D-Sub Connector Assemblies 09 Msfl Plug Ra 590L(Sl,fm,bl) Amp - Te Connectivity
Connector Type Board to Board Connector D-Sub Connector Plug, Male Pins
Termination Through Hole - Solder
Mounting Board Mount Through Hole, Right Angle
Current Rating 6.0 amps 6.0 amps
Unlock Full Specs
to access all available technical data