Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connectors, Unshrouded Headers - Surface Mount - Double row - 50 Positions - 2mm (0.079inch) - Vertical, Amphenol is one of the leading manufacturers of Minitek ® 2.00MM. Contact us today for more details of Minitek ® , part number 57202-G52-25LF.
"Connector Header Surface Mount 50 position 0.079"" (2.00mm)"
MINITEK UNSHR. HDR SMT
MINITEK UNSHR. HDR SMT / 100 ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 57202-G52-25LF | 609-2638-ND | 95AJ5261 |
| Product Name | Minitek ® 2.00mm BTB/WTB | Headers, Male Pins | Minitek Unshr. Hdr Smt Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Surface Mount | ||
| Voltage Rating | 200 volts | 200 volts |