TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5746881-1

Description
Body Features Primary Product Material : Carbon Steel, Zinc Dimensions Product Feature Length : 7.62 MM  [.3 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Screw Retainer Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Carbon Steel, Zinc Dimensions Product Feature Length : 7.62 MM  [.3 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Screw Retainer Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5746881-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5746881-1
Connector Hardware, Mounts, Locks & Retainers 5746881-1
Body Features Primary Product Material : Carbon Steel, Zinc Dimensions Product Feature Length : 7.62 MM  [.3 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Screw Retainer Kit Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Carbon Steel, Zinc

Dimensions


  • Product Feature Length : 7.62 MM  [.3 INCH ]

Mechanical Attachment


  • Thread Size : 4-40

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Screw Retainer Kit
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub, D-Shaped Connector Jackscrews - 5746881-1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
5746881-1-ND
D-Sub, D-Shaped Connector Jackscrews 5746881-1-ND
Jackscrew, Slotted For AMPLIMITE Series HDE, HDP

Jackscrew, Slotted For AMPLIMITE Series HDE, HDP

Buy Now Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Jackscrews - 1364218-5746881-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Jackscrews
1364218-5746881-1
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Jackscrews 1364218-5746881-1
Win Source Part Number: 1364218-5746881-1 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Jackscrews Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDF-20 Package: Bag Product Status: Active Features: Clip Base Product Number: 5746881 HTSUS: 7318.15.6080 REACH Status: REACH Affected ECCN: EAR99 Accessory Type: Jackscrew, Slotted For Use With/Related Products: AMPLIMITE Series HDE, HDP Thread Size: 4-40 Length - Below Head: 0.300" (7.62mm)

Win Source Part Number: 1364218-5746881-1
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Jackscrews
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HDF-20
Package: Bag
Product Status: Active
Features: Clip
Base Product Number: 5746881
HTSUS: 7318.15.6080
REACH Status: REACH Affected
ECCN: EAR99
Accessory Type: Jackscrew, Slotted
For Use With/Related Products: AMPLIMITE Series HDE, HDP
Thread Size: 4-40
Length - Below Head: 0.300" (7.62mm)

Buy Now Datasheet
Connectors - 5746881-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
5746881-1
Connectors 5746881-1
MALE SCREW RETAINER KIT

MALE SCREW RETAINER KIT

Buy Now
D-Sub Connectors - 5746881-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5746881-1
D-Sub Connectors 5746881-1
MALE SCREW RETAINER KIT

MALE SCREW RETAINER KIT

Buy Now
D-Sub Connectors - 5746881-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5746881-1
D-Sub Connectors 5746881-1
LP HDF HSG ASY

LP HDF HSG ASY

Buy Now

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Heilind Electronics, Inc. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5746881-1 5746881-1-ND 1364218-5746881-1 5746881-1 5746881-1
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Jackscrews Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Jackscrews Connectors D-Sub Connectors
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Backshells - 1-2308342-3 - TE Connectivity
Specs
Geometry 180, 45
View Details
2 suppliers
Solder D-Sub Connectors - 1393481-2 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Mounting Board Mount
Current Rating 2.2 amps
View Details
3 suppliers