Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connectors, Unshrouded Headers - Surface Mount - Double row - 6 Positions - 2mm (0.079inch) - Vertical, Amphenol is one of the leading manufacturers of Minitek ® 2.00MM. Contact us today for more details of Minitek ® , part number 57202-G52-03LF.
"Connector Header Surface Mount 6 position 0.079"" (2.00mm)"
CONNECTOR, HEADER, 6POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 57202-G52-03LF | 609-2615-ND | 20M2141 |
| Product Name | Minitek ® 2.00mm BTB/WTB | Headers, Male Pins | Connector, Header, 6Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector |
| Termination | Surface Mount | Surface Mount | |
| Voltage Rating | 200 volts | 200 volts |