TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5745136-4

Description
Packaging Features Packaging Method : Bag Product Type Features Connector Hardware Accessory Type : Screw Retainer Kit Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Packaging Features Packaging Method : Bag Product Type Features Connector Hardware Accessory Type : Screw Retainer Kit Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5745136-4 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5745136-4
Connector Hardware, Mounts, Locks & Retainers 5745136-4
Packaging Features Packaging Method : Bag Product Type Features Connector Hardware Accessory Type : Screw Retainer Kit Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector Hardware Accessory Type : Screw Retainer Kit
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
D-Sub, D-Shaped Connector Jackscrews - 5745136-4-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
5745136-4-ND
D-Sub, D-Shaped Connector Jackscrews 5745136-4-ND
Jackscrew, Slotted For AMPLIMITE Series HDE, HDP

Jackscrew, Slotted For AMPLIMITE Series HDE, HDP

Buy Now Datasheet
D-Sub Connectors - 5745136-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5745136-4
D-Sub Connectors 5745136-4
MALE SCRW RETAINER KT,BULK PKG

MALE SCRW RETAINER KT,BULK PKG

Buy Now
Male Scrw Retainer Kt,bulk Pkg Amp - Te Connectivity - 77M9228 - Newark, An Avnet Company
Chicago, IL, United States
Male Scrw Retainer Kt,bulk Pkg Amp - Te Connectivity
77M9228
Male Scrw Retainer Kt,bulk Pkg Amp - Te Connectivity 77M9228
MALE SCRW RETAINER KT,BULK PKG

MALE SCRW RETAINER KT,BULK PKG

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5745136-4 5745136-4-ND 5745136-4 77M9228
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Jackscrews D-Sub Connectors Male Scrw Retainer Kt,bulk Pkg Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-204370-3 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
Compression Connectors - 022986-000 - TE Connectivity
Specs
Mounting Compression
View Details
D-Sub, D-Shaped Connector Backshells, Hoods - A23625-ND - DigiKey
Specs
Connector Type D-Sub Connector
Geometry Straight; 45°, 180°
View Details