Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connectors, Unshrouded Headers - Surface Mount - Double row - 4 Positions - 2mm (0.079inch) - Vertical, Amphenol is one of the leading manufacturers of Minitek ® 2.00MM. Contact us today for more details of Minitek ® , part number 57202-G52-02LF.
Amphenol ICC 57202-G52-02LF Pin Header
Amphenol ICC 57202-G52-02LF Pin Header
"Connector Header Surface Mount 4 position 0.079"" (2.00mm)"
BOARD-BOARD CONNECTOR HEADER, 4 POSITION, 2ROW; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 57202-G52-02LF | 1708781 | 609-2614-ND | 62K6416 |
| Product Name | Minitek ® 2.00mm BTB/WTB | PCB Headers | Headers, Male Pins | Board-Board Connector Header, 4 Position, 2Row; Connector Systems Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector | Header Connector; Header | Board to Board Connector |
| Termination | Surface Mount | Solder | Surface Mount | |
| Voltage Rating | 200 volts | 200 volts | ||
| Current Rating | 3.0 amps | 2.0 amps |