TE Connectivity Ribbon Cable Connectors 5746613-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Thickness : .127 MICM  [5 MICIN ] Dimensions Compatible Insulation Diameter Range : .81 - 1.07 MM  [.032 - .042 INCH ] Connector Height : 6.43 MM  [.253 INCH ] Connector Length : 12.4 MM  [.488 INCH ] Connector Width : 7.06 MM  [.278 INCH ] PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Row-to-Row Spacing : 7.62 MM  [.3 INCH ] Wire Size (MMSQ) : .051 - .15 Wire Size (AWG) : 30 - 26 Wire Size (CMA) : 101 - 296 Electrical Characteristics Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 288 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .33 MM  [.013 INCH ] Rectangular Termination Post & Tail Width : .48 MM  [.019 INCH ] Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement (IDC) Termination Post & Tail Length : 3.94 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Thickness : .127 MICM  [5 MICIN ] Dimensions Compatible Insulation Diameter Range : .81 - 1.07 MM  [.032 - .042 INCH ] Connector Height : 6.43 MM  [.253 INCH ] Connector Length : 12.4 MM  [.488 INCH ] Connector Width : 7.06 MM  [.278 INCH ] PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Row-to-Row Spacing : 7.62 MM  [.3 INCH ] Wire Size (MMSQ) : .051 - .15 Wire Size (AWG) : 30 - 26 Wire Size (CMA) : 101 - 296 Electrical Characteristics Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 288 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .33 MM  [.013 INCH ] Rectangular Termination Post & Tail Width : .48 MM  [.019 INCH ] Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement (IDC) Termination Post & Tail Length : 3.94 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 5746613-1 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
5746613-1
Ribbon Cable Connectors 5746613-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Thickness : .127 MICM  [5 MICIN ] Dimensions Compatible Insulation Diameter Range : .81 - 1.07 MM  [.032 - .042 INCH ] Connector Height : 6.43 MM  [.253 INCH ] Connector Length : 12.4 MM  [.488 INCH ] Connector Width : 7.06 MM  [.278 INCH ] PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Row-to-Row Spacing : 7.62 MM  [.3 INCH ] Wire Size (MMSQ) : .051 - .15 Wire Size (AWG) : 30 - 26 Wire Size (CMA) : 101 - 296 Electrical Characteristics Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 288 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .33 MM  [.013 INCH ] Rectangular Termination Post & Tail Width : .48 MM  [.019 INCH ] Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement (IDC) Termination Post & Tail Length : 3.94 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Layout : Inline
  • Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ]
  • Wire Contact Termination Area Plating Material : Gold
  • Wire Contact Termination Area Plating Thickness : .127 MICM  [5 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : .81 - 1.07 MM  [.032 - .042 INCH ]
  • Connector Height : 6.43 MM  [.253 INCH ]
  • Connector Length : 12.4 MM  [.488 INCH ]
  • Connector Width : 7.06 MM  [.278 INCH ]
  • PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ]
  • Row-to-Row Spacing : 7.62 MM  [.3 INCH ]
  • Wire Size (MMSQ) : .051 - .15
  • Wire Size (AWG) : 30 - 26
  • Wire Size (CMA) : 101 - 296

Electrical Characteristics


  • Insulation Resistance (MEGO) : 5000
  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476, CSA LR7189
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray, Box & Tray
  • Packaging Quantity : 288

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board

Termination Features


  • Rectangular Termination Post & Tail Thickness : .33 MM  [.013 INCH ]
  • Rectangular Termination Post & Tail Width : .48 MM  [.019 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)
  • Termination Post & Tail Length : 3.94 MM  [.155 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Board In, Direct Wire to Board - 5746613-1-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
5746613-1-ND
Board In, Direct Wire to Board 5746613-1-ND
8 Position Ribbon Cable, DIP Header Connector Black IDC 28 AWG, Stranded; 26-30 AWG, Solid Through Hole

8 Position Ribbon Cable, DIP Header Connector Black IDC 28 AWG, Stranded; 26-30 AWG, Solid Through Hole

Buy Now Datasheet
CONN PLUG 8 POS .100 TIN DIP - 792-5746613-1 - Utmel Electronic Limited
Hong Kong, China
CONN PLUG 8 POS .100 TIN DIP
792-5746613-1
CONN PLUG 8 POS .100 TIN DIP 792-5746613-1
CONN PLUG 8 POS .100 TIN DIP

CONN PLUG 8 POS .100 TIN DIP

Supplier's Site
08 Dip Plug Conn-W/cover Amp - Te Connectivity - 76AC9196 - Newark, An Avnet Company
Chicago, IL, United States
08 Dip Plug Conn-W/cover Amp - Te Connectivity
76AC9196
08 Dip Plug Conn-W/cover Amp - Te Connectivity 76AC9196
08 DIP PLUG CONN-W/COVER

08 DIP PLUG CONN-W/COVER

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5746613-1 5746613-1-ND 792-5746613-1 76AC9196
Product Name Ribbon Cable Connectors Board In, Direct Wire to Board CONN PLUG 8 POS .100 TIN DIP 08 Dip Plug Conn-W/cover Amp - Te Connectivity
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC) Solder
Mounting Board Mount Through Hole Cable, Through Hole
Voltage Rating 250 volts
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data