TE Connectivity PCB D-Sub Connectors 5745410-1

Description
Body Features Connector Profile : Standard Insert Material : Thermoplastic Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Shape & Form : Square Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 17 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Board-to-Board Ground Feature Type : Grounding Indents Shell Material Configuration : Full Metal Shell Termination Features Square Termination Post & Tail Dimension : .63 MM  [.025 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Insert Material : Thermoplastic Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Shape & Form : Square Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 17 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Board-to-Board Ground Feature Type : Grounding Indents Shell Material Configuration : Full Metal Shell Termination Features Square Termination Post & Tail Dimension : .63 MM  [.025 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB D-Sub Connectors - 5745410-1 - TE Connectivity
Berwyn, PA, United States
PCB D-Sub Connectors
5745410-1
PCB D-Sub Connectors 5745410-1
Body Features Connector Profile : Standard Insert Material : Thermoplastic Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Shape & Form : Square Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 17 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Board-to-Board Ground Feature Type : Grounding Indents Shell Material Configuration : Full Metal Shell Termination Features Square Termination Post & Tail Dimension : .63 MM  [.025 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Insert Material : Thermoplastic
  • Primary Product Color : Black
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Options : Installed
  • Contact Shape & Form : Square
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ]
  • Row-to-Row Spacing : 2.84 MM  [.112 INCH ]

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Carbon Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 17

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Shell Size : 1
  • Connector System : Board-to-Board
  • Ground Feature Type : Grounding Indents
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Square Termination Post & Tail Dimension : .63 MM  [.025 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5745410-1
D-Sub Connectors 5745410-1
D-Sub Connectors

D-Sub Connectors

Buy Now
D - SUB, D - SHAPED connectors - 5745410-1 - 907497-5745410-1 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - 5745410-1
907497-5745410-1
D - SUB, D - SHAPED connectors - 5745410-1 907497-5745410-1
Manufacturer: TE Connectivity Win Source Part Number: 907497-5745410-1 Series: AMPLIMITE HDP-20 Operating Temperature Range: -55°C ~ 105°C Features: 9 Position D-Sub Plug, Male Pins Connector Package: Tube Mounting: Through Hole Family Name: 5745410 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 17 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 57454101, A34039, 2266-5745410-1

Manufacturer: TE Connectivity
Win Source Part Number: 907497-5745410-1
Series: AMPLIMITE HDP-20
Operating Temperature Range: -55°C ~ 105°C
Features: 9 Position D-Sub Plug, Male Pins Connector
Package: Tube
Mounting: Through Hole
Family Name: 5745410
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 17
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 57454101, A34039, 2266-5745410-1

Buy Now Datasheet
D-Sub Connector Assemblies - A34039-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A34039-ND
D-Sub Connector Assemblies A34039-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
09 Plug Sp/ms Std Amp - Te Connectivity - 75AC9398 - Newark, An Avnet Company
Chicago, IL, United States
09 Plug Sp/ms Std Amp - Te Connectivity
75AC9398
09 Plug Sp/ms Std Amp - Te Connectivity 75AC9398
09 PLUG SP/MS STD

09 PLUG SP/MS STD

Supplier's Site
HD-20 Full Metal Shell, 9 position, Plug with grounding indents - 70042603 - Allied Electronics, Inc.
Fort Worth, TX, USA
HD-20 Full Metal Shell, 9 position, Plug with grounding indents
70042603
HD-20 Full Metal Shell, 9 position, Plug with grounding indents 70042603
HD-20 Full Metal Shell, 9 position, Plug with grounding indents

HD-20 Full Metal Shell, 9 position, Plug with grounding indents

Supplier's Site
D-Sub Connector Assemblies - 5745410-1 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
5745410-1
D-Sub Connector Assemblies 5745410-1
CONN D-SUB PLUG 9POS VERT SLDR

CONN D-SUB PLUG 9POS VERT SLDR

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5745410-1 5745410-1 907497-5745410-1 A34039-ND 75AC9398 70042603 5745410-1
Product Name PCB D-Sub Connectors D-Sub Connectors D - SUB, D - SHAPED connectors - 5745410-1 D-Sub Connector Assemblies 09 Plug Sp/ms Std Amp - Te Connectivity HD-20 Full Metal Shell, 9 position, Plug with grounding indents D-Sub Connector Assemblies
Connector Type Board to Board Connector; D-Sub Connector D-Sub Connector Plug, Male Pins D-Sub Connector D-Sub Connector
Termination Through Hole - Solder Solder/Thru-Hole Solder
Mounting Board Mount Through Hole Through Hole Through Hole
Current Rating 6.0 amps 6.0 amps 6.0 amps
Category D-Sub Connector
Unlock Full Specs
to access all available technical data