TE Connectivity D-Shaped Connectors 5747844-3

Description
Body Features Assembly Process Feature Material : Copper Alloy Connector Profile : Standard Insert Material : Zinc Mating Retention Feature Material : Zinc Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Shape & Form : Round PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Feature Plating Material : Clear Chromate Mating Retention Type : Threaded Insert, 4-40 UNC Mounting Feature Material : Brass Mounting Feature Plating Material : Tin Mounting Hole Diameter : 3.18 MM  [.125 INCH ] PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 130 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Board-to-Board Ground Feature Type : Grounding Straps Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Assembly Process Feature Material : Copper Alloy Connector Profile : Standard Insert Material : Zinc Mating Retention Feature Material : Zinc Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Shape & Form : Round PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Feature Plating Material : Clear Chromate Mating Retention Type : Threaded Insert, 4-40 UNC Mounting Feature Material : Brass Mounting Feature Plating Material : Tin Mounting Hole Diameter : 3.18 MM  [.125 INCH ] PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 130 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Board-to-Board Ground Feature Type : Grounding Straps Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5747844-3 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5747844-3
D-Shaped Connectors 5747844-3
Body Features Assembly Process Feature Material : Copper Alloy Connector Profile : Standard Insert Material : Zinc Mating Retention Feature Material : Zinc Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Shape & Form : Round PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Feature Plating Material : Clear Chromate Mating Retention Type : Threaded Insert, 4-40 UNC Mounting Feature Material : Brass Mounting Feature Plating Material : Tin Mounting Hole Diameter : 3.18 MM  [.125 INCH ] PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 130 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Board-to-Board Ground Feature Type : Grounding Straps Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Assembly Process Feature Material : Copper Alloy
  • Connector Profile : Standard
  • Insert Material : Zinc
  • Mating Retention Feature Material : Zinc
  • Primary Product Color : Black
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Options : Installed
  • Contact Shape & Form : Round
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.84 MM  [.112 INCH ]

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Assembly Process Feature Plating Material : Tin
  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Feature Plating Material : Clear Chromate
  • Mating Retention Type : Threaded Insert, 4-40 UNC
  • Mounting Feature Material : Brass
  • Mounting Feature Plating Material : Tin
  • Mounting Hole Diameter : 3.18 MM  [.125 INCH ]
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 130

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 1
  • Connector System : Board-to-Board
  • Ground Feature Type : Grounding Straps
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : .66 MM  [.026 INCH ]
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors - 5747844-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
5747844-3
Connectors 5747844-3
09 MSFL RCPT RA 318 (INFMBL)

09 MSFL RCPT RA 318 (INFMBL)

Buy Now
Singapore, Singapore
125V Electronic Connector
439-5747844-3
125V Electronic Connector 439-5747844-3
9 Pos D-Sub RA Receptacle, Gold/Tin Plated Bronze Contacts, 125V Product overview: 5747844-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 125V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5747844-3 can be used for catalog matching and distributor lookup.

9 Pos D-Sub RA Receptacle, Gold/Tin Plated Bronze Contacts, 125V Product overview: 5747844-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 125V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5747844-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - 5747844-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5747844-3
D-Sub Connectors 5747844-3
09 MSFL RCPT RA 318 (IN,FM,BL)

09 MSFL RCPT RA 318 (IN,FM,BL)

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5747844-3
D-Sub Connectors 5747844-3
RA FL 318 RECEPTACLE

RA FL 318 RECEPTACLE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5747844-3
D-Sub Connectors 5747844-3
D-Sub Connectors

D-Sub Connectors

Buy Now
D - Sub Connectors - 5747844-3 - 1006163-5747844-3 - Win Source Electronics
Laguna Hills, CA, United States
D - Sub Connectors - 5747844-3
1006163-5747844-3
D - Sub Connectors - 5747844-3 1006163-5747844-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1006163-5747844-3 Packaging: Tray Number of Positions: 9 Color: Black Features: Board Lock, Ground Strap Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Connector Style: D-Sub Voltage Rating: 125V Current Rating: 6A Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 1 (DE, E) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 105°C Backset Spacing: 0.318" (8.08mm) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1006163-5747844-3
Packaging: Tray
Number of Positions: 9
Color: Black
Features: Board Lock, Ground Strap
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Connector Style: D-Sub
Voltage Rating: 125V
Current Rating: 6A
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Tin Plated
Shell Size, Connector Layout: 1 (DE, E)
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 105°C
Backset Spacing: 0.318" (8.08mm)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
D-Sub Connector Assemblies - A32116-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A32116-ND
D-Sub Connector Assemblies A32116-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Amp - Te Connectivity - 42K7477 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Amp - Te Connectivity
42K7477
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Amp - Te Connectivity 42K7477
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet
5747844-3 Rohs Compliant Amp - Te Connectivity - 84AC3892 - Newark, An Avnet Company
Chicago, IL, United States
5747844-3 Rohs Compliant Amp - Te Connectivity
84AC3892
5747844-3 Rohs Compliant Amp - Te Connectivity 84AC3892
5747844-3 ROHS COMPLIANT: YES

5747844-3 ROHS COMPLIANT: YES

Supplier's Site Datasheet
CONNECTOR, RECEPTACLE, BOARD MOUNT, HD-20, 9 POS, RIGHT ANGLE, 318 (IN,FM,BL) - 70085503 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, RECEPTACLE, BOARD MOUNT, HD-20, 9 POS, RIGHT ANGLE, 318 (IN,FM,BL)
70085503
CONNECTOR, RECEPTACLE, BOARD MOUNT, HD-20, 9 POS, RIGHT ANGLE, 318 (IN,FM,BL) 70085503
CONNECTOR, RECEPTACLE, BOARD MOUNT, HD-20, 9 POS, RIGHT ANGLE, 318 (IN,FM,BL)

CONNECTOR, RECEPTACLE, BOARD MOUNT, HD-20, 9 POS, RIGHT ANGLE, 318 (IN,FM,BL)

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5747844-3 5747844-3 439-5747844-3 5747844-3 1006163-5747844-3 A32116-ND 42K7477 84AC3892 70085503
Product Name D-Shaped Connectors Connectors 125V Electronic Connector D-Sub Connectors D - Sub Connectors - 5747844-3 D-Sub Connector Assemblies D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Amp - Te Connectivity 5747844-3 Rohs Compliant Amp - Te Connectivity CONNECTOR, RECEPTACLE, BOARD MOUNT, HD-20, 9 POS, RIGHT ANGLE, 318 (IN,FM,BL)
Connector Type Board to Board Connector D-Sub Connector Receptacle, Female Sockets D-Sub Connector D-Sub Connector
Termination Through Hole - Solder Solder Solder Solder Solder/Thru-Hole
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle
Current Rating 6.0 amps 6.0 amps 6.0 amps
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data