TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5745583-1

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Feature Length : 13.8 MM  [.543 INCH ] Mechanical Attachment Thread Size : 2-56 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Slide Latch Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Feature Length : 13.8 MM  [.543 INCH ] Mechanical Attachment Thread Size : 2-56 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Slide Latch Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5745583-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5745583-1
Connector Hardware, Mounts, Locks & Retainers 5745583-1
Body Features Primary Product Material : Stainless Steel Dimensions Product Feature Length : 13.8 MM  [.543 INCH ] Mechanical Attachment Thread Size : 2-56 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Slide Latch Kit Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Feature Length : 13.8 MM  [.543 INCH ]

Mechanical Attachment


  • Thread Size : 2-56

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Slide Latch Kit
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub, D-Shaped Connector Accessories - A33699-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Accessories
A33699-ND
D-Sub, D-Shaped Connector Accessories A33699-ND
Connector Slide Latch For AMPLIMITE Series

Connector Slide Latch For AMPLIMITE Series

Buy Now Datasheet
Connectors Miscellaneous - 5745583-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
5745583-1
Connectors Miscellaneous 5745583-1
UNIV SLIDLTCH KIT SZ 2

UNIV SLIDLTCH KIT SZ 2

Buy Now
D-Sub Connectors - 5745583-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5745583-1
D-Sub Connectors 5745583-1
UNIV SLIDLTCH KIT SZ 2

UNIV SLIDLTCH KIT SZ 2

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5745583-1
D-Sub Connectors 5745583-1
D-Sub Connectors

D-Sub Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5745583-1 A33699-ND 5745583-1 5745583-1
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Accessories Connectors Miscellaneous D-Sub Connectors
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB D-Sub Connectors - 1-1775210-1 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers