TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5748270-2

Description
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc Dimensions Product Length : 11.9 MM  [.47 INCH ] Thread Length : 7.92 MM  [.312 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 4-40 UNC Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc Dimensions Product Length : 11.9 MM  [.47 INCH ] Thread Length : 7.92 MM  [.312 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 4-40 UNC Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5748270-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5748270-2
Connector Hardware, Mounts, Locks & Retainers 5748270-2
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc Dimensions Product Length : 11.9 MM  [.47 INCH ] Thread Length : 7.92 MM  [.312 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 4-40 UNC Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Cold Rolled Steel
  • Primary Product Plating Material : Zinc

Dimensions


  • Product Length : 11.9 MM  [.47 INCH ]
  • Thread Length : 7.92 MM  [.312 INCH ]

Mechanical Attachment


  • Product Plating Finish : Chromate Conversion Coating
  • Thread Size : 4-40 UNC

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub Connectors - 5748270-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5748270-2
D-Sub Connectors 5748270-2
FEMALE SCREWLOCK,ZN PLTD

FEMALE SCREWLOCK,ZN PLTD

Buy Now
D-Sub Connectors - 5748270-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5748270-2
D-Sub Connectors 5748270-2
AMPLIMITE HD WRE COMP

AMPLIMITE HD WRE COMP

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5748270-2
D-Sub Connectors 5748270-2
D-Sub Connectors

D-Sub Connectors

Buy Now
Connectors I/O - 5748270-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
5748270-2
Connectors I/O 5748270-2
FEMALE SCREWLOCKZN PLTD

FEMALE SCREWLOCKZN PLTD

Buy Now
D-Sub, D-Shaped Connector Jackscrews - A33692-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A33692-ND
D-Sub, D-Shaped Connector Jackscrews A33692-ND
Jackscrew Socket For AMPLIMITE Series HDF, HDP

Jackscrew Socket For AMPLIMITE Series HDF, HDP

Buy Now Datasheet
D-Sub, D-Shaped Connector Jackscrews - 5748270-2 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Jackscrews
5748270-2
D-Sub, D-Shaped Connector Jackscrews 5748270-2
CONN D-SUB FEMALE SCREW LOCK

CONN D-SUB FEMALE SCREW LOCK

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5748270-2 5748270-2 5748270-2 A33692-ND 5748270-2
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors Connectors I/O D-Sub, D-Shaped Connector Jackscrews D-Sub, D-Shaped Connector Jackscrews
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1218440-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers