TE Connectivity D-Shaped Connectors 5747461-3

Description
Body Features Connector Profile : Standard Insert Material : Zinc Mating Retention Feature Material : Zinc Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 25 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Polyester GF, Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Feature Plating Material : Clear Chromate Mating Retention Type : Threaded Inserts Mounting Hole Diameter : 3.18 MM  [.125 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Board-to-Board Shell Material Configuration : All Plastic Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Insert Material : Zinc Mating Retention Feature Material : Zinc Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 25 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Polyester GF, Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Feature Plating Material : Clear Chromate Mating Retention Type : Threaded Inserts Mounting Hole Diameter : 3.18 MM  [.125 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Board-to-Board Shell Material Configuration : All Plastic Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5747461-3 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5747461-3
D-Shaped Connectors 5747461-3
Body Features Connector Profile : Standard Insert Material : Zinc Mating Retention Feature Material : Zinc Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 25 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Polyester GF, Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Feature Plating Material : Clear Chromate Mating Retention Type : Threaded Inserts Mounting Hole Diameter : 3.18 MM  [.125 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Board-to-Board Shell Material Configuration : All Plastic Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Insert Material : Zinc
  • Mating Retention Feature Material : Zinc
  • Primary Product Color : Black
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 25
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Options : Installed
  • Contact Shape & Form : Round
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ]
  • Row-to-Row Spacing : 2.84 MM  [.112 INCH ]

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Material : Polyester GF, Nylon GF
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Feature Plating Material : Clear Chromate
  • Mating Retention Type : Threaded Inserts
  • Mounting Hole Diameter : 3.18 MM  [.125 INCH ]
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 3
  • Connector System : Board-to-Board
  • Shell Material Configuration : All Plastic

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : .66 MM  [.026 INCH ]
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connector Assemblies - A33987-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A33987-ND
D-Sub Connector Assemblies A33987-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1365158-5747461-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1365158-5747461-3
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1365158-5747461-3
Win Source Part Number: 1365158-5747461-3 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HD-20 Package: Tray Product Status: Active Base Product Number: 5747461 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 6A Contact Finish: Gold Contact Finish Thickness: Flash Color: Black Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Positions: 25 Number of Rows: 2 Termination: Solder Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Voltage Rating: 125V Flange Feature: Housing/Shell (4-40) Connector Style: D-Sub Shell Size, Connector Layout: 3 (DB, B) Backset Spacing: 0.590" (14.99mm)

Win Source Part Number: 1365158-5747461-3
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HD-20
Package: Tray
Product Status: Active
Base Product Number: 5747461
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 6A
Contact Finish: Gold
Contact Finish Thickness: Flash
Color: Black
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Positions: 25
Number of Rows: 2
Termination: Solder
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Voltage Rating: 125V
Flange Feature: Housing/Shell (4-40)
Connector Style: D-Sub
Shell Size, Connector Layout: 3 (DB, B)
Backset Spacing: 0.590" (14.99mm)

Buy Now Datasheet
Singapore, Singapore
Through-Hole Electronic Connector
439-5747461-3
Through-Hole Electronic Connector 439-5747461-3
25 Pos D-Sub Connector, Female, Right Angle, Through Hole, Gold/Tin Product overview: 5747461-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5747461-3 can be used for catalog matching and distributor lookup.

25 Pos D-Sub Connector, Female, Right Angle, Through Hole, Gold/Tin Product overview: 5747461-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5747461-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - 5747461-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5747461-3
D-Sub Connectors 5747461-3
HD-20 RCPT 25P RA 590 THD INS

HD-20 RCPT 25P RA 590 THD INS

Buy Now

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5747461-3 A33987-ND 1365158-5747461-3 439-5747461-3 5747461-3
Product Name D-Shaped Connectors D-Sub Connector Assemblies Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Through-Hole Electronic Connector D-Sub Connectors
Connector Type Board to Board Connector Receptacle, Female Sockets D-Sub Connector
Termination Through Hole - Solder Solder Solder
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle
Current Rating 6.0 amps 6.0 amps 6.0 amps
Unlock Full Specs
to access all available technical data