TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5745583-7

Description
Dimensions Product Feature Length : .45 MM  [.017 INCH ] Product Length : 1.73 MM  [.06 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Slide Latch Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Feature Length : .45 MM  [.017 INCH ] Product Length : 1.73 MM  [.06 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Slide Latch Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5745583-7 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5745583-7
Connector Hardware, Mounts, Locks & Retainers 5745583-7
Dimensions Product Feature Length : .45 MM  [.017 INCH ] Product Length : 1.73 MM  [.06 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Slide Latch Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Dimensions


  • Product Feature Length : .45 MM  [.017 INCH ]
  • Product Length : 1.73 MM  [.06 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Slide Latch
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
D-Sub, D-Shaped Connector Accessories - 5745583-7-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Accessories
5745583-7-ND
D-Sub, D-Shaped Connector Accessories 5745583-7-ND
Connector Slide Latch For AMPLIMITE Series

Connector Slide Latch For AMPLIMITE Series

Buy Now Datasheet
D-Sub Connectors - 5745583-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5745583-7
D-Sub Connectors 5745583-7
UNIV SLIDELATCH KIT, SZ 2

UNIV SLIDELATCH KIT, SZ 2

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5745583-7 5745583-7-ND 5745583-7
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Accessories D-Sub Connectors
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1589797-0 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Free-Hanging (In-Line)
View Details
2 suppliers
D-Sub, D-Shaped Connector Accessories - A125390-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
Ethernet Connectors - 1649073 - RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Mounting Through hole
View Details