TE Connectivity D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 5745174-1 5745174-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 764566-5745174-1 Series: AMPLIMITE Number of Positions: 37 Color: Silver Features: Mating Screws 4-40 Cable Type: Round Shielding: Shielded Accessory Type: Two Piece Backshell Material: Metal, Zinc Alloy Plating: Nickel over Copper Cable Exit: 180° Categories: Connectors, Interconnects Hardware: Assembly Hardware, Strain Relief Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 764566-5745174-1 Series: AMPLIMITE Number of Positions: 37 Color: Silver Features: Mating Screws 4-40 Cable Type: Round Shielding: Shielded Accessory Type: Two Piece Backshell Material: Metal, Zinc Alloy Plating: Nickel over Copper Cable Exit: 180° Categories: Connectors, Interconnects Hardware: Assembly Hardware, Strain Relief Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 5745174-1 - 764566-5745174-1 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 5745174-1
764566-5745174-1
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 5745174-1 764566-5745174-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 764566-5745174-1 Series: AMPLIMITE Number of Positions: 37 Color: Silver Features: Mating Screws 4-40 Cable Type: Round Shielding: Shielded Accessory Type: Two Piece Backshell Material: Metal, Zinc Alloy Plating: Nickel over Copper Cable Exit: 180° Categories: Connectors, Interconnects Hardware: Assembly Hardware, Strain Relief Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 764566-5745174-1
Series: AMPLIMITE
Number of Positions: 37
Color: Silver
Features: Mating Screws 4-40
Cable Type: Round
Shielding: Shielded
Accessory Type: Two Piece Backshell
Material: Metal, Zinc Alloy
Plating: Nickel over Copper
Cable Exit: 180°
Categories: Connectors, Interconnects
Hardware: Assembly Hardware, Strain Relief
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
363-5745174-1
Electronic Connector 363-5745174-1
Shielded Cable Clamp Kit, Straight, Zinc Alloy, Nickel Plating Product overview: 5745174-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5745174-1 can be used for catalog matching and distributor lookup.

Shielded Cable Clamp Kit, Straight, Zinc Alloy, Nickel Plating Product overview: 5745174-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5745174-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - 5745174-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5745174-1
D-Sub Connectors 5745174-1
CABLE CLAMP KIT,SZ 4

CABLE CLAMP KIT,SZ 4

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5745174-1
D-Sub Connectors 5745174-1
DIE CAST STR REL-KIT

DIE CAST STR REL-KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5745174-1
D-Sub Connectors 5745174-1
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - A34165-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A34165-ND
D-Sub, D-Shaped Connector Backshells, Hoods A34165-ND
37 Position Two Piece Backshell Connector Silver 180° Shielded

37 Position Two Piece Backshell Connector Silver 180° Shielded

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 764566-5745174-1 363-5745174-1 5745174-1 A34165-ND
Product Name D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 5745174-1 Electronic Connector D-Sub Connectors D-Sub, D-Shaped Connector Backshells, Hoods
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1380G2 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Circular Connector Accessories - 1124-1231-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
XM3 D-sub Connectors - XM3B-0922-501F - Aratas America LLC
Specs
Connector Type D-Sub Connector; Wire to Board Connector
View Details