TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5745136-3

Description
Body Features Primary Product Material : Cold Rolled Steel Dimensions Product Feature Length : 5.08 MM  [.2 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Screw Retainer Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Cold Rolled Steel Dimensions Product Feature Length : 5.08 MM  [.2 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Screw Retainer Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5745136-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5745136-3
Connector Hardware, Mounts, Locks & Retainers 5745136-3
Body Features Primary Product Material : Cold Rolled Steel Dimensions Product Feature Length : 5.08 MM  [.2 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Screw Retainer Kit Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Cold Rolled Steel

Dimensions


  • Product Feature Length : 5.08 MM  [.2 INCH ]

Mechanical Attachment


  • Thread Size : 4-40

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Screw Retainer Kit
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub Connectors - 5745136-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5745136-3
D-Sub Connectors 5745136-3
SCREW RETAINER KIT

SCREW RETAINER KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5745136-3
D-Sub Connectors 5745136-3
D-Sub Connectors

D-Sub Connectors

Buy Now
Connectors - 5745136-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
5745136-3
Connectors 5745136-3
SCREW RETAINER KIT

SCREW RETAINER KIT

Buy Now
D-Sub, D-Shaped Connector Jackscrews - A105084-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A105084-ND
D-Sub, D-Shaped Connector Jackscrews A105084-ND
Jackscrew, Slotted For AMPLIMITE Series HDE, HDP

Jackscrew, Slotted For AMPLIMITE Series HDE, HDP

Buy Now Datasheet
Screw Retainer Kit Amp - Te Connectivity - 76AC9140 - Newark, An Avnet Company
Chicago, IL, United States
Screw Retainer Kit Amp - Te Connectivity
76AC9140
Screw Retainer Kit Amp - Te Connectivity 76AC9140
SCREW RETAINER KIT

SCREW RETAINER KIT

Supplier's Site
D-Sub, D-Shaped Connector Jackscrews - 5745136-3 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Jackscrews
5745136-3
D-Sub, D-Shaped Connector Jackscrews 5745136-3
CONN D-SUB MALE SCREW RETAINER

CONN D-SUB MALE SCREW RETAINER

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5745136-3 5745136-3 5745136-3 A105084-ND 76AC9140 5745136-3
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors Connectors D-Sub, D-Shaped Connector Jackscrews Screw Retainer Kit Amp - Te Connectivity D-Sub, D-Shaped Connector Jackscrews
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 144211-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
D-Shaped Connectors - 1-338314-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers