TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5745136-2

Description
Dimensions Product Feature Length : 5.08 MM  [.2 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bulk, Bag Packaging Quantity : 5000 Product Type Features Connector Hardware Accessory Type : Screw Retainer Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Dimensions Product Feature Length : 5.08 MM  [.2 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bulk, Bag Packaging Quantity : 5000 Product Type Features Connector Hardware Accessory Type : Screw Retainer Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5745136-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5745136-2
Connector Hardware, Mounts, Locks & Retainers 5745136-2
Dimensions Product Feature Length : 5.08 MM  [.2 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bulk, Bag Packaging Quantity : 5000 Product Type Features Connector Hardware Accessory Type : Screw Retainer Kit Hardware Accessory Function : Latching, Locking & Retention

Dimensions


  • Product Feature Length : 5.08 MM  [.2 INCH ]

Mechanical Attachment


  • Thread Size : 4-40

Packaging Features


  • Packaging Method : Bulk, Bag
  • Packaging Quantity : 5000

Product Type Features


  • Connector Hardware Accessory Type : Screw Retainer Kit
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub Connectors - 5745136-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5745136-2
D-Sub Connectors 5745136-2
SCREW RETAINER KIT,BULK PKG

SCREW RETAINER KIT,BULK PKG

Buy Now
D-Sub, D-Shaped Connector Jackscrews - 5745136-2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
5745136-2-ND
D-Sub, D-Shaped Connector Jackscrews 5745136-2-ND
Jackscrew, Slotted For AMPLIMITE Series HDE, HDP

Jackscrew, Slotted For AMPLIMITE Series HDE, HDP

Buy Now Datasheet
Screw Retainer Kit,bulk Pkg Amp - Te Connectivity - 12P8487 - Newark, An Avnet Company
Chicago, IL, United States
Screw Retainer Kit,bulk Pkg Amp - Te Connectivity
12P8487
Screw Retainer Kit,bulk Pkg Amp - Te Connectivity 12P8487
SCREW RETAINER KIT,BULK PKG

SCREW RETAINER KIT,BULK PKG

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5745136-2 5745136-2 5745136-2-ND 12P8487
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors D-Sub, D-Shaped Connector Jackscrews Screw Retainer Kit,bulk Pkg Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Box Mount D-Sub Connectors - 1-206500-2 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Wire Connector
Current Rating 5.0 amps
View Details
D-Sub Connectors - 1-205090-0 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers