Win Source Part Number: 1363820-5745173-5
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Fake Threat In the Open Market: 32 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE
Package: Bulk
Product Status: Active
Features: Mating Screws 4-40
Base Product Number: 5745173
HTSUS: 8538.90.8180
REACH Status: REACH Affected
ECCN: EAR99
Shielding: Shielded
Color: Silver
Number of Positions: 25
Accessory Type: Two Piece Backshell
Material: Metal, Zinc Alloy
Cable Type: Round
Cable Exit: 180°
Plating: Nickel over Copper
Hardware: Assembly Hardware, Strain Relief
25 Position Two Piece Backshell Connector Silver 180° Shielded
Backshell/Cable Clamp 180° 3 Shell Size Nickel Over Copper Zinc Alloy Automotive Product overview: 5745173-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5745173-5 can be used for catalog matching and distributor lookup.
| Powell Electronics, Inc. | Win Source Electronics | Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5745173-5 | 1363820-5745173-5 | 5745173-5 | A34151-ND | 363-5745173-5 |
| Product Name | D-Sub Connectors | Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods | Connectors | D-Sub, D-Shaped Connector Backshells, Hoods | Automotive Electronic Connector |
| Connector Type | D-Sub Connector | D-Sub Connector | Automotive Connector |