TE Connectivity D-Sub Connector Assemblies 5-747904-4

Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - A102056-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A102056-ND
D-Sub Connector Assemblies A102056-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1333187-5-747904-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1333187-5-747904-4
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1333187-5-747904-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333187-5-747904-4 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies Packaging: Tray Number of Positions: 9 Color: Black Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: 8.00µin (0.203µm) Contact Material: Brass Connector Style: D-Sub Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting: Free Hanging (In-Line) Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled Shell Size, Connector Layout: 1 (DE, E) Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Other Part Number: A102056,5-747904-4-N D,57479044,2266-5-74 7904-4 Base Product Number: 747904 Product Status: Obsolete RoHS Status: Not applicable

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333187-5-747904-4
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies
Packaging: Tray
Number of Positions: 9
Color: Black
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: Solder Cup
Contact Finish: Gold
Contact Finish Thickness: 8.00µin (0.203µm)
Contact Material: Brass
Connector Style: D-Sub
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Standard Package: 50
Mounting: Free Hanging (In-Line)
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled
Shell Size, Connector Layout: 1 (DE, E)
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Other Part Number: A102056,5-747904-4-ND,57479044,2266-5-747904-4
Base Product Number: 747904
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
09 PLUG SOLDER CUP STD DUPL, ROHS - 70041791 - Allied Electronics, Inc.
Fort Worth, TX, USA
09 PLUG SOLDER CUP STD DUPL, ROHS
70041791
09 PLUG SOLDER CUP STD DUPL, ROHS 70041791
09 PLUG SOLDER CUP STD DUPL, ROHS

09 PLUG SOLDER CUP STD DUPL, ROHS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A102056-ND 1333187-5-747904-4 70041791
Product Name D-Sub Connector Assemblies Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 09 PLUG SOLDER CUP STD DUPL, ROHS
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
D Sub Connectors - 1223046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details