TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5745584-1

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Feature Length : 13.8 MM  [.543 INCH ] Mechanical Attachment Thread Size : 2-56 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Slide Latch Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Feature Length : 13.8 MM  [.543 INCH ] Mechanical Attachment Thread Size : 2-56 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Slide Latch Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5745584-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5745584-1
Connector Hardware, Mounts, Locks & Retainers 5745584-1
Body Features Primary Product Material : Stainless Steel Dimensions Product Feature Length : 13.8 MM  [.543 INCH ] Mechanical Attachment Thread Size : 2-56 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Slide Latch Kit Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Feature Length : 13.8 MM  [.543 INCH ]

Mechanical Attachment


  • Thread Size : 2-56

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Slide Latch Kit
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
Connectors I/O - 5745584-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
5745584-1
Connectors I/O 5745584-1
UNIV SLIDLTCH KIT SZ 3

UNIV SLIDLTCH KIT SZ 3

Buy Now
D-Sub, D-Shaped Connector Accessories - A33700-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Accessories
A33700-ND
D-Sub, D-Shaped Connector Accessories A33700-ND
Connector Slide Latch For AMPLIMITE Series

Connector Slide Latch For AMPLIMITE Series

Buy Now Datasheet
D-Sub Connectors - 5745584-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5745584-1
D-Sub Connectors 5745584-1
UNIV SLIDLTCH KIT SZ 3

UNIV SLIDLTCH KIT SZ 3

Buy Now

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5745584-1 5745584-1 A33700-ND 5745584-1
Product Name Connector Hardware, Mounts, Locks & Retainers Connectors I/O D-Sub, D-Shaped Connector Accessories D-Sub Connectors
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-1532244-9 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
D-Sub, D-Shaped Connector Accessories - A125384-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
D-Sub Connectors - 1-1532020-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details