TE Connectivity D-Sub, D-Shaped Connector Backshells, Hoods 5747099-1

Description
15 Position Two Piece Backshell Connector Silver 180° Shielded
Request a Quote Datasheet
Description
15 Position Two Piece Backshell Connector Silver 180° Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Backshells, Hoods - A34149-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A34149-ND
D-Sub, D-Shaped Connector Backshells, Hoods A34149-ND
15 Position Two Piece Backshell Connector Silver 180° Shielded

15 Position Two Piece Backshell Connector Silver 180° Shielded

Buy Now Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods - 1363819-5747099-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
1363819-5747099-1
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods 1363819-5747099-1
Win Source Part Number: 1363819-5747099-1 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE Package: Bulk Product Status: Active Features: Mating Screws 4-40 Base Product Number: 5747099 HTSUS: 8538.90.8180 REACH Status: REACH Affected ECCN: EAR99 Shielding: Shielded Color: Silver Number of Positions: 15 Accessory Type: Two Piece Backshell Material: Thermoplastic Cable Type: Round Cable Exit: 180° Plating: Nickel over Copper Hardware: Assembly Hardware, Strain Relief

Win Source Part Number: 1363819-5747099-1
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE
Package: Bulk
Product Status: Active
Features: Mating Screws 4-40
Base Product Number: 5747099
HTSUS: 8538.90.8180
REACH Status: REACH Affected
ECCN: EAR99
Shielding: Shielded
Color: Silver
Number of Positions: 15
Accessory Type: Two Piece Backshell
Material: Thermoplastic
Cable Type: Round
Cable Exit: 180°
Plating: Nickel over Copper
Hardware: Assembly Hardware, Strain Relief

Buy Now Datasheet
Connectors - 5747099-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
5747099-1
Connectors 5747099-1
CABLE CLAMP KITSZ 2

CABLE CLAMP KITSZ 2

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5747099-1
D-Sub Connectors 5747099-1
PL PLAS STR REL-KIT

PL PLAS STR REL-KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5747099-1
D-Sub Connectors 5747099-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Singapore, Singapore
Electronic Connector
363-5747099-1
Electronic Connector 363-5747099-1
CABLE CLAMP KIT,SZ 2 Product overview: 5747099-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5747099-1 can be used for catalog matching and distributor lookup.

CABLE CLAMP KIT,SZ 2 Product overview: 5747099-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5747099-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Heilind Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A34149-ND 1363819-5747099-1 5747099-1 5747099-1 363-5747099-1
Product Name D-Sub, D-Shaped Connector Backshells, Hoods Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods Connectors D-Sub Connectors Electronic Connector
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-A810-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G57 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Powerpole ® Pak Connectors Flexible Conduit Clamp & Hardware Pak - 110G10 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details