TE Connectivity D-Shaped Connectors 5747840-6

Description
Body Features Assembly Process Feature Material : Copper Alloy Connector Profile : Standard Insert Material : Zinc Mating Feature Material : Zinc Mating Feature Plating Material : Clear Chromate Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Nylon, Polyester Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Female Screwlocks, Fixed Mounting Feature Material : Brass Mounting Feature Plating Material : Tin Mounting Hole Diameter : 3.18 MM  [.125 INCH ] PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 130 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Board-to-Board Ground Feature Type : Grounding Indents, Grounding Straps Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Assembly Process Feature Material : Copper Alloy Connector Profile : Standard Insert Material : Zinc Mating Feature Material : Zinc Mating Feature Plating Material : Clear Chromate Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Nylon, Polyester Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Female Screwlocks, Fixed Mounting Feature Material : Brass Mounting Feature Plating Material : Tin Mounting Hole Diameter : 3.18 MM  [.125 INCH ] PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 130 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Board-to-Board Ground Feature Type : Grounding Indents, Grounding Straps Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5747840-6 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5747840-6
D-Shaped Connectors 5747840-6
Body Features Assembly Process Feature Material : Copper Alloy Connector Profile : Standard Insert Material : Zinc Mating Feature Material : Zinc Mating Feature Plating Material : Clear Chromate Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Nylon, Polyester Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Female Screwlocks, Fixed Mounting Feature Material : Brass Mounting Feature Plating Material : Tin Mounting Hole Diameter : 3.18 MM  [.125 INCH ] PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 130 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Board-to-Board Ground Feature Type : Grounding Indents, Grounding Straps Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Assembly Process Feature Material : Copper Alloy
  • Connector Profile : Standard
  • Insert Material : Zinc
  • Mating Feature Material : Zinc
  • Mating Feature Plating Material : Clear Chromate
  • Primary Product Color : Black
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Shape & Form : Round
  • Contact Underplating Material : Palladium Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.84 MM  [.112 INCH ]

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Material : Nylon, Polyester
  • Shell Material : Carbon Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Assembly Process Feature Plating Material : Tin
  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Female Screwlocks, Fixed
  • Mounting Feature Material : Brass
  • Mounting Feature Plating Material : Tin
  • Mounting Hole Diameter : 3.18 MM  [.125 INCH ]
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 130

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Shell Size : 1
  • Connector System : Board-to-Board
  • Ground Feature Type : Grounding Indents, Grounding Straps
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : .66 MM  [.026 INCH ]
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connector Assemblies - A32094-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A32094-ND
D-Sub Connector Assemblies A32094-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Singapore, Singapore
2.9A Electronic Connector
439-5747840-6
2.9A Electronic Connector 439-5747840-6
9-Pin Male D-Sub RA Solder Connector, 2.9A, 1000VAC, 105°C Product overview: 5747840-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.9A, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5747840-6 can be used for catalog matching and distributor lookup.

9-Pin Male D-Sub RA Solder Connector, 2.9A, 1000VAC, 105°C Product overview: 5747840-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.9A, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5747840-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - 5747840-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5747840-6
D-Sub Connectors 5747840-6
HD-20 PLUG RA .318 FMS BD-LK S

HD-20 PLUG RA .318 FMS BD-LK S

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5747840-6
D-Sub Connectors 5747840-6
RA FL 318 PLUG

RA FL 318 PLUG

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5747840-6
D-Sub Connectors 5747840-6
D-Sub Connectors

D-Sub Connectors

Buy Now
D Sub Connectors - 4465209 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
4465209
D Sub Connectors 4465209
AMPLIMITE HD-20 d-sub PCB plug, 9 pin

AMPLIMITE HD-20 d-sub PCB plug, 9 pin

Supplier's Site
D Sub Connectors - 4465209P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
4465209P
D Sub Connectors 4465209P
AMPLIMITE HD-20 d-sub PCB plug, 9 pin

AMPLIMITE HD-20 d-sub PCB plug, 9 pin

Supplier's Site
D Sub Connectors - 1649444 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1649444
D Sub Connectors 1649444
AMPLIMITE HD-20 d-sub PCB plug, 9 pin

AMPLIMITE HD-20 d-sub PCB plug, 9 pin

Supplier's Site
D - SUB, D - SHAPED connectors - 5747840-6 - 810722-5747840-6 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - 5747840-6
810722-5747840-6
D - SUB, D - SHAPED connectors - 5747840-6 810722-5747840-6
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 810722-5747840-6 Packaging: Tray Number of Positions: 9 Mounting Style: Through Hole, Right Angle Color: Black Features: Board Lock, Ground Strap, Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Material: Brass Connector Style: D-Sub Voltage Rating: 125V Material Flammability Rating: UL94 V-0 Flange Feature: Mating Side, Female Screwlock (4-40) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 1 (DE, E) Temperature Range - Operating: -55°C ~ 105°C Backset Spacing: 0.318" (8.08mm) Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 130 MSL Level: 1 (Unlimited) Current Rating (Amps): 6A

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 810722-5747840-6
Packaging: Tray
Number of Positions: 9
Mounting Style: Through Hole, Right Angle
Color: Black
Features: Board Lock, Ground Strap, Grounding Indents
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Material: Brass
Connector Style: D-Sub
Voltage Rating: 125V
Material Flammability Rating: UL94 V-0
Flange Feature: Mating Side, Female Screwlock (4-40)
Shell Material, Finish: Steel, Tin Plated
Shell Size, Connector Layout: 1 (DE, E)
Temperature Range - Operating: -55°C ~ 105°C
Backset Spacing: 0.318" (8.08mm)
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 130
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A

Buy Now
Connectors - 5747840-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
5747840-6
Connectors 5747840-6
HD-20 PLUG RA .318 FMS BD-LK S

HD-20 PLUG RA .318 FMS BD-LK S

Buy Now
Futian, Shenzhen, China
Connectors >> D-Sub/DVI/HDMI Connectors
5747840-6
Connectors >> D-Sub/DVI/HDMI Connectors 5747840-6
9P male D-Sub Right-Angle 2 Push-Pull D-Sub/DVI/HDMI Connectors ROHS

9P male D-Sub Right-Angle 2 Push-Pull D-Sub/DVI/HDMI Connectors ROHS

Supplier's Site Datasheet
D-Sub Connector Assemblies - 5747840-6 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
5747840-6
D-Sub Connector Assemblies 5747840-6
CONN D-SUB PLUG 9POS R/A SLDR

CONN D-SUB PLUG 9POS R/A SLDR

Supplier's Site Datasheet
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amp - Te Connectivity - 42K7472 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amp - Te Connectivity
42K7472
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amp - Te Connectivity 42K7472
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet
5747840-6 Rohs Compliant Amp - Te Connectivity - 84AC3889 - Newark, An Avnet Company
Chicago, IL, United States
5747840-6 Rohs Compliant Amp - Te Connectivity
84AC3889
5747840-6 Rohs Compliant Amp - Te Connectivity 84AC3889
5747840-6 ROHS COMPLIANT: YES

5747840-6 ROHS COMPLIANT: YES

Supplier's Site Datasheet
CONNECTOR, PLUG, HD-20, 9 POS, SIZE 1, FRONT METAL SHELL, .318 SERIES, RIGHT ANG - 70085563 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, PLUG, HD-20, 9 POS, SIZE 1, FRONT METAL SHELL, .318 SERIES, RIGHT ANG
70085563
CONNECTOR, PLUG, HD-20, 9 POS, SIZE 1, FRONT METAL SHELL, .318 SERIES, RIGHT ANG 70085563
CONNECTOR, PLUG, HD-20, 9 POS, SIZE 1, FRONT METAL SHELL, .318 SERIES, RIGHT ANG

CONNECTOR, PLUG, HD-20, 9 POS, SIZE 1, FRONT METAL SHELL, .318 SERIES, RIGHT ANG

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Heilind Electronics, Inc. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5747840-6 A32094-ND 439-5747840-6 5747840-6 4465209 4465209P 810722-5747840-6 5747840-6 5747840-6 5747840-6 42K7472 84AC3889 70085563
Product Name D-Shaped Connectors D-Sub Connector Assemblies 2.9A Electronic Connector D-Sub Connectors D Sub Connectors D Sub Connectors D - SUB, D - SHAPED connectors - 5747840-6 Connectors Connectors >> D-Sub/DVI/HDMI Connectors D-Sub Connector Assemblies D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amp - Te Connectivity 5747840-6 Rohs Compliant Amp - Te Connectivity CONNECTOR, PLUG, HD-20, 9 POS, SIZE 1, FRONT METAL SHELL, .318 SERIES, RIGHT ANG
Connector Type Board to Board Connector Plug, Male Pins D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Through Hole - Solder Solder Solder Solder Solder Solder/Thru-Hole
Mounting Board Mount Through Hole, Right Angle Through hole Through Hole, Right Angle Right-Angle Through Hole, Right Angle
Current Rating 6.0 amps 6.0 amps 6.0 amps 6.0 amps
Category D-Sub Connector
Unlock Full Specs
to access all available technical data