TE Connectivity Crimp D-Sub Connectors 5747959-1

Description
Body Features Insert Material : Thermoplastic Mating Retention Feature Material : Zinc Alloy Primary Product Color : Black Shell Plating Material : Tin over Copper Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 50 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Insulation Diameter Range (MM) : 8.59 - 14.28 Housing Features Centerline (Pitch) : 2.79 MM , 2.76 MM , 2.74 MM  [.108 INCH , .109 INCH , .11 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Kit, Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Thermoplastic Mating Retention Feature Material : Zinc Alloy Primary Product Color : Black Shell Plating Material : Tin over Copper Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 50 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Insulation Diameter Range (MM) : 8.59 - 14.28 Housing Features Centerline (Pitch) : 2.79 MM , 2.76 MM , 2.74 MM  [.108 INCH , .109 INCH , .11 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Kit, Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp D-Sub Connectors - 5747959-1 - TE Connectivity
Berwyn, PA, United States
Crimp D-Sub Connectors
5747959-1
Crimp D-Sub Connectors 5747959-1
Body Features Insert Material : Thermoplastic Mating Retention Feature Material : Zinc Alloy Primary Product Color : Black Shell Plating Material : Tin over Copper Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 50 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Insulation Diameter Range (MM) : 8.59 - 14.28 Housing Features Centerline (Pitch) : 2.79 MM , 2.76 MM , 2.74 MM  [.108 INCH , .109 INCH , .11 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Kit, Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Thermoplastic
  • Mating Retention Feature Material : Zinc Alloy
  • Primary Product Color : Black
  • Shell Plating Material : Tin over Copper
  • Shield Material : Steel
  • Shield Plating Material : Tin

Configuration Features


  • Number of Positions : 50

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 20

Dimensions


  • Compatible Insulation Diameter Range (MM) : 8.59 - 14.28

Housing Features


  • Centerline (Pitch) : 2.79 MM , 2.76 MM , 2.74 MM  [.108 INCH , .109 INCH , .11 INCH ]
  • Housing Material : Nylon GF
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Retention : With
  • Mating Retention Type : Jackscrew

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Kit, Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 5
  • Connector System : Cable-to-Cable
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
D-Sub Connectors - 5747959-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5747959-1
D-Sub Connectors 5747959-1
KIT,RCPT,50P,HDP-20, SHLD ENCLSRE

KIT,RCPT,50P,HDP-20,SHLD ENCLSRE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5747959-1
D-Sub Connectors 5747959-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Connectors I/O - 5747959-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
5747959-1
Connectors I/O 5747959-1
KITRCPT50PHDP-20SHLD ENCLSRE

KITRCPT50PHDP-20SHLD ENCLSRE

Buy Now
D-Sub, D-Shaped Connector Housings - A31531-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A31531-ND
D-Sub, D-Shaped Connector Housings A31531-ND
Receptacle for Female Contacts Housing D-Sub Connector 50 Position

Receptacle for Female Contacts Housing D-Sub Connector 50 Position

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
439-5747959-1
Electronic Connector 439-5747959-1
50 Pos HDP-20 D-Sub Female Connector, Shielded, Metal Product overview: 5747959-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5747959-1 can be used for catalog matching and distributor lookup.

50 Pos HDP-20 D-Sub Female Connector, Shielded, Metal Product overview: 5747959-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5747959-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5747959-1 5747959-1 5747959-1 A31531-ND 439-5747959-1
Product Name Crimp D-Sub Connectors D-Sub Connectors Connectors I/O D-Sub, D-Shaped Connector Housings Electronic Connector
Connector Type D-Sub Connector; Wire to Wire Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Backshells - 1-2308345-6 - TE Connectivity
Specs
Geometry 180, 45
View Details
2 suppliers
In-Series Adapters - 1054868-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
5 suppliers