TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5746879-1

Description
Body Features Primary Product Material : Steel Primary Product Plating Material : Zinc Dimensions Product Feature Length : 7.62 MM  [.3 INCH ] Thread Length : 2.54 MM  [.1 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 2000 Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Mounting, Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Steel Primary Product Plating Material : Zinc Dimensions Product Feature Length : 7.62 MM  [.3 INCH ] Thread Length : 2.54 MM  [.1 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 2000 Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Mounting, Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5746879-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5746879-1
Connector Hardware, Mounts, Locks & Retainers 5746879-1
Body Features Primary Product Material : Steel Primary Product Plating Material : Zinc Dimensions Product Feature Length : 7.62 MM  [.3 INCH ] Thread Length : 2.54 MM  [.1 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 2000 Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Mounting, Latching, Locking & Retention

Body Features


  • Primary Product Material : Steel
  • Primary Product Plating Material : Zinc

Dimensions


  • Product Feature Length : 7.62 MM  [.3 INCH ]
  • Thread Length : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Product Plating Finish : Chromate Conversion Coating
  • Thread Size : 4-40

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 2000

Product Type Features


  • Connector Hardware Accessory Type : Screw
  • Hardware Accessory Function : Mounting, Latching, Locking & Retention
Buy Now
Connectors - 5746879-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
5746879-1
Connectors 5746879-1
HDF FILLISTER HEAD SCREW

HDF FILLISTER HEAD SCREW

Buy Now
D-Sub Connectors - 5746879-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5746879-1
D-Sub Connectors 5746879-1
HDF FILLISTER HEAD SCREW

HDF FILLISTER HEAD SCREW

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5746879-1
D-Sub Connectors 5746879-1
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Jackscrews - 5746879-1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
5746879-1-ND
D-Sub, D-Shaped Connector Jackscrews 5746879-1-ND
Jackscrew, Slotted For AMPLIMITE Series

Jackscrew, Slotted For AMPLIMITE Series

Buy Now Datasheet
D-Sub, D-Shaped Connector Jackscrews - 5746879-1 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Jackscrews
5746879-1
D-Sub, D-Shaped Connector Jackscrews 5746879-1
CONN HEAD SCREW HEAVY DUTY 4-40

CONN HEAD SCREW HEAVY DUTY 4-40

Supplier's Site Datasheet
Hdf Fillister Head Screw Rohs Compliant Amp - Te Connectivity - 54M5428 - Newark, An Avnet Company
Chicago, IL, United States
Hdf Fillister Head Screw Rohs Compliant Amp - Te Connectivity
54M5428
Hdf Fillister Head Screw Rohs Compliant Amp - Te Connectivity 54M5428
HDF FILLISTER HEAD SCREW ROHS COMPLIANT: YES

HDF FILLISTER HEAD SCREW ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5746879-1 5746879-1 5746879-1 5746879-1-ND 5746879-1 54M5428
Product Name Connector Hardware, Mounts, Locks & Retainers Connectors D-Sub Connectors D-Sub, D-Shaped Connector Jackscrews D-Sub, D-Shaped Connector Jackscrews Hdf Fillister Head Screw Rohs Compliant Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-2221860-6 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Circular Connector Contacts - 006-0937-20A - ODG (Origin Data Global)
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Circular Connector Contacts - 1508-006-1186-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details