TE Connectivity PCB D-Sub Connectors 5748146-6

Description
Body Features Connector Profile : Standard Mating Feature Material : Zinc Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 25 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Flash, Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Shape & Form : Round Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Polyester, Nylon Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Female Screwlocks, Fixed Mounting Hole Diameter : 3.18 MM  [.125 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail, Mounting Hole Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 78 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 3 Connector System : Board-to-Board Ground Feature Type : Grounding Indents Shell Material Configuration : Front Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .63 MM  [.025 INCH ] Rectangular Termination Post & Tail Width : .86 MM  [.034 INCH ] Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 5.8 MM  [.228 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Mating Feature Material : Zinc Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 25 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Flash, Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Shape & Form : Round Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Polyester, Nylon Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Female Screwlocks, Fixed Mounting Hole Diameter : 3.18 MM  [.125 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail, Mounting Hole Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 78 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 3 Connector System : Board-to-Board Ground Feature Type : Grounding Indents Shell Material Configuration : Front Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .63 MM  [.025 INCH ] Rectangular Termination Post & Tail Width : .86 MM  [.034 INCH ] Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 5.8 MM  [.228 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB D-Sub Connectors - 5748146-6 - TE Connectivity
Berwyn, PA, United States
PCB D-Sub Connectors
5748146-6
PCB D-Sub Connectors 5748146-6
Body Features Connector Profile : Standard Mating Feature Material : Zinc Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 25 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Flash, Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Shape & Form : Round Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Polyester, Nylon Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Female Screwlocks, Fixed Mounting Hole Diameter : 3.18 MM  [.125 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail, Mounting Hole Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 78 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 3 Connector System : Board-to-Board Ground Feature Type : Grounding Indents Shell Material Configuration : Front Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .63 MM  [.025 INCH ] Rectangular Termination Post & Tail Width : .86 MM  [.034 INCH ] Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 5.8 MM  [.228 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Mating Feature Material : Zinc
  • Primary Product Color : Black
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 25
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold Flash, Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Shape & Form : Round
  • Contact Underplating Material : Palladium Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ]
  • Row-to-Row Spacing : 2.84 MM  [.112 INCH ]

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Housing Material : Polyester, Nylon
  • Shell Material : Carbon Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Female Screwlocks, Fixed
  • Mounting Hole Diameter : 3.18 MM  [.125 INCH ]
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail, Mounting Hole

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 78

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Shell Size : 3
  • Connector System : Board-to-Board
  • Ground Feature Type : Grounding Indents
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Rectangular Termination Post & Tail Thickness : .63 MM  [.025 INCH ]
  • Rectangular Termination Post & Tail Width : .86 MM  [.034 INCH ]
  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit
  • Termination Post & Tail Length : 5.8 MM  [.228 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 5748146-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5748146-6
D-Sub Connectors 5748146-6
25 PLUG ACT PIN/MS MED SCRLK

25 PLUG ACT PIN/MS MED SCRLK

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5748146-6
D-Sub Connectors 5748146-6
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub Connector Assemblies - A32050-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A32050-ND
D-Sub Connector Assemblies A32050-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Amp - Te Connectivity - 16M3357 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Amp - Te Connectivity
16M3357
D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Amp - Te Connectivity 16M3357
D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 5748146-6 5748146-6 A32050-ND 16M3357
Product Name PCB D-Sub Connectors D-Sub Connectors D-Sub Connector Assemblies D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Amp - Te Connectivity
Connector Type Board to Board Connector; D-Sub Connector D-Sub Connector Plug, Male Pins D-Sub Connector
Termination Through Hole - Press-Fit Solder
Mounting Board Mount Through Hole
Unlock Full Specs
to access all available technical data