Win Source Part Number: 1364241-5745173-2
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Fake Threat In the Open Market: 41 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE
Package: Bulk
Product Status: Active
Features: Mating Screws 4-40
Base Product Number: 5745173
HTSUS: 8538.90.8180
REACH Status: REACH Affected
ECCN: EAR99
Shielding: Shielded
Color: Silver
Number of Positions: 25
Accessory Type: Two Piece Backshell
Material: Metal, Zinc Alloy
Cable Type: Round
Cable Exit: 180°
Plating: Nickel over Copper
Hardware: Assembly Hardware, Strain Relief
25 Position Two Piece Backshell Connector Silver 180° Shielded
Zinc Alloy Cable Clamp Kit, Shielded, Straight, B Shell Product overview: 5745173-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5745173-2 can be used for catalog matching and distributor lookup.
| Powell Electronics, Inc. | Win Source Electronics | Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5745173-2 | 1364241-5745173-2 | 5745173-2 | A34157-ND | 363-5745173-2 |
| Product Name | D-Sub Connectors | Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods | Connectors | D-Sub, D-Shaped Connector Backshells, Hoods | Electronic Connector |
| Connector Type | D-Sub Connector | D-Sub Connector |