TE Connectivity D-Sub Connectors 5745854-5

Description
CABLE CLAMP KIT,SZ 1
Request a Quote Datasheet
Description
CABLE CLAMP KIT,SZ 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 5745854-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5745854-5
D-Sub Connectors 5745854-5
CABLE CLAMP KIT,SZ 1

CABLE CLAMP KIT,SZ 1

Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 16-VFQFN, 16-MLF Product Status: Preliminary Accessory Type: Lockwasher Cable Type: Flat Oval Cable, Stranded or Tinsel Wires Cable Exit: 45° Shielding: Unshielded Primary Material: Plastic Material: PVC

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 16-VFQFN, 16-MLF
Product Status: Preliminary
Accessory Type: Lockwasher
Cable Type: Flat Oval Cable, Stranded or Tinsel Wires
Cable Exit: 45°
Shielding: Unshielded
Primary Material: Plastic
Material: PVC

Buy Now Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - A34137-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A34137-ND
D-Sub, D-Shaped Connector Backshells, Hoods A34137-ND
9 Position Two Piece Backshell Connector Silver 180° Shielded

9 Position Two Piece Backshell Connector Silver 180° Shielded

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5745854-5 A34137-ND
Product Name D-Sub Connectors Connectors,Interconnects D-Sub, D-Shaped Connector Backshells, Hoods
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm TNC Bulkhead Jack - 190421(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
MIL-DTL-38999 Shell Styles 20 & 26 Quadrax Connectors: Differential Pair Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details
STAMPED PIN D-SubMINIATURE - 17EHD044PAA132 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Straight
Termination PCB Mount
View Details
4 suppliers