Win Source Part Number: 1364187-5747099-3
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Fake Threat In the Open Market: 32 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE
Package: Bulk
Product Status: Active
Features: Mating Screws 4-40
Base Product Number: 5747099
HTSUS: 8538.90.8180
REACH Status: REACH Affected
ECCN: EAR99
Shielding: Shielded
Color: Silver
Number of Positions: 15
Accessory Type: Two Piece Backshell
Material: Thermoplastic
Cable Type: Round
Cable Exit: 180°
Plating: Nickel over Copper
Hardware: Assembly Hardware, Strain Relief
15 Position Two Piece Backshell Connector Silver 180° Shielded
CABLE CLAMP KIT,SZ 2
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1364187-5747099-3 | A34147-ND | 5747099-3 | 5747099-3 | 76AC9202 |
| Product Name | Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods | D-Sub, D-Shaped Connector Backshells, Hoods | D-Sub Connectors | Connectors Miscellaneous | Cable Clamp Kit,sz 2 Amp - Te Connectivity |
| Connector Type | D-Sub Connector | D-Sub Connector |