TE Connectivity D-Shaped Connectors 5-747917-2

Description
Body Features Cable Exit Angle (DEG) : 180 Insert Material : Thermoplastic Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 37 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .02 MICM  [.8 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Copper Dimensions Wire Size (MMSQ) : .5 - .6 Wire Size (AWG) : 20 Housing Features Centerline (Pitch) : 2.79 MM  [.11 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Cable-to-Board Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Insert Material : Thermoplastic Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 37 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .02 MICM  [.8 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Copper Dimensions Wire Size (MMSQ) : .5 - .6 Wire Size (AWG) : 20 Housing Features Centerline (Pitch) : 2.79 MM  [.11 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Cable-to-Board Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5-747917-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5-747917-2
D-Shaped Connectors 5-747917-2
Body Features Cable Exit Angle (DEG) : 180 Insert Material : Thermoplastic Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 37 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .02 MICM  [.8 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Copper Dimensions Wire Size (MMSQ) : .5 - .6 Wire Size (AWG) : 20 Housing Features Centerline (Pitch) : 2.79 MM  [.11 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Cable-to-Board Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Insert Material : Thermoplastic
  • Primary Product Color : Black
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 37

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness : .02 MICM  [.8 MICIN ]
  • Contact Options : Installed
  • Contact Size : Size 20
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin-Copper

Dimensions


  • Wire Size (MMSQ) : .5 - .6
  • Wire Size (AWG) : 20

Housing Features


  • Centerline (Pitch) : 2.79 MM  [.11 INCH ]
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 4
  • Connector System : Cable-to-Board
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Solder Cup

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
250V Electronic Connector
439-5-747917-2
250V Electronic Connector 439-5-747917-2
37 Pos D-Sub SKT, 2.77mm Pitch, Solder Cup, Female, 250V Product overview: 5-747917-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5-747917-2 can be used for catalog matching and distributor lookup.

37 Pos D-Sub SKT, 2.77mm Pitch, Solder Cup, Female, 250V Product overview: 5-747917-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5-747917-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connector Assemblies - A34114-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A34114-ND
D-Sub Connector Assemblies A34114-ND
37 Position D-Sub Receptacle, Female Sockets Connector

37 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - 5-747917-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5-747917-2
D-Sub Connectors 5-747917-2
37 Rcpt Solder Cup, Gold Flash

37 Rcpt Solder Cup, Gold Flash

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5-747917-2
D-Sub Connectors 5-747917-2
SOLDER CUP CONNECTORS

SOLDER CUP CONNECTORS

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5-747917-2
D-Sub Connectors 5-747917-2
D-Sub Connectors

D-Sub Connectors

Buy Now
D Sub Connectors - 4892522P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
4892522P
D Sub Connectors 4892522P
TE Connectivity 5-747917-2

TE Connectivity 5-747917-2

Supplier's Site
D Sub Connectors - 4892522 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
4892522
D Sub Connectors 4892522
TE Connectivity 5-747917-2

TE Connectivity 5-747917-2

Supplier's Site
D Sub Connectors - 1361801 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1361801
D Sub Connectors 1361801
TE Connectivity 5-747917-2

TE Connectivity 5-747917-2

Supplier's Site
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1365150-5-747917-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1365150-5-747917-2
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1365150-5-747917-2
Win Source Part Number: 1365150-5-747917-2 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HD-20 Package: Tray Product Status: Active Base Product Number: 747917 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 3A Contact Finish: Gold Contact Finish Thickness: 8.00µin (0.203µm) Color: Black Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Positions: 37 Number of Rows: 2 Termination: Solder Cup Contact Material: Brass Material Flammability Rating: UL94 V-0 Voltage Rating: 250V Flange Feature: Housing/Shell (Unthreaded) Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled Connector Style: D-Sub Shell Size, Connector Layout: 4 (DC, C) Shell Material, Finish: Steel, Tin Plated

Win Source Part Number: 1365150-5-747917-2
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HD-20
Package: Tray
Product Status: Active
Base Product Number: 747917
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 3A
Contact Finish: Gold
Contact Finish Thickness: 8.00µin (0.203µm)
Color: Black
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Positions: 37
Number of Rows: 2
Termination: Solder Cup
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Voltage Rating: 250V
Flange Feature: Housing/Shell (Unthreaded)
Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled
Connector Style: D-Sub
Shell Size, Connector Layout: 4 (DC, C)
Shell Material, Finish: Steel, Tin Plated

Buy Now Datasheet
D-Sub Connector Assemblies - 5-747917-2 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
5-747917-2
D-Sub Connector Assemblies 5-747917-2
CONN D-SUB RCPT 37POS SLDR CUP

CONN D-SUB RCPT 37POS SLDR CUP

Supplier's Site Datasheet
D-Sub Receptacle; Steel; Solder; Female; 4; Tin; Solder Cup; Phosphor Bronze - 70041640 - Allied Electronics, Inc.
Fort Worth, TX, USA
D-Sub Receptacle; Steel; Solder; Female; 4; Tin; Solder Cup; Phosphor Bronze
70041640
D-Sub Receptacle; Steel; Solder; Female; 4; Tin; Solder Cup; Phosphor Bronze 70041640
D-Sub Receptacle; Steel; Solder; Female; 4; Tin; Solder Cup; Phosphor Bronze

D-Sub Receptacle; Steel; Solder; Female; 4; Tin; Solder Cup; Phosphor Bronze

Supplier's Site
D Sub Connector, Standard, 37 Position, Receptacle; No. Of Contacts Amp - Te Connectivity - 79K3500 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 37 Position, Receptacle; No. Of Contacts Amp - Te Connectivity
79K3500
D Sub Connector, Standard, 37 Position, Receptacle; No. Of Contacts Amp - Te Connectivity 79K3500
D SUB CONNECTOR, STANDARD, 37 POSITION, RECEPTACLE; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:AMPLIMITE HDP-20 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 37 POSITION, RECEPTACLE; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:AMPLIMITE HDP-20 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-747917-2 439-5-747917-2 A34114-ND 5-747917-2 4892522P 4892522 1365150-5-747917-2 5-747917-2 70041640 79K3500
Product Name D-Shaped Connectors 250V Electronic Connector D-Sub Connector Assemblies D-Sub Connectors D Sub Connectors D Sub Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies D-Sub Connector Assemblies D-Sub Receptacle; Steel; Solder; Female; 4; Tin; Solder Cup; Phosphor Bronze D Sub Connector, Standard, 37 Position, Receptacle; No. Of Contacts Amp - Te Connectivity
Connector Type Wire to Board Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight; 180 Straight Straight; Straight Straight
Termination Solder Cup Solder Solder Solder Cup Solder Cup Solder Solder
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Panel mount Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1466293-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Panel Mount
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 102448-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Circular Connector Contacts - 006-0912-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details