TE Connectivity D-Shaped Connectors 5-747912-4

Description
Body Features Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 25 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .02 MICM  [.8 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Clinch Nut, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 3 Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 25 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .02 MICM  [.8 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Clinch Nut, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 3 Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5-747912-4 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5-747912-4
D-Shaped Connectors 5-747912-4
Body Features Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 25 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .02 MICM  [.8 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Clinch Nut, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 3 Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 25

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .02 MICM  [.8 MICIN ]
  • Contact Options : Installed
  • Contact Size : Size 20
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Clinch Nut, 4-40 UNC

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 3
  • Connector System : Wire-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder Cup

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 5-747912-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5-747912-4
D-Sub Connectors 5-747912-4
25 PLUG SOLDER CUP STD DUPL, R

25 PLUG SOLDER CUP STD DUPL, R

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5-747912-4
D-Sub Connectors 5-747912-4
SOLDER CUP CONNECTORS

SOLDER CUP CONNECTORS

Buy Now
Connectors Data & Signal - 5-747912-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
5-747912-4
Connectors Data & Signal 5-747912-4
25 PLUG SOLDER CUP STD DUPL, R

25 PLUG SOLDER CUP STD DUPL, R

Buy Now
D-Sub Connector Assemblies - 5-747912-4-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
5-747912-4-ND
D-Sub Connector Assemblies 5-747912-4-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Singapore, Singapore
3A 250V Electronic Connector
439-5-747912-4
3A 250V Electronic Connector 439-5-747912-4
25 Pos Male D-Sub Connector, Solder, Straight, 3A, 250V Product overview: 5-747912-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5-747912-4 can be used for catalog matching and distributor lookup.

25 Pos Male D-Sub Connector, Solder, Straight, 3A, 250V Product overview: 5-747912-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5-747912-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, D Sub, Plug, 25 Position; No. Of Contacts Amp - Te Connectivity - 74R7414 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub, Plug, 25 Position; No. Of Contacts Amp - Te Connectivity
74R7414
Connector, D Sub, Plug, 25 Position; No. Of Contacts Amp - Te Connectivity 74R7414
CONNECTOR, D SUB, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

CONNECTOR, D SUB, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site
25 Plug Solder Cup Std Dupl, R Amp - Te Connectivity - 18X4183 - Newark, An Avnet Company
Chicago, IL, United States
25 Plug Solder Cup Std Dupl, R Amp - Te Connectivity
18X4183
25 Plug Solder Cup Std Dupl, R Amp - Te Connectivity 18X4183
25 PLUG SOLDER CUP STD DUPL, R

25 PLUG SOLDER CUP STD DUPL, R

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-747912-4 5-747912-4 5-747912-4 5-747912-4-ND 439-5-747912-4 74R7414 18X4183
Product Name D-Shaped Connectors D-Sub Connectors Connectors Data & Signal D-Sub Connector Assemblies 3A 250V Electronic Connector Connector, D Sub, Plug, 25 Position; No. Of Contacts Amp - Te Connectivity 25 Plug Solder Cup Std Dupl, R Amp - Te Connectivity
Termination Solder Cup Solder Solder
Mounting Panel Mount Free Hanging (In-Line)
Current Rating 3.0 amps 3.0 amps 3.0 amps
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1532174-8 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Panel Mount
View Details
3 suppliers