TE Connectivity D-Shaped Connectors 5747842-4

Description
Body Features Assembly Process Feature Material : Copper Alloy Connector Profile : Standard Insert Material : Zinc Mating Retention Feature Material : Zinc Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 25 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Nylon, Polyester Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Feature Plating Material : Clear Chromate Mating Retention Type : Threaded Insert, 4-40 UNC Mounting Feature Material : Brass Mounting Feature Plating Material : Tin Mounting Hole Diameter : 3.18 MM  [.125 INCH ] PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 65 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 3 Connector System : Board-to-Board Ground Feature Type : Grounding Straps, Grounding Indents Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Assembly Process Feature Material : Copper Alloy Connector Profile : Standard Insert Material : Zinc Mating Retention Feature Material : Zinc Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 25 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Nylon, Polyester Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Feature Plating Material : Clear Chromate Mating Retention Type : Threaded Insert, 4-40 UNC Mounting Feature Material : Brass Mounting Feature Plating Material : Tin Mounting Hole Diameter : 3.18 MM  [.125 INCH ] PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 65 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 3 Connector System : Board-to-Board Ground Feature Type : Grounding Straps, Grounding Indents Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5747842-4 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5747842-4
D-Shaped Connectors 5747842-4
Body Features Assembly Process Feature Material : Copper Alloy Connector Profile : Standard Insert Material : Zinc Mating Retention Feature Material : Zinc Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 25 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Nylon, Polyester Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Feature Plating Material : Clear Chromate Mating Retention Type : Threaded Insert, 4-40 UNC Mounting Feature Material : Brass Mounting Feature Plating Material : Tin Mounting Hole Diameter : 3.18 MM  [.125 INCH ] PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 65 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 3 Connector System : Board-to-Board Ground Feature Type : Grounding Straps, Grounding Indents Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Assembly Process Feature Material : Copper Alloy
  • Connector Profile : Standard
  • Insert Material : Zinc
  • Mating Retention Feature Material : Zinc
  • Primary Product Color : Black
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 25
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Shape & Form : Round
  • Contact Underplating Material : Palladium Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.84 MM  [.112 INCH ]

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Housing Material : Nylon, Polyester
  • Shell Material : Carbon Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Assembly Process Feature Plating Material : Tin
  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Feature Plating Material : Clear Chromate
  • Mating Retention Type : Threaded Insert, 4-40 UNC
  • Mounting Feature Material : Brass
  • Mounting Feature Plating Material : Tin
  • Mounting Hole Diameter : 3.18 MM  [.125 INCH ]
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 65

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Shell Size : 3
  • Connector System : Board-to-Board
  • Ground Feature Type : Grounding Straps, Grounding Indents
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : .66 MM  [.026 INCH ]
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D Sub Connectors - 4465142 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
4465142
D Sub Connectors 4465142
AMPLIMITE HD-20 d-sub PCB plug, 25 pin

AMPLIMITE HD-20 d-sub PCB plug, 25 pin

Supplier's Site
D Sub Connectors - 4465142P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
4465142P
D Sub Connectors 4465142P
AMPLIMITE HD-20 d-sub PCB plug, 25 pin

AMPLIMITE HD-20 d-sub PCB plug, 25 pin

Supplier's Site
D Sub Connectors - 1649445 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1649445
D Sub Connectors 1649445
AMPLIMITE HD-20 d-sub PCB plug, 25 pin

AMPLIMITE HD-20 d-sub PCB plug, 25 pin

Supplier's Site
D-Sub Connectors - 5747842-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5747842-4
D-Sub Connectors 5747842-4
25 MSFL PLUG RA 318 (IN,FM,BL)

25 MSFL PLUG RA 318 (IN,FM,BL)

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5747842-4
D-Sub Connectors 5747842-4
RA FL 318 PLUG

RA FL 318 PLUG

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5747842-4
D-Sub Connectors 5747842-4
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub Connector Assemblies - A32100-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A32100-ND
D-Sub Connector Assemblies A32100-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Connectors I/O - 5747842-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
5747842-4
Connectors I/O 5747842-4
25 MSFL PLUG RA 318 (IN,FM,BL)

25 MSFL PLUG RA 318 (IN,FM,BL)

Buy Now
D-Sub Connector Assemblies - 5747842-4 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
5747842-4
D-Sub Connector Assemblies 5747842-4
CONN D-SUB PLUG 25POS R/A SLDR

CONN D-SUB PLUG 25POS R/A SLDR

Supplier's Site Datasheet
D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Amp - Te Connectivity - 42K7475 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Amp - Te Connectivity
42K7475
D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Amp - Te Connectivity 42K7475
D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Connector, Amplimite Hd-20, Amplimite Hd-20 Series, Db, Plug, 25, Metal, Solder Rohs Compliant Amp - Te Connectivity - 35M1901 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Amplimite Hd-20, Amplimite Hd-20 Series, Db, Plug, 25, Metal, Solder Rohs Compliant Amp - Te Connectivity
35M1901
D Sub Connector, Amplimite Hd-20, Amplimite Hd-20 Series, Db, Plug, 25, Metal, Solder Rohs Compliant Amp - Te Connectivity 35M1901
D Sub Connector, Amplimite HD-20, Amplimite HD-20 Series, DB, Plug, 25, Metal, Solder RoHS Compliant: Yes

D Sub Connector, Amplimite HD-20, Amplimite HD-20 Series, DB, Plug, 25, Metal, Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5747842-4 4465142 4465142P 5747842-4 A32100-ND 5747842-4 5747842-4 42K7475 35M1901
Product Name D-Shaped Connectors D Sub Connectors D Sub Connectors D-Sub Connectors D-Sub Connector Assemblies Connectors I/O D-Sub Connector Assemblies D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Amp - Te Connectivity D Sub Connector, Amplimite Hd-20, Amplimite Hd-20 Series, Db, Plug, 25, Metal, Solder Rohs Compliant Amp - Te Connectivity
Connector Type Board to Board Connector D-Sub Connector D-Sub Connector D-Sub Connector Plug, Male Pins D-Sub Connector D-Sub Connector
Termination Through Hole - Solder Solder Solder Solder
Mounting Board Mount Through hole Through Hole, Right Angle Through Hole, Right Angle
Current Rating 6.0 amps 6.0 amps 6.0 amps
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data