Minitek ® 2.00mm BTB/WTB, Unshrouded Vertical Header, Surface Mount, Double Row, 6 Position ,2.00mm (0.079in) Pitch, Amphenol is one of the leading manufacturers of Minitek ® 2.00MM. Contact us today for more details of Minitek ® , part number 57202-S52-03ALF.
"Connector Header Surface Mount 6 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 6 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 6 position 0.079"" (2.00mm)"
MINITEK / 750 ROHS COMPLIANT: YES
MINITEK
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 57202-S52-03ALF | 609-57202-S52-03ALFDKR-ND | 62K6443 |
| Product Name | Minitek ® 2.00mm BTB/WTB | Headers, Male Pins | Minitek / 750 Rohs Compliant Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Surface Mount | ||
| Voltage Rating | 200 volts | 200 volts |