TE Connectivity D-Shaped Connectors 5745908-2

Description
Body Features Insert Material : Thermoplastic Shell Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Clinch Nut, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Thermoplastic Shell Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Clinch Nut, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5745908-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5745908-2
D-Shaped Connectors 5745908-2
Body Features Insert Material : Thermoplastic Shell Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Clinch Nut, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Thermoplastic
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 15

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 20

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Clinch Nut, 4-40 UNC

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 400

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 2
  • Connector System : Cable-to-Cable
  • Ground Feature Type : Grounding Indents
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
250V Electronic Connector
439-5745908-2
250V Electronic Connector 439-5745908-2
15 Pos Signal D-Sub Plug, Shielded, Crimp, Tin, 250V Product overview: 5745908-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5745908-2 can be used for catalog matching and distributor lookup.

15 Pos Signal D-Sub Plug, Shielded, Crimp, Tin, 250V Product overview: 5745908-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5745908-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D Sub Connectors - 7981259 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7981259
D Sub Connectors 7981259
TE Connectivity 5745908-2

TE Connectivity 5745908-2

Supplier's Site
D Sub Connectors - 1643390 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1643390
D Sub Connectors 1643390
TE Connectivity 5745908-2

TE Connectivity 5745908-2

Supplier's Site
D-Sub, D-Shaped Connector Housings - A114021-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A114021-ND
D-Sub, D-Shaped Connector Housings A114021-ND
Plug for Male Contacts Housing D-Sub Connector 15 Position

Plug for Male Contacts Housing D-Sub Connector 15 Position

Buy Now Datasheet
Connectors I/O - D-Sub & D-Ribbon - 5745908-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
5745908-2
Connectors I/O - D-Sub & D-Ribbon 5745908-2
PLUG ASSY15PHDP-20CN

PLUG ASSY15PHDP-20CN

Buy Now
D-Sub Connectors - 5745908-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5745908-2
D-Sub Connectors 5745908-2
PLUG ASSY,15P,HDP-20,CN

PLUG ASSY,15P,HDP-20,CN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5745908-2
D-Sub Connectors 5745908-2
CRIMP SNAP ASY W/HDW

CRIMP SNAP ASY W/HDW

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5745908-2
D-Sub Connectors 5745908-2
D-Sub Connectors

D-Sub Connectors

Buy Now
TE CONNECTIVITY / AMP 5745908-2 D SUB SHELL, PLUG, SIZE 2, STEEL - 792-5745908-2 - Utmel Electronic Limited
Hong Kong, China
TE CONNECTIVITY / AMP 5745908-2 D SUB SHELL, PLUG, SIZE 2, STEEL
792-5745908-2
TE CONNECTIVITY / AMP 5745908-2 D SUB SHELL, PLUG, SIZE 2, STEEL 792-5745908-2
TE CONNECTIVITY / AMP 5745908-2 D SUB SHELL, PLUG, SIZE 2, STEEL

TE CONNECTIVITY / AMP 5745908-2 D SUB SHELL, PLUG, SIZE 2, STEEL

Supplier's Site
5745908-2 - Plug Assy,15P,hdp-20,cn Rohs Compliant Amp - Te Connectivity - 38AH4409 - Newark, An Avnet Company
Chicago, IL, United States
5745908-2 - Plug Assy,15P,hdp-20,cn Rohs Compliant Amp - Te Connectivity
38AH4409
5745908-2 - Plug Assy,15P,hdp-20,cn Rohs Compliant Amp - Te Connectivity 38AH4409
5745908-2 - PLUG ASSY,15P,HDP-20,CN ROHS COMPLIANT: YES

5745908-2 - PLUG ASSY,15P,HDP-20,CN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5745908-2 439-5745908-2 7981259 A114021-ND 5745908-2 5745908-2 5745908-2 792-5745908-2 38AH4409
Product Name D-Shaped Connectors 250V Electronic Connector D Sub Connectors D-Sub, D-Shaped Connector Housings Connectors I/O - D-Sub & D-Ribbon D-Sub Connectors D-Sub Connectors TE CONNECTIVITY / AMP 5745908-2 D SUB SHELL, PLUG, SIZE 2, STEEL 5745908-2 - Plug Assy,15P,hdp-20,cn Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp Crimp Crimp
Mounting Panel Mount Cable mount Free Hanging (In-Line) Free Hanging
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - A144690-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
3 suppliers
PCB D-Sub Connectors - 1393481-6 - TE Connectivity
Specs
Connector Type Board to Board Connector; D-Sub Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
Microminiature & Nanominiature D Connectors - 1-1589061-8 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Mounting Panel Mount
Current Rating 1.0 amps
View Details