Radwell International Datasheets for Limit Switches
Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| AC TOUCH SWITCH,COIL SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATING HEAD, D4C SERIES, ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER KIT, HARMONY XPE, NIPPLE CM14, 3/4" NPT, LIMIT SWITCH ACCESSORY. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTOR. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT MODULE, 4 POLE, 16 AMP, 690 VAC, 2NO/NC, FRONT FIXING, SPRING-LOADED TERMINALS, DIN RAIL MOUNT, -25 TO +80 DEGREES C, IP20, (278046). FREE 2 YEAR RADWELL WARRANTY | |
| BASIC SWITCH, SNAP ACTION, DPDT, 10A, SHORT HINGE, ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| CHERRY CORP Sensors & Switches E13-00K | |
| CHERRY CORP Sensors & Switches E2350K0 | |
| COMPACT LIMIT SWITCH, CONNECTOR TYPE, 1 A 125 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT LIMIT SWITCH, CROSS ROLLER PLUNGER, 5 AMP MAX, 240 VAC, 14 VDC, 10 FT. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT LIMIT SWITCH, E47, ROLLER LEVER, CABLE, 9.8 FT, 5A AT 250 VAC, 4A AT 30 VDC, PVC, 1-SPDT. FREE 2 YEAR RADWELL WARRANTY | |
| CUTLER HAMMER Sensors & Switches E47BCC07 | |
| CUTLER HAMMER Sensors & Switches E47BCC15 | |
| CUTLER HAMMER Sensors & Switches E47BLS06 | |
| CUTLER HAMMER Sensors & Switches E47BLS08 | |
| CUTLER HAMMER Sensors & Switches E47BMS02 | |
| CUTLER HAMMER Sensors & Switches E47BMS10 | |
| CUTLER HAMMER Sensors & Switches E47BMS42 | |
| CUTLER HAMMER Sensors & Switches E47BMT30 | |
| CUTLER HAMMER Sensors & Switches E47CLS05Y1 | |
| CUTLER HAMMER Sensors & Switches E49G31UP3 | |
| CUTLER HAMMER Sensors & Switches E49M11UP1 | |
| D4A SERIES, LIMIT SWITCH, COMPLETE GASKET COVER, BLOCK MOUNTED, 1/2-14 NPT CONDUIT SPDT, SPDT, DOUBLE-BREAK, LED (24 VDC, LEAKAGE CURRENT: 1.3 MA), ROLLER LEVER, STANDARD. FREE 2 YEAR RADWELL WARRANTY... | |
| D4A SERIES, LIMIT SWITCH, COMPLETE GASKET COVER, BLOCK MOUNTED, G 1/2 CONDUIT, DPDT, DOUBLE-BREAK, SIMULTANEOUS OPERATION, WITHOUT INDICATOR, 120-600 VAC, 5 A CARRY, FLEXIBLE ROD, COIL SPRING. FREE 2 YEAR... | |
| D4A SERIES, LIMIT SWITCH, COMPLETE GASKET COVER, BLOCK MOUNTED, G 1/2 CONDUIT, DPDT, DOUBLE-BREAK, SIMULTANEOUS OPERATION, WITHOUT INDICATOR, 120-600 VAC, 5 A CARRY, ROLLER LEVER, STANDARD. FREE 2 YEAR RADWELL... | |
| D4A SERIES, LIMIT SWITCH, COMPLETE GASKET COVER, BLOCK MOUNTED, G 1/2 CONDUIT, SPDT, DOUBLE-BREAK, LED (24 VDC, LEAKAGE CURRENT: 1.3 MA), ROLLER LEVER, MAINTAINED. FREE 2 YEAR RADWELL WARRANTY | |
| D4A SERIES, LIMIT SWITCH, COMPLETE GASKET COVER, BLOCK MOUNTED, G 1/2 CONDUIT, SPDT, DOUBLE-BREAK, LED (24 VDC, LEAKAGE CURRENT: 1.3 MA), ROLLER LEVER, STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| D4GS-N1R. FREE 2 YEAR RADWELL WARRANTY | |
| D4GS-N4R. FREE 2 YEAR RADWELL WARRANTY | |
| D4NH-4DAS , COMPACT, PLASTIC-BODY SAFETY-DOOR HINGE SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| D4NL-2AFH-B , GUARD-LOCK SAFETY DOOR SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTUER, LIMIT SWITCH BODY, 1NO/1NC, 1/2INNPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER MARCH31 2012, LIMIT SWITCH, 240 V, METAL ROLLER LEVER, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR SWITCH, 5 A, 1/4 HP, 125/250 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ENCLOSED SWITCHES SERIES BAF/DTF: TOP ROLLER PLUNGER; 2NC 2NO DPDT SNAP ACTION; ACTUATOR POSITION - RIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GUARD-LOCK SAFETY DOOR SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HIGH PRECISION SWITCH, HIGH ACCURACY POSITION CONTROL, CAPTIVE TOUCH, UNIQUE, 18MM DIAMETER, PLUNGER ACTUATOR, LED OPERATION INDICATOR, 100-240VAC/45-264VAC , 50/60HZ, 3.5MM MAX OVERTRAVEL. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH ,GENERAL LOAD/MICRO LOAD, IP67, SNAP ACTION, 1NC/1NO, ROLLER LEVER, G1/2, 1 CONDUIT, FRONT MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH 125/460VDC/AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH AMPLIFIER, FRONT BODY ONLY, 20-250VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH BODY, 24 VDC, 1 AMP, 2 N/O, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH HEAD ONLY, CAT WHISKER, WOBBLE LEVER, NEW PART NUMBER: D4A-0015N. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH HEAD, STANDARD, SIDE ROTARY, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH HEAD, TOP PLUNGER, MOMENTARY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH LEVER HEAD, TOP PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH PROXIMITY RECEPTACLE, 2,TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH RECEPTACLE ONLY, SINGLE POLE, FOR PLUG-IN LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH RECEPTACLE, DOUBLE POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH ROLLER HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH W/ROLLER LEVER HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, .25/.5AMP ,125/250VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10 AMP, 125/250 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10AMP, 400V, 250VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 1NO/1NC, FRONT PANEL ONLY, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 2 AMP, 400 V, W/ ADJUSTABLE ROLLER LEVER, 1/2-14NPT CONDUIT OPENING, 1NC/1NO, SNAP ACTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 200 MA, 24-240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 240 V AC / 3 AMP, 250 V DC / 27 AMP, IP 67. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 2A, 400V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 4AMP, 30V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 600V, RIGHT ANGLE, CR9440 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 600V, W/ROLLER LEVER ARM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 600VAC, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 6AMP, 380VAC, ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, AC PILOT DUTY, 1 NORMALLY CLOSED, SLOW MAKE & BREAK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, AMPLIFIER, FRONT BODY ONLY 20 - 250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ARM STEEL, OPERATOR LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, CR115G SERIES, ROTARY, 10 AMP, 600 V MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, CR115G SERIES, ROTARY, 10 AMP, 600 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, CR115G SERIES, ROTARY, 10 AMP, 600 VAC, 1 NORMALLY OPEN, 1 NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, CR115G SERIES, ROTARY, 10 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, CR115G SERIES, ROTARY, 600 V MAX, 1 NORMALLY OPEN, 2 NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, CR115G SERIES, ROTARY, 600 V, 10 A, 3/4 NPT CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, CR115G SERIES, ROTARY, OILTIGHT, 10 AMP, 600 VAC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, CR115G SERIES, ROTARY, SPDT, 115-230 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, CR115G SERIES, ROTARY, TRACK-TYPE, WITH ADJUSTABLE RADIUS ROLLER LEVER, 10 AMP, 600 VAC MAX, 1NO/1NC CONTACT, MOMENTARY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, CR115G SERIES, ROTARY, TYPE 13 OILTIGHT, LEVER ARM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, CR115G SERIES, ROTARY, TYPE 13, 600 V MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, CR115G SERIES, ROTARY, WITHOUT LEVER ARM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, DOUBLE POLE, DOUBLE THROW, BOTTOM SCREW TERMINAL, 1 N.O/ 1 N.C, 15 AMP, 125-460 VOLT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, DOUBLE POLE, DOUBLE THROW, BOTTOM SCREW TERMINAL, 15 AMP, 125/250/460 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, DTE SERIES, MEDIUM DUTY, ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ENCLOSED SNAP ACTING, SIDE MOUNTING, ROLLER PLUNGER, HEAVY PILOT DUTY, 600 VAC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ENCLOSED, BASIC, SNAP ACTION, DPDT SWITCH TYPE, CASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, FRONT BODY ONLY, N.O., 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, GEARED ROTARY, CR115E SERIES, SNAP-ACTING, 4 NORMALLY OPEN, 4 NORMALLY CLOSED, 111:1 RATIO, 1 INCH PIPE TAP, NEMA TYPE 4, DUAL STANDARD SHAFTS. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, GEARED ROTARY, CR115E SERIES, SNAP-ACTING, 4 NORMALLY OPEN, 4 NORMALLY CLOSED, 20:1 RATIO, 1 INCH PIPE TAP, NEMA TYPE 1, DUAL STANDARD SHAFT. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, GEARED ROTARY, CR115E SERIES, SNAP-ACTING, LEFT SIDE STANDARD SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, GEARED ROTARY, CR115E SERIES, SNAP-ACTING, NEMA TYPE 4, RIGHT SIDE STANDARD SHAFT, 320:1 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, GEARED ROTARY, CR115E SERIES, SNAP-ACTING, NEMA TYPE 4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, KEY SAFETY LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, MAGNETECTOR, 600 VOLT MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, METAL PLUNGER, 1NO/1NC, SNAP, NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, MOMENTARY, SPST, N/O. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, OPERATING HEAD ONLY, FOR USE WITH CAT WHISKER ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, OPERATING HEAD ONLY, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, PLUS IN 1NO, REED CONTACT, STANDARD LEV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ROLLER LEVER, RIGHT SIDE, 1NC OUTPUT CONTACT, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SPRING COIL ACTUATOR, 10 AMP, 240 VAC, 250 VDC, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SPRING ROD LEVER, SPDB NO/NC, SNAP ACTION, 10 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, TYPE D4A, TOP PLUNGER, SINGLE POLE DOUBLE THROW (SPDT) DOUBLE BREAK, 1/2-14 NATIONAL PIPE THREAD (NPT), 10A, 600VAC MAX., CONSISTS OF: D4A-100+D4A-0100+D4A -0009, REPLACED BY:... | |
| DISCONTINUED BY MANUFACTURER, LIMITE SWITCH, 250 VDC/VAC, 10 A, DPDT, SCREW TERMANATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATING HEAD, HEAD ONLY, FOR USE W/ LIMIT SWITCH, STANDARD SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATING LEVER, FOR LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUGGING SWITCH, OILTIGHT, DUSTPROOF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY LIMIT SWITCH, SENSING HEAD STANDARD SIZE, 6FT LEAD, NON TIME DELAY, NEMA 1 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROLLER SWITCH, DC3, 0.1AMP, 125VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY LIMIT SWITCH, SERIES: D4D-N, 1/2-14NPT, DPDB-1NC/1NO (SLOW-ACTION), ROLLER LEVER (STANDARD). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY LIMIT SWITCH, SERIES: D4D-N, 1/2-14NPT, DPDB-1NC/1NO (SLOW-ACTION), TOP ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY LIMIT SWITCH, SERIES: D4D-N, 1/2-14NPT, DPDB-1NC/1NO (SNAP-ACTION), ADJUSTABLE ROLLER LEVER (WITH 50 DIA. RUBBER ROLLER). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY LIMIT SWITCH, SERIES: D4D-N, 1/2-14NPT, DPDB-1NC/1NO (SNAP-ACTION), TOP PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY LIMIT SWITCH, SERIES: D4D-N, G1/2, 1NC/1NO (SLOW-ACTION), ONE-WAY ROLLER ARM (VERTICAL). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY LIMIT SWITCH, SERIES: D4D-N, PG13.5, DPDB-1NC/1NO (SNAP-ACTION), ADJUSTABLE ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH, SAFETY INTERLOCK, 2NC/1NO, 10A; CONTACT CONFIGURATION:3PST-2 NC / 1NO; CONTACT VOLTAGE AC MAX:250V; CONTACT CURRENT AC MAX:10A; SWITCH TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ZF FRIEDRICHSHAFEN, DB3-G-A1-LB, DB3GA1LB, SNAP ACTION SWITCH, 0.1AMP, SPDT, 125/250VAC, SOLDER SHORT TERMINAL, LEVER ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,LEVER LIMIT SWITCH, NYLON WHEEL, 1.5IN RADIUS. FREE 2 YEAR RADWELL WARRANTY | |
| DOOR SWITCH, SAFETY LOCK, 24 VDC, 10 MA. FREE 2 YEAR RADWELL WARRANTY | |
| E47BCC15 W/IEC WIRE COLORS. FREE 2 YEAR RADWELL WARRANTY | |
| EATON COMPACT DIN LIMIT SWITCH (47). FREE 2 YEAR RADWELL WARRANTY | |
| EATON PRECISION LIMIT SW, REVERSED LEVER, SPADE TERM. FREE 2 YEAR RADWELL WARRANTY | |
| EATON PRECISION LIMIT SW, ROLLER PLUNGER, SOLDER TERM. FREE 2 YEAR RADWELL WARRANTY | |
| ENCLOSED LIMIT SWITCH, ROLLER PLUNGER ACTUATOR, SPDT OUTPUT CONTACT FORM, 5AMP, 125VAC, 50/60HZ, IP67 PROTECTION, OIL-RESISTANT CABLE, 3M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| ENCLOSED PRECISION LIMIT SWITCH, E47, ROLLER LEVER, SCREW TERMINALS, 15A AT 250 VAC, 6A AT 30 VDC, 0.01 MM/S-1M/S, 1-SPDT (FORM C). FREE 2 YEAR RADWELL WARRANTY | |
| FUSE HOLDER, 600 VOLT, 30 AMP, 2 POLES, 10X38MM. FREE 2 YEAR RADWELL WARRANTY | |
| FUSEHOLDER, 600 V, 30 AMP, 1-POLE, CC FUSE. FREE 2 YEAR RADWELL WARRANTY | |
| FUSEHOLDER, 600 V, 30 AMP, 2-POLES, CC FUSE. FREE 2 YEAR RADWELL WARRANTY | |
| GEARED ROTARY LIMIT SWITCH, AUTOMATION SWITCH, NEMA TYPE 1, 8 CONTACTS, 4 NORMALLY OPEN / 4 NORMALLY CLOSED, SNAP-ACTING. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL ELECTRIC Sensors & Switches CR215GFA | |
| GENERAL ELECTRIC Sensors & Switches CR9440K1J1 | |
| GENERAL ELECTRIC Sensors & Switches CR9440K1L1 | |
| GENERAL PURPOSE LIMIT SWITCH, CROSS ROLLER PLUNGER, SPDT, 5 AMP AT 250 VAC, 4 AMP AT 30 VDC, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE LIMIT SWITCH, FLEXIBLE ROD, COIL SPRING, 1/2-14 NPT CONDUIT SIZE, SINGLE POLE DOUBLE THROW, DOUBLE BREAK,IDE STANDARD OPERATING TEMPERATURE RANGE: -40 DEGREE C TO +100 DEGREE C. FREE... | |
| GENERAL PURPOSE,ROLLER LEVER,SEALED. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL-PURPOSE LIMIT SWITCHES, GENERAL LOAD, IP67, SPDT, ROLLER LEVER, LED, VCTF OIL-RESISTANT CABLE 5 M, FRONT MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| GUARD LOCK SAFETY DOOR SWITCH, 240VAC, 250VDC, 3A, 200MA, 1300N HOLDING FORCE. FREE 2 YEAR RADWELL WARRANTY | |
| GUARD LOCK SAFETY-DOOR SWITCH, INDOOR USE ONLY, TYPE 4X, 120 VAC, 125 VDC, 1300N HOLDING FORCE, IP 67. FREE 2 YEAR RADWELL WARRANTY | |
| GUARD LOCK SAFETY-DOOR SWITCH, SOLENOID LOCKING TYPE, D4NL SERIES, 24 VDC SUPPLY, VOLTAGE RATING: 240VAC/250VDC, 3 PST-2NC/1NO AND DPST-NO/NC, 3 AMPS, 270 MA, PANEL DISCONNECT, SCREW TERMINAL, LED STATUS INDICATOR. | |
| GUARD-LOCK SAFETY DOOR SWITCH, 1/2-14 NATIONAL PIPE THREAD (NPT), INCLUDES M20-TO-1/2-14 NATIONAL PIPE THREAD (NPT) CONVERSION ADAPTER, FIXED TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| GUARD-LOCK SAFETY DOOR SWITCH, KEY HOLDING FORCE OF 1,300 N MINIMUM. FREE 2 YEAR RADWELL WARRANTY | |
| HONEYWELL SENSING SOLUTIONS Sensors & Switches DTE6-2RN2 | |
| INDUSTRIAL SWITCH, 30 V, 30 MA, SPST-N/C, CONE SHAPED ACTUATOR, M5 CONNECTION, 3 M CABLE LENGTH, (154745). FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL SWITCH, SNAP ACTION, WITH CABLE LEADS, 30 VOLTS, 3 M CABLE, 30 MA. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL SWITCH, SWITCH LIMIT N.C. SPST WOBBLE CABLE 0.03A 30VDC 0.05N LINEAR PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| INTERLOCK SWITCH, D4N SERIES, 10 AMP, 240 VAC, 250 VDC, 50/60 HZ, W/ ROLLER PLUNGER, SPDT, NO/NC, -30 TO +70 DEGREES C, IP67, (170120). FREE 2 YEAR RADWELL WARRANTY | |
| KIT, 2 WIRE CONVERSION KIT, USE WITH CR463 SERIES LIGHTING CONTACTOR, CR460 SERIES, 200-277V. FREE 2 YEAR RADWELL WARRANTY | |
| LEVER FOR LIMIT SWITCH LENGHT 1INCH NYLON ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SLOW ACTION (MBB), M20 - REPLACES BREMAS PART NUMBER E10102HP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, 1/2NPT - REPLACES BREMAS PART NUMBER E10200HP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, M20 - REPLACES BREMAS PART NUMBER E10100HP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ADJUSTABLE ROTARY LEVER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT - REPLACES BREMAS PART NUMBER E10201FP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ADJUSTABLE ROTARY LEVER, 1NO/1NC, SNAP ACTION, 1/2NPT - REPLACES BREMAS PART NUMBER E10200FP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ADJUSTABLE ROTARY LEVER, 1NO/1NC, SNAP ACTION, M20 - REPLACES BREMAS PART NUMBER E10100FP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ADJUSTABLE ROTARY LEVER, 2NC, SLOW ACTION, 1/2NPT - REPLACES BREMAS PART NUMBER E10204FP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ANGULAR ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), M20 - REPLACES BREMAS PART NUMBER E10101DP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ANGULAR ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20 - REPLACES BREMAS PART NUMBER E10100DP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - CAT WHISKER ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2NPT - REPLACES BREMAS PART NUMBER E10200LSP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - FIXED ROTARY LEVER, 1NO/1NC, SNAP ACTION, M20 - REPLACES BREMAS PART NUMBER E10100EIRA. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - FIXED ROTARY LEVER, 2NC, SLOW ACTION, 1/2NPT - REPLACES BREMAS PART NUMBER E10204EIRA. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - FIXED ROTARY LEVER, 2NC, SLOW ACTION, 1/2NPT - REPLACES OMRON PART NUMBER D4D3A22N. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - FIXED ROTARY LEVER, 2NC, SLOW ACTION, M20 - REPLACES BREMAS PART NUMBER E10104EIRA. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT - REPLACES BREMAS PART NUMBER E10201AP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (BBM), M20 - REPLACES BREMAS PART NUMBER E10101AP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (MBB), 1/2NPT - REPLACES BREMAS PART NUMBER E10202AP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (MBB),M20 - REPLACES BREMAS PART NUMBER E10102AP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - PLUNGER, 1NO/1NC, SNAP ACTION, 1/2NPT - REPLACES BREMAS PART NUMBER E10200AP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - PLUNGER, 1NO/1NC, SNAP ACTION, M20 - REPLACES BREMAS PART NUMBER E10100AP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - PLUNGER, 2NC, SLOW ACTION, 1/2NPT - REPLACES BREMAS PART NUMBER E10204AP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT - REPLACES BREMAS PART NUMBER E10201CP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20 - REPLACES BREMAS PART NUMBER E10100CP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER LEVER, 2NC, SLOW ACTION, 1/2NPT - REPLACES BREMAS PART NUMBER E10204CP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT - REPLACES BREMAS PART NUMBER E10201BP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (BBM), M20 - REPLACES BREMAS PART NUMBER E10101BP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (MBB), M20 - REPLACES BREMAS PART NUMBER E10102BP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, 1/2NPT - REPLACES BREMAS PART NUMBER E10200BP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, M20 - REPLACES BREMAS PART NUMBER E10100BP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER PLUNGER, 2NC, SLOW ACTION, 1/2NPT - REPLACES BREMAS PART NUMBER E10204BP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER PLUNGER, 2NC, SLOW ACTION, M20 - REPLACES BREMAS PART NUMBER E10104BP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - WOBBLE STICK ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2NPT - REPLACES BREMAS PART NUMBER E10200LPP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH .1AMP 125VAC W/LEVER ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 1/2-14 NPT SPDT SIDE PLUNGER VERTICAL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 10AMP 125V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 12AMP 600VAC 50/60HZ 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 1NC/1NO ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 1NC/1NO. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 5/20AMP 575VAC MARK II. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 5AMP 1/4HP 125-250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 5AMP 250V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ACTUATOR STYLE ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH AMPLIFIER FRONT BODY ONLY 115VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH AMPLIFIER, 20-250VAC, FRONT BODY ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH FRONT BODY ONLY W/SEAL 600VAC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD MID POSITION SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, OPERATING HEAD ONLY, MAINTAINED CONTACT, PLUG IN, . FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, STANDARD SIDE, FOR ROLLER LEVER D4A SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER ARM, ACTUATOR TYPE, ADJUSTABLE ROLLER, 4.84 INCH ARM LENGTH, .75 ROLLER DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER FORKED W/STEEL ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH MID POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), PLUNGER, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # D4A-1109-N-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), PLUNGER, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # D4A-2509-N-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), ROLLER PLUNGER, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # D4A-1110-N-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), ROLLER PLUNGER, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # D4A-2510-N-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), ROTARY, MAINTAINED, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # D4A-1105-N-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), ROTARY, NEUTRAL POSITION, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # D4A-2918-N-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), ROTARY, STANDARD PRETRAVEL, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # D4A-1101-N-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), ROTARY, STANDARD PRETRAVEL, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # D4A-2501-N-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), SPRING COIL, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # D4A-1116-N-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), WOBBLE STICK, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # D4A-1114-N-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ROLLER PLUNGER DPDT-2NO/2NC, LIMIT SWITCH ACTUATOR:ROLLER PLUNGER, CONTACT CONFIGURATION:DPDT, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:250V, OPERATING FORCE MAX:30OZF, PRODUCT RANGE:-, CONTACT CURRENT MAX:10A ROHS COMPLIANT: YES. | |
| LIMIT SWITCH SIDE PLUNGER HEAD VERTICAL ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH SNAP ACTION SPDT 0.1AMP QC TERM 125V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, , 1NO/1NC (OVERLAPPING), SLOW ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 1 AMP, 2 POLE, . FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 1 AMP, 30 V,2 N.C. / 4 N.O.,ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 10AMP, NO/NC, SPDT, W/CROSSROLLER PLUNGER,. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 15 AMP, 500 VAC, 250 VDC, 5.64 OZ OF FORCE, PRECISION, ROLLER LEVER, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 1NC, 1 NO, 3.25" LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 2A, 250 VAC, SPDT, 1NO 1NC, TOP PUSH ROLLER SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 2AMP, 125VAC, 2P, D4A SERIES, -40C TO +100C, BLOCK MOUNTED, 1/2-14 NPT CONDUIT, DPDT, DOUBLE-BREAK, SIMULTANEOUS OPERATION, WITHOUT INDICATOR, TOP PLUNGER, ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 30VDC, ROLLER PLUNGER, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 480 VAC / 250 VDC, 10 AMP, NORMALLY OPEN / NORMALLY CLOSED, SPDT, 1.96N LINEAR, HINGE ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 5AMP 250VAC, 4AMP 30VDC, ROLLER PLUNGER, SNAP ACTION, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, AC-15 2ANP, 400V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, CAT WHISKER, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT GUARD LOCKING SAFETY SWITCH, W/ SOLENOID LOCK, 3NC + 2NC, 1/2IN CONDUIT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, DIN,10AMP, 300VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ENCLOSED, 2 POSITION, 15 AMP, 250 V, 26-59 OZ OPERATING FORCE, PLUNGER ACTUATION, DPDT CONTACT, SIDE MOUNT, 2 POLE, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, D4A SERIES, -40C TO +100C, BLOCK MOUNTED, 1/2-14 NPT CONDUIT, SPDT, DOUBLE-BREAK, WITHOUT INDICATOR, ROLLER LEVER, MAINTAINED. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, D4A SERIES, -40C TO +100C, BLOCK MOUNTED, 1/2-14 NPT CONDUIT, SPDT, DOUBLE-BREAK, WITHOUT INDICATOR, SIDE PLUNGER, ADJUSTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, D4A SERIES, COMPLETE GASKET COVER, BLOCK MOUNTED, G 1/2 CONDUIT, SPDT, DOUBLE-BREAK, WITHOUT INDICATOR, 120-600 VAC, 10 A CARRY, ROLLER LEVER, STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, D4A SERIES, SPDT (DB/DM), MOMENTARY ACTUATOR, 125VAC, 30VDC,10A (AC), 6A (DC), OPERATING FORCE: 2000GF, RELEASE FORCE: 500GF, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, D4N SERIES, MINIATURE SAFETY SWITCH, PG13.5, 1NC/1NO (SNAP-ACTION), TOP PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, DPDT, PLUNGER, 10A, 250VAC, LIMIT SWITCH ACTUATOR:TOP ROLLER PLUNGER, CONTACT CONFIGURATION:DPDT, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:250V, OPERATING FORCE MAX:35.6N, PRODUCT RANGE:DTF SERIES ROHS COMPLIANT: YES. | |
| LIMIT SWITCH, E47 SERIES, 15 AMP, 125/250 VAC, 1-SINGLE POLE DOUBLE THROW CONTACT, ROLLER PLUNGER, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ENCLOSED PRECISION, PLUNGER HEAD, DIE CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ENCLOSED, TRIPLE-SEALED, 5 AMP @ 250 VAC, 4 AMP @ 30 VDC, SJT(O) CABLE, 3 METER LENGTH, ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, FULL SIZE, METAL DIN ADJUSTABLE, ROLLER LEVER, 1 N.O/N.C, 10 AMP, 1/2 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, GEARED ROTARY, CR115E SERIES, SNAP-ACTING, 2 NORMALLY OPEN, 2 NORMALLY CLOSED, 20:1 RATIO, 3/4 INCH PIPE TAP, NEMA TYPE 1, RIGHT SIDE STANDARD SHAFT. FREE 2 YEAR RADWELL... | |
| LIMIT SWITCH, GEARED ROTARY, CR115E SERIES, SNAP-ACTING, 2 NORMALLY OPEN, 2 NORMALLY CLOSED, 20:1 RATIO, 3/4 INCH PIPE TAP, NEMA TYPE 4, DUAL STANDARD SHAFTS. FREE 2 YEAR RADWELL WARRANTY... | |
| LIMIT SWITCH, GEARED ROTARY, CR115E SERIES, SNAP-ACTING, 2 NORMALLY OPEN, 2 NORMALLY CLOSED, 20:1 RATIO, 3/4 INCH PIPE TAP, NEMA TYPE 4, RIGHT SIDE STANDARD SHAFT. FREE 2 YEAR RADWELL... | |
| LIMIT SWITCH, GEARED ROTARY, CR115E SERIES, SNAP-ACTING, 4 NORMALLY OPEN, 4 NORMALLY CLOSED, 20:1 RATIO, 1 INCH PIPE TAP, NEMA TYPE 4, LEFT SIDE STANDARD SHAFT. FREE 2 YEAR RADWELL... | |
| LIMIT SWITCH, GEARED ROTARY, CR115E SERIES, SNAP-ACTING, 4 NORMALLY OPEN, 4 NORMALLY CLOSED, NEMA TYPE 1, DUAL STANDARD SHAFTS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, GEARED ROTARY, GR115E SERIES, SNAP-ACTING, NEMA TYPE 4, LEFT SIDE KEYWAY SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, GENERAL LOAD, IP67, D4C SERIES, 2 NC, 4 NO, 5A, 250V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, GENERAL LOAD, SPDT, CROSS ROLLER PLUNGER, VCTF OIL-RESISTANT CABLE 3 M, FRONT MOUNTING, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, GENERAL PURPOSE, 1/2-14 NPT CONDUIT, SPDT DOUBLE-BREAK, WITHOUT INDICATOR, STANDARD ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, GENERAL PURPOSE, DPDT, SIDE ROTARY, 5 AMP 125 VAC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, GENERAL PURPOSE, ROLLER PLUNGER, 1 AMP, 30 VDC, SPDT, NON-ILLUMINATED, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, GENERAL PURPOSE, SPDT, 5 AMP 250 VAC, 4 AMP 30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HEAVY DUTY, SCREW TERMINAL, SIDE PLUNGER, 3A. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, LSW, CROSS RLR PLGR, W/O CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, M8 BODY, HEMISPHERIC ACTUATOR, PREWIRED, 3 METER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, MINI METAL BODY, SIDE ROTARY, 1 N.O, & 1 N.C.. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, MINI, TOP PIN PLUNGER, D4C SERIES, QUICK CONNECT, SPDT, UL, 5 AMP, 250 VAC, 14 VDC, 3 M. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, MINIATURE, D4N SERIES, G1/2 CONDUIT SIZE, 1NC/1NO, SNAP ACTION, 10 AMP, DPDT CONTACT, ROLLER LEVER/RESIN LEVER AND ROLLER, NON-ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, MINIATURE, PREWIRED, SEALED ROLLER, 5 AMP / 250 VAC, 4 AMP / 30 VDC, 3 M CABLE, TRIPLE SEALED. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, OPERATING HEAD ONLY, 600 V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, OPERATING HEAD,. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, RECEPTACLE BOX, 1/2-14 NPT, PANEL MOUNT, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROLLER LEVER ACTUATION, SINGLE POLE DOUBLE THROW, NORMALLY OPEN/NORMALLY CLOSED CONFIGURATION, 1 AMP @ 125 VAC RATING, RIGHT ANGLE BODY ORIENTATION, 5.69 N OPERATING FORCE. FREE 2 YEAR... | |
| LIMIT SWITCH, ROLLER LEVER, 2NC/4NO, 2AMP, 250V, 5 METER PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROLLER LEVER, 3AMP, 240VAC, M20, W/ADAPTER 1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROLLER LEVER, SPDT CONTACT, 4 CORES, 3 METER, 30 VDC, 0.1 AMP, 100 MA. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROLLER LEVER, SPDT, 3 AMPS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROLLER PLINGER, 4A @ 30VDC, SPDT, VCTF 4 CORES, 3M LENGTH, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROLLER PLUNGER, 10AMP 125VAC, 16MM MNT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROLLER PLUNGER, 1AMP, NO/NC, 30V, 4PIN. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROLLER PLUNGER, DC CONTACTOR, 12/30 VDC, 0.5 A. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROLLER PLUNGER, DPDT, 2NO/2NC, 300 MA, 250 VAC, 10 AMP, 48OZ OPERATING FORCE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROLLER PLUNGER, SPDT, 250 VAC, 5 AMP, CABLE 3 M. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROLLER PLUNGER, SPDT, VOLTAGE RATING 250VAC/DC, CURRENT RATING 5 AMPS, 3 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SEALED PLUNGER, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SNAP ACTION, 1 NC, 1 NO, M20, 10A, 120V AC, 30V DC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SNAP ACTION, 10AMP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SNAP ACTION, SPDT, 10 AMP, 120 VAC, G1/2 CONDUIT SIZE, 1 NC / 1 NO, SNAP ACTION, TOP ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SNAP ACTION, SPDT, 10-AMP, 125V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SNAP ACTION, SPST, 30MA, 30V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SPDT, 10 AMP, 125 VAC, PANEL MOUNT PLUNGER, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SPDT, 10AMP, 125VDC, 250V, ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SPRING ROLLER PLUNGER, 5M CABLE, 5AMP AT 250VAC, 11.77N, SPDT, 1 NORMALLY OPEN, 1 NORMALLY CLOSED, D4C SERIES, 4 AMP AT 30 VDC. FREE 2 YEAR RADWELL WARRANTY... | |
| LIMIT SWITCH, TOP PLUNGER, DPDT-2NO/2NC, 10; LIMIT SWITCH ACTUATOR:TOP PLUNGER; CONTACT CONFIGURATION:DPDT; CONTACT CURRENT AC MAX:10A; CONTACT VOLTAGE AC MAX:250V; OPERATING FORCE MAX:11.2N; PRODUCT RANGE:-; CONTACT CURRENT MAX:10A ROHS COMPLIANT:... | |
| LIMIT SWITCH, TOP PLUNGER, DPDT-2NO/2NC, 10A, LIMIT SWITCH ACTUATOR:TOP PLUNGER, CONTACT CONFIGURATION:DPDT, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:250V, OPERATING FORCE MAX:11.2N, PRODUCT RANGE:-, CONTACT CURRENT MAX:10AROHS COMPLIANT: YES. | |
| LIMIT SWITCH, TOP ROLLER ARM, 1NO/1NC, SLOW ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, TOP ROLLER ARM, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, TOP ROLLER ARM, DPDT, 10 A, 250 V, 11.1 N. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, TOP ROLLER ARM,10 AMP, 250 VAC, DPDT, OPERATING FORCE MAX 13.4 N, 300 MA. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, W/ ADJUSTABLE ROLLER LEVER, 3 AMP, SPDT, 1 NO/NC, QUICK-BREAK SWITCH, PG CABLE ENTRY, -30 TO +70 DEGREES C, IP67, (170140). FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, W/ D4B-000E. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, W/0 INDICATOR, ROLLER PLUNGER ACTUATOR, NON-ILLUMINATED, SCREW TERMINAL, DOUBLE BREAK, IP67 PROTECTION, SPDT, 10 AMP, 600 VAC, 250 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH,5 A AT 250 VAC/ 4 A AT 30 VDC,SPDT,3 M CABLE,SEALED ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH,DPDB, ROLLER LEVER, SPDT, 10A, 250V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH,MINI,PREWIRED ,SEALED ROLLER,1NO/1NC,IP67, TYPE 3/4/13,4WIRE,3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWTCH, PLUNGER PRECISION, 15 AMP, 125 OR 250 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LS,RLR PLNGR;MICROLOAD,DC TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| LSW, ROLLER PLUNGER, AC CONCTR,12VDC,0.5AMP/ 30V. FREE 2 YEAR RADWELL WARRANTY | |
| LSW,1A 30VDC,PLASTIC ROD,LED. FREE 2 YEAR RADWELL WARRANTY | |
| LSW,SNAP,METAL ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| MICRO LIMIT SWITCH, STANDARD LEVER, SCR. FREE 2 YEAR RADWELL WARRANTY | |
| MICRO LIMIT SWITCH, STRAIGHT PLUNGER, SCREW TERMINALS, 15A AT 250VAC, 6A AT 30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| MICRO LIMIT SWITCH,EXT ADJUSTABLE ROLL LEV,SCR. FREE 2 YEAR RADWELL WARRANTY | |
| MICRO LIMIT SWITCH,EXT ADJUSTABLE ROLL LEV,SLD. FREE 2 YEAR RADWELL WARRANTY | |
| MICRO LIMIT SWITCH,PLNGR,SLD. FREE 2 YEAR RADWELL WARRANTY | |
| MICRO LIMIT SWITCH,STR PLNGR,SCR ,20A. FREE 2 YEAR RADWELL WARRANTY | |
| MINI LIMIT SWITCH,TOP PUSH ROLL,1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE BASIC SWITCH LONG LEVER SPST 1NO. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE BASIC SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE DIN LIMIT SWITCH, 4-1/4 INCH LONG, 0.71 INCH DIAMETER, LIMIT SWITCH ROLLER LEVER 0.31 INCH FACE WIDTH, FOR USE WITH E49 MINIATURE DIN LIMIT SWITCHES. FREE 2 YEAR RADWELL... | |
| MINIATURE SAFETY LIMIT SWITCH, D4N SERIES, G1/2 (1-CONDUIT), 1NC/1NO (SNAP-ACTION), PLASTIC ROD. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE SAFETY LIMIT SWITCH, D4N SERIES, G1/2 (1-CONDUIT), 1NC/1NO (SNAP-ACTION), TOP ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE SAFETY LIMIT SWITCH, D4N SERIES, G1/2 (1-CONDUIT), 2NC (SLOW-ACTION), TOP ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE SAFETY LIMIT SWITCH, D4N SERIES, G1/2 (1-CONDUIT), 2NC (SNAP-ACTION), TOP ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE SAFETY LIMIT SWITCH, D4N SERIES, G1/2 (1-CONDUIT), 2NC/1NO (SLOW-ACTION), FORK LEVER LOCK (RIGHT OPERATION). FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE SAFETY LIMIT SWITCH, D4N SERIES, M12 CONNECTOR (1-CONDUIT), 2 NC (SLOW-ACTION), TOP PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE SAFETY LIMIT SWITCH, D4N SERIES, M20 (1-CONDUIT), 1NC/1NO (SNAP-ACTION), ADJUSTABLE ROLLER LEVER / FORM LOCK (METAL LEVER / RESIN ROLLER). FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE SAFETY LIMIT SWITCH, D4N SERIES, M20 (1-CONDUIT), 1NC/1NO (SNAP-ACTION), ADJUSTABLE ROLLER LEVER / FORM LOCK (METAL LEVER / RUBBER ROLLER). FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE SAFETY LIMIT SWITCH, D4N SERIES, M20 (1-CONDUIT), 1NC/1NO (SNAP-ACTION), TOP ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE SAFETY LIMIT SWITCH, D4N SERIES, M20 (1-CONDUIT), 2NC/1NO (SLOW-ACTION), ONE-WAY ROLLER ARM LEVER (VERTICAL). FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE SAFETY LIMIT SWITCH, D4N SERIES, M20 (1-CONDUIT), 2NC/1NO (SLOW-ACTION), ROLLER LEVER (METAL LEVER / RESIN ROLLER). FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE SAFETY LIMIT SWITCH, D4N SERIES, PG13.5, 1NC/1NO (SLOW-ACTION), TOP ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE SAFETY LIMIT SWITCH, D4N SERIES, PG13.5, 1NC/1NO (SNAP-ACTION), ONE-WAY ROLLER ARM LEVER (HORIZONTAL). FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE SAFETY LIMIT SWITCH, D4N SERIES, PG13.5, 1NC/1NO (SNAP-ACTION), ROLLER LEVER (METAL LEVER / BEARING ROLLER). FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE SAFETY LIMIT SWITCH, D4N SERIES, PG13.5, 1NC/1NO (SNAP-ACTION), ROLLER LEVER (METAL LEVER / RESIN ROLLER). FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE SAFETY LIMIT SWITCH, D4N SERIES, PG13.5, 1NC/1NO, SNAP-ACTION, ROLLER LEVER (RESIN LEVER / RESIN ROLLER). FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE SAFETY LIMIT SWITCH, D4N SERIES, PG13.5, 2NC (SLOW-ACTION), ROLLER LEVER (METAL LEVER / RESIN ROLLER). FREE 2 YEAR RADWELL WARRANTY | |
| OMRON , D4A-0004N-F, D4A0004F, LIMIT SWITCH, ROLLER LEVER, HIGH-SENSITIVITY, LOW TORQUE, HEAD, SIDE, ACTUATOR LOCATION: SIDE, NEMA RATING: 3, 4, 4X, 6P, 12, 13. FREE 2 YEAR RADWELL WARRANTY | |
| OMRON Sensors & Switches D4A-1000 | |
| OMRON Sensors & Switches D4A-1101N | |
| OMRON Sensors & Switches D4A-C00 | |
| OMRON Sensors & Switches D4B-1116N | |
| OMRON Sensors & Switches D4B-3116N | |
| OMRON Sensors & Switches D4B-4111N-NPT | |
| OMRON Sensors & Switches D4B-4111N | |
| OMRON Sensors & Switches D4BL-K2 | |
| OMRON Sensors & Switches D4C-1202 | |
| OMRON Sensors & Switches D4C-1603 | |
| OMRON Sensors & Switches D4C-1620 | |
| OMRON Sensors & Switches D4C-1720 | |
| OMRON Sensors & Switches D4CC-3002 | |
| OMRON Sensors & Switches D4CC-3024 | |
| OMRON Sensors & Switches D4E-1A10N | |
| OMRON Sensors & Switches D4MC-2000 | |
| OMRON Sensors & Switches D4MC-2020 | |
| OMRON Sensors & Switches D4MC-5000 | |
| OMRON Sensors & Switches D4MC-5040 | |
| OMRON Sensors & Switches D4N-1120 | |
| OMRON Sensors & Switches D4N-212G | |
| OMRON Sensors & Switches D4N-4132 | |
| OMRON Sensors & Switches D4N-4C72 | |
| OMRON Sensors & Switches D4N-9B31 | |
| OMRON Sensors & Switches D4V-8108Z | |
| OMRON Sensors & Switches D5B-1513 | |
| OMRON, D4A-2509-N,D4A2509N, LIMIT SWITCH, TYPE 3,5AMP, 2 POLE, 600V, NEMA B600. FREE 2 YEAR RADWELL WARRANTY | |
| OMRON, D4C-3302-M, D4C-3302-M, LIMIT SWITCH, 4AMP, 30V. FREE 2 YEAR RADWELL WARRANTY | |
| OMRON, D4CC-1002, D4CC1002, AC ROLLER PLUNGER LS. FREE 2 YEAR RADWELL WARRANTY | |
| OMRON, DZ-10GW22-1A, DZ-10GW221A, BASIC SWITCH, SHORT HINGE ROLLER LEVER, 10 A, DPDT, SOLDER TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATING HEAD FOR D4C-1602, WITH ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATING HEAD ONLY FOR PROXIMITY LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATING HEAD, LIMIT SWITCH ACCESSORY, TOP PLUNGER, ROLLER TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATING HEAD, LIMIT SWITCH, ROLER LEVER, STANDARD, UL, CSA. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATING HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATOR HEAD FOR LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC LIMIT SWITCH HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC LIMIT SWITCH, SENSING HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| PIZZATO Sensors & Switches E2 CF01S2V1 | |
| PIZZATO Sensors & Switches E2 CP01G2V1 | |
| PIZZATO Sensors & Switches E2 CP01S2V1 | |
| PIZZATO Sensors & Switches E2 CP10G2V1 | |
| PRECISION LIMIT SW, EXTENDED PLUNGE PRECISION LIMIT SW,. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION LIMIT SW, STRAIGHT LEVER, SOLDER TERM. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION LIMIT SWITCH, 15 AMP AT 250 VAC, 6 AMP AT 30 VDC, 1-SPDT, EXTENDED STRAIGHT PLUNGER, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION LIMIT SWITCH, BOOTED ROLLER PLUNGER, SCREW TERMINALS, 15 AMP 250 VAC, 6 AMP 30 VDC, 0.01 MM/S-1M/S, 1-SPDT. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION LIMIT SWITCH, E47 SERIES, STRAIGHT LEVER, SCREW TERMINALS, 15 AMP, 125/250 VAC, 30 VDC, 1-SPDT . FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION LIMIT SWITCH, E47, EXTENDED ROLLER LEVER, SOLDER LUGS, 15A AT 250 VAC, 6A AT 30 VDC, 0.01 MM/S-1M/S, 1-SPDT (FORM C). FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION LIMIT SWITCH, ENCLOSED, 15 AMP, 250 VAC, 30 VDC, 1 SPDT. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION LIMIT SWITCH, ENCLOSED, 20 AMP @ 125 VAC, WOBBLE STICK, SCREW TERMINAL CONNECTION, SPDT, DIE CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION LIMIT SWITCH, ENCLOSED, PLUNGER ACTUATOR, 15 AMP, 125/250 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION LIMIT SWITCH, LEAF LEVER, SOLDER TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION LIMIT SWITCH, PIN PLUNGER, SOLDER TERM, 20A. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION LIMIT SWITCH, REVERSED LEVER, SCREW TERMINAL, SPDT, 15A AT 125VAC / 15A AT 14VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION LIMIT SWITCH, ROLLER PLUNGER, SCREW TERMINAL, 20AMP. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH 10-30VDC 1NO/1NC PNP .25AMP. FREE 2 YEAR RADWELL WARRANTY | |
| PULL-RESET SAFETY LIMIT SWITCH, STANDARD AND MICROLOADS, M20 CONDUIT SIZE, 1NC/1NO SLOW ACTION SWITCH, ADJUSTABLE ROLLER LEVER, FORM LOCK, METAL LEVER, RUBBER ROLLER,. FREE 2 YEAR RADWELL WARRANTY | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches D4A-1116-N-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches D4A-2501-N-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches D4A-C00-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches D4A-D00-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches D4C-1602-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches D4D-2120N-SUB-1/2"NP T | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches D4DS-35FS-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches D4N-2120-SUB-1/2NPT | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches D4V-8166Z-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches DTF2-2RN2-RH-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches E102-00-EI-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches E47BMS03-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches E47BMS04-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches E47BMS10-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches E49M11UP1-SUB | |
| REPLACEMENT OF CARLO GAVAZZI E10200LI, LIMIT SWITCH - SPRING COIL ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF CARLO GAVAZZI E40200BM, LIMIT SWITCH, ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EATON CORPORATION E47BLS32, LIMIT SWITCH - ENCLOSED, 15A, SEALED, IP65, ROLLER LEVER, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EATON CORPORATION E47BLS34, LIMIT SWITCH - ENCLOSED, 15A, SEALED, IP65, ONE WAY ROLLER LEVER, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EATON CORPORATION E47BMS02, MICROSWITCH - 15A, PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EATON CORPORATION E47BMS22, MICROSWITCH - 15A, EXTENDED LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EATON CORPORATION E47BMS31, MICROSWITCH - 15A, ONE WAY ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EATON CORPORATION E47BMS42, MICROSWITCH - 15A, EXTENDED ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EATON CORPORATION E49G31UP3, LIMIT SWITCH, SNAP ACTION, 1 N/O, 1 N/C, RATED CURRENT VOLTAGE 10/250V AC. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EATON CORPORATION E49M11DP1, LIMIT SWITCH, ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF GENERAL ELECTRIC CR115L1B, LIMIT SWITCH, PLUNGER ROLLER LEVER, 1NO/1NC, 1/2 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL DTF2-2RN-LH, LIMIT SWITCH, ENCLOSED, HIGH CAPACITY, 10A, DPDT, SEALED PLUNGER, LEFT-HAND ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4A-1102-N, LIMIT SWITCH - HEAVY DUTY, STANDARD BODY, SPDT, 1/2NPT, ROTARY HEAD, LOW PRETRAVEL -- SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY... | |
| REPLACEMENT OF OMRON D4A-1105-N, LIMIT SWITCH - HEAVY DUTY, STANDARD BODY, SPDT, 1/2NPT, ROTARY HEAD, MAINTAINED -- SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4A-1108-N, LIMIT SWITCH - HEAVY DUTY, SIDE PLUNGER, ADJUSTABLE, SINGLE POLE DT/DB, 1 NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4A-1109-N, LIMIT SWITCH - HEAVY DUTY SPDT TOP PLUNGER 1NO/1NC LIMIT SWITCH -- SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4A-1110-N, LIMIT SWITCH - HEAVY DUTY SPDT ROLLER PLUNGER 1NO/1NC LIMIT SWITCH - - SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4A-2501-N, LIMIT SWITCH - HEAVY DUTY, STANDARD BODY, DPDT, 1/2NPT, ROTARY HEAD, STANDARD TRAVEL -- SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY... | |
| REPLACEMENT OF OMRON D4A-A00, LEVER ARM - METAL ROLLER, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4A-D00, LEVER ARM - ROD, STAINLESS STEEL, 10". FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4A-E00, LEVER ARM - FORKED, METAL ROLLER, RH OPPOSITE, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4A-E10, LEVER ARM - FORKED, METAL ROLLER, LH OPPOSITE, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4A-F00, LEVER ARM - LOOPED, ROD, DELRIN. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4C-1201, LIMIT SWITCH - COMPACT LIMIT SWITCH, PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4C-1203, LIMIT SWITCH - COMPACT LIMIT SWITCH, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4C-1220, LIMIT SWITCH - COMPACT LIMIT SWITCH, ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4C-1231, LIMIT SWITCH - COMPACT LIMIT SWITCH, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4C-1250, LIMIT SWITCH - COMPACT LIMIT SWITCH, WOBBLE STICK, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4C-1303, LIMIT SWITCH - COMPACT LIMIT SWITCH, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4C-1401, LIMIT SWITCH - COMPACT LIMIT SWITCH, PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4C-1402, LIMIT SWITCH - COMPACT LIMIT SWITCH, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4C-1403, LIMIT SWITCH - COMPACT LIMIT SWITCH, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4C-1503, LIMIT SWITCH - COMPACT LIMIT SWITCH, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4C-1520, LIMIT SWITCH - COMPACT LIMIT SWITCH, ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4C-1601, LIMIT SWITCH - COMPACT LIMIT SWITCH, PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4C-1650, LIMIT SWITCH - COMPACT LIMIT SWITCH, WOBBLE STICK, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4C-1703, LIMIT SWITCH - COMPACT LIMIT SWITCH, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4D-3180N, LIMIT SWITCH - CAT WHISKER ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4D-3521N, LIMIT SWITCH - ADJUSTABLE ROTARY LEVER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4D-3532N, LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4D-3562-N, LIMIT SWITCH - ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4D-3A32N, LIMIT SWITCH - ROLLER PLUNGER, 2NC, SLOW ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4D-3A62N, LIMIT SWITCH - ROLLER LEVER, 2NC, SLOW ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4D3122N, LIMIT SWITCH - FIXED ROTARY LEVER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4D3127N, LIMIT SWITCH - ADJUSTABLE 50MM RUBBER ROLLER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4D3187N, LIMIT SWITCH - WOBBLE STICK ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4D3531N, LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4D3A21N, LIMIT SWITCH - ADJUSTABLE ROTARY LEVER, 2NC, SLOW ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON D4D3A31N, LIMIT SWITCH - PLUNGER, 2NC, SLOW ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| ROLLER ARM FOR LIMIT SWITCH 2-1/8IN LEVER STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| ROLLER ARM FOR LIMIT SWITCH 2-1/8IN NYLON. FREE 2 YEAR RADWELL WARRANTY | |
| ROLLER LEVER, FOR USE WITH LIMIT SWITCH, 6 AMP, 0.75 INCH DIAMETER, STAINLESS STEEL MATERIAL, 24 VDC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY DOOR SWITCH, D4NS-SK01. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY DOOR SWITCH, GUARD-LOCK, SOLENOID RELEASE, DPST-NO/NC + DPST-NC, 3AMPS AC. 270 MA DC, SUPPLY 24 VDC, RATING 240 VAC/ 250 VDC, PANEL DISCONNECT, SCREW TERMINALS, STATUS INDICATOR, ACTUATOR KEY... | |
| SAFETY LIMIT SWITCH, METAL HOUSING, G1/2 CONDUIT SIZE, 1NC/1NO SLOW ACTION SWITCH, ROLLER PLUNGER ACTUATOR,. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY LIMIT SWITCH, METAL HOUSING, G1/2 CONDUIT SIZE, 1NC/1NO SNAP ACTION SWITCH, ADJUSTABLE ROLLER LEVER,. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY LIMIT SWITCH, METAL HOUSING, G1/2 CONDUIT SIZE, 1NC/1NO SNAP ACTION SWITCH, ROLLER LEVER, RESIN ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY LIMIT SWITCH, METAL HOUSING, G1/2 CONDUIT SIZE, 1NC/1NO SNAP ACTION SWITCH, ROLLER LEVER, STAINLESS STEEL ROLLER,. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY LIMIT SWITCH, METAL HOUSING, G1/2 CONDUIT SIZE, 2NC SLOW ACTION SWITCH, ROLLER LEVER, RESIN ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY LIMIT SWITCH, METAL HOUSING, G1/2 CONDUIT SIZE, 2NC SLOW ACTION SWITCH, ROLLER LEVER, STAINLESS STEEL ROLLER,. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY LIMIT SWITCH, METAL HOUSING, G1/2 CONDUIT SIZE, 2NC SLOW ACTION SWITCH, ROLLER PLUNGER ACTUATOR,. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY LIMIT SWITCH, METAL HOUSING, M20 CONDUIT SIZE, 1NC/1NO SNAP ACTION SWITCH, ROLLER LEVER, RESIN ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY LIMIT SWITCH, METAL HOUSING, M20 CONDUIT SIZE, 1NC/1NO SNAP ACTION SWITCH, ROLLER PLUNGER ACTUATOR,. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY LIMIT SWITCH, MINIATURE, D4N SERIES, SPDT, IP67 RATING, SCREW TERMINATION, M20 (1-CONDUIT), 1NC/1NO (SNAP-ACTION), ROLLER LEVER, CHASSIS MOUNT, NON-ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY | |
| SLIM SAFETY DOOR SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| SLOW ACTION END SWITCH, 82MM, 99MM. FREE 2 YEAR RADWELL WARRANTY | |
| SNAP ACTION SWITCH, DP SERIES, SPDT, HINGE LEVER, QUICK CONNECT, SOLDER, 100 MA, 250 V. FREE 2 YEAR RADWELL WARRANTY | |
| SNAP SWITCH PLUNGER TYPE 3AMP 125-250VAC 1NC. FREE 2 YEAR RADWELL WARRANTY | |
| STEEL ROLLER LEVER FOR LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FO HONEYWELL DTF2-2RN2-RH, LIMIT SWITCH, ENCLOSED, HIGH CAPACITY, 10A, DPDT, SEALED ROLLER LEVER, RIGHT-HAND ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BREMAS E10101CP, LIMIT SWITCH, ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), M20. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BREMAS E10200FP50, LIMIT SWITCH, ADJUSTABLE, 50MM RUBBER ROLLER, 1NO/1NC, SNAP ACTION, 1/2NPT . FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR CARLO GAVAZZI E10200EI, LIMIT SWITCH, FIXED ROTARY LEVER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E47BLS33, LIMIT SWITCH, ENCLOSED, 15A, SEALED, IP65, ROLLER LEVER, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E47BMS03, MICROSWITCH - 15A, EXTENDED PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E47BMS04, MICROSWITCH - 15A, PANEL MOUNT PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E47BMS10, MICROSWITCH - 15A, PANEL MOUNT ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E49M11BP1, LIMIT SWITCH, PLUNGER, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E49M11XM1, LIMIT SWITCH, CAT WHISKER, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E49S71-20, LIMIT SWITCH, PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC CR115B4, SNAP SWITCH, DOUBLE BREAK, DPDT, 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4A-1101-N, LIMIT SWITCH - HEAVY DUTY, STANDARD BODY, SPDT, 1/2NPT, ROTARY HEAD, STANDARD TRAVEL. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4A-1103-N, LIMIT SWITCH, HEAVY DUTY, STANDARD BODY, SPDT, 1/2NPT, ROTARY HEAD, LOW TORQUE, SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4A-1114-N, LIMIT SWITCH, HEAVY DUTY, SPDT, WOBBLE STICK, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4A-1116-N, LIMIT SWITCH, HEAVY DUTY, SPDT, SPRING COIL, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4A-2510-N, LIMIT SWITCH, HEAVY DUTY, STANDARD BODY, DPDT, 1/2NPT, TOP ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4A-2918-N, LIMIT SWITCH, HEAVY DUTY, STANDARD BODY, DPDT, 1LIMIT SWITCH - HEAVY DUTY, STANDARD BODY, DPDT, 1/2NPT, ROTARY HEAD, NEUTRAL POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4A-C00, LEVER ARM, ADJUSTABLE, METAL ROLLER, 4",.63 D TO .75W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4A-E20, LEVER ARM, FORKED, METAL ROLLER, SAME SIDE, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4B-2111N, LIMIT SWITCH, FIXED ROTARY LEVER, 10 AMP, 600V, 1NO/1NC, SNAP ACTION, 1/2" NPT, 0.93 IN, ENCLOSURE TYPE 1, IP67, KEY DIFFERENCE: SUB HAS 1/2" NPT CONDUIT... | |
| SUBSTITUTE FOR OMRON D4C-1202, LIMIT SWITCH - COMPACT LIMIT SWITCH, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4C-1320, LIMIT SWITCH, COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4C-1420, LIMIT SWITCH - COMPACT LIMIT SWITCH, ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4C-1431, LIMIT SWITCH -COMPACT LIMIT SWITCH, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE -. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4C-1450, LIMIT SWITCH, COMPACT, WOBBLE STICK, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4C-1602, LIMIT SWITCH - COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4C-1603, LIMIT SWITCH, COMPACT, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4C-1620, LIMIT SWITCH, COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4C-1631, LIMIT SWITCH - COMPACT LIMIT SWITCH, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4C-1632-C, LIMIT SWITCH, COMPACT, SEALED ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT 3M CABLE, OPERATING TEMPERATURE - MIN: -40C. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4C-1720, LIMIT SWITCH, COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4D-2120N, LIMIT SWITCH, FIXED ROTARY LEVER, 1NO/1NC, SNAP ACTION, 1/2NPT ( D4D-2120N HAS A G1/2 CONDUIT THREAD/ OUR SWITCH HAS A 1/2" NPT CONDUIT THREAD). FREE 2... | |
| SUBSTITUTE FOR OMRON D4D-3121N, LIMIT SWITCH - ADJUSTABLE ROTARY LEVER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4D-3132N, LIMIT SWITCH, ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4DS-35FS , INTERLOCK SAFETY SWITCH, FULL PRODUCT REPLACEMENT, 1NO/1NC (BBM), 1/2"NPT, TWO KEY OPTIONS INCLUDE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4F-302-3R, LIMIT SWITCH, 2NO/2NC, SLOW-ACTION, ROLLER PLUNGER (METAL), HORIZONTAL, 3 METER PRE-WIRED CABLE (SIDE EXIT). FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4N-2120, LIMIT SWITCH, FIXED ROTARY LEVER, 1NO/1NC, SNAP ACTION, 1/2NPT (OMRON UNIT HAS G1/2 THREAD). FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4N-4122, LIMIT SWITCH, FIXED ROTARY LEVER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4NS-2CF, INTERLOCK SAFETY SWITCH, 2NC/1NO (BBM), M20, TWO KEY OPTIONS INCLUDED. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4V-8166Z, LIMIT SWITCH, COMPACT, PLASTIC WOBBLE STICK, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTIUTTE FOR EATON CORPORATION E49M11UP1, LIMIT SWITCH, ADJUSTABLE ROTARY LEVER, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH 20AMP 125VAC/1HP 250VAC/2HP 2NO 2COMMON. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH BLOCK, SPDT CIRCUIT, 1NO/1NC, TIMED OR INSTANTANEOUS CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH BOX ONLY, W/O INDICATOR LAMP, SPDT, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH KEY, B4BL SWITCHES. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH LIMIT, SPDT, WITH SNAP ACTION HANDLE, 5 AMP 250VAC, 2 NC, 4 NO. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH RECEPTACLE, COMPACT, PLASTIC-BODY, SAFETY-DOOR HINGE SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, FUSIBLE DT 240VAC 30A 3P NEMA 1. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, SLIM SAFETY SWITCH, DOUBLE-POLE SINGLE-THROW, ON-OFF FUNCTION, 240 VAC RATING, 750 MA, HORIZONTAL OPERATION, 1 METER CABLE LENGTH, IP67 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, SNAP ACTION, 5 AMP, 125 VOLT. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, SNAP ACTION, CENTER ROLLER LEVER, LED, SPDT, 1 AMP, 30 DCV, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, SNAP ACTION, SPDT, 15A. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, SPST-NC CIRCUIT, ON-MOM SWITCH FUNCTION, 30 MA, 30 VDC, SPRING/WIRE ACTUATOR TYPE, PANEL MOUNT, 5 METER CABLE LENGTH, CABLE LEAD TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| TACTILE LIMIT SWITCH, M8 BODY, SHORT SPRING WOBBLE STICK ACTUATOR, 1 M PREWIRED. FREE 2 YEAR RADWELL WARRANTY | |
| TOUCH SWITCH, 100-240VAC, 50/60 HZ, 30 TO 100 PF, 3M CABLE, RESPONSE TIME: 8MS MAX., OPERATING TEMP: -25 TO 70 DEGREES (WITH NO ICING), LED INDICATOR, 8MS MAX., IP67, CLASS... | |
| TOUCH SWITCH, MECHANICAL, INDUSTRIAL, (05712Z4). FREE 2 YEAR RADWELL WARRANTY | |
| ULTRA-SMALL SAFETY LIMIT SWITCH, 2NC SLOW ACTION SWITCH, ROLLER PLUNGER, METAL ROLLER, 5 METER CABLE LENGTH, VERTICAL CABLE DIRECTION,. FREE 2 YEAR RADWELL WARRANTY | |
| ULTRA-SMALL SAFETY LIMIT SWITCH, 2NC/2NO SLOW ACTION SWITCH, ROLLER LEVER, RESIN ROLLER, 1 METER CABLE LENGTH VERTICAL CABLE DIRECTION, (134002). FREE 2 YEAR RADWELL WARRANTY | |
| ULTRA-SMALL SAFETY LIMIT SWITCH, 2NC/2NO SLOW ACTION SWITCH, ROLLER PLUNGER, METAL ROLLER, 3 METER CABLE LENGHT, VERTICAL CABLE DIRECTION,. FREE 2 YEAR RADWELL WARRANTY | |
| ZIPPY Sensors & Switches DM-03S-2D-Z | |
| ZIPPY, SWITCH, 3A, 125VAC, STANDARD, HOOK ACTUATOR, RIGHT ANGLE MOUNT. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |