Enclosed switch,pannel mount plunger
Win Source Part Number: 1029539-D4MC-5000
Category: Switches>Limit Switches
Series: D4MC
Termination Style: Screw Terminal
Package: Bulk
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 1
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Overtravel Plunger
Electrical Life: 500,000 Cycles
Operating Force: 600gf
Mechanical Life: 10,000,000 Cycles
Release Force: 100gf
Pretravel: 0.063" (1.6mm)
Differential Travel: 0.008" (0.2mm)
Overtravel: 0.197" (5.0mm)
Operating Position: 0.859" (21.8mm)
Mounting Type: Panel Mount
Temperature Range - Operating: -10°C ~ 80°C
Alternative Parts (Cross-Reference): Z-15GQ22-B; Z-15GQ21-B; Z-15GW22-B; 11SM38; AZH1021; AZH2031D4-MC-5000; D4MC5000;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10A (AC), 6A (DC)
HTSUS: 8536.50.9055
Mfr: Omron Automation and Safety
Other Names: D4MC5000,Z2728,2266-
OMRON Sensors & Switches D4MC-5000
LIMIT SWITCH, SPDT, 10 AMP, 125 VAC, PANEL MOUNT PLUNGER, IP67. FREE 2 YEAR RADWELL WARRANTY
SWITCH SNAP ACTION SPDT 10A 125V
Limit Switches Panel Mount Plunger 10A
| RS Components, Ltd. | DigiKey | Win Source Electronics | Radwell International | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Linear Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Limit Switches | Linear Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | 7529993 | Z2728-ND | 1029539-D4MC-5000 | 497974 | D4MC-5000 | D4MC-5000 | |
| Product Name | Limit Switch Actuators & Operating Heads | Limit Switches | Switches - Limit Switches | Limit Switch | Limit Switch | Switches - Limit Switches | Limit Switches |
| Normal State | Normally Open; Normally Closed | ||||||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Linear Actuator Types | Pushbutton or Plunger; Plunger | ||||||
| Connections | Screw Terminal | Screw Terminal; Screw Terminal | |||||
| Housing Type | Enclosed Switch Housing |