Manufacturer: Omron Automation and Safety
Win Source Part Number: 771312-D4CC-4050
Series: D4CC
Packaging: Bulk
Termination Style: Connector
Operating Temperature Range: -10°C ~ 70°C
Features: LED Indicator
Current Rating: 1A (DC)
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating - DC: 30V
Mounting: Chassis Mount
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Coil Spring
Electrical Life: 200,000 Cycles
Mechanical Life: 10,000,000 Cycles
Operating Force, Torque: 150gf
Pretravel: 15°
Family Name: D4CC
Categories: Switches
Introduction Date: May 01, 2006
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Limit Switches LSW 1A 30VDC PLASTIC ROD LED
LSW,1A 30VDC,PLASTIC ROD,LED. FREE 2 YEAR RADWELL WARRANTY
SWITCH SNAP ACTION SPDT 1A 30V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Limit Switches | Linear Limit Switches | Linear Limit Switches |
| Product Number | 771312-D4CC-4050 | Z7180-ND | D4CC-4050 | 1194711 | D4CC-4050 |
| Product Name | Snap Action, Limit Switches - D4CC-4050 | Limit Switches | Limit Switches | Limit Switch | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |||
| Connections | Connector | ||||
| Operating Temp | -10 to 70 C (14 to 158 F) |