SWITCH SNAP ACTION SPDT 5A 125V
MINIATURE BASIC SWITCH. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches | Linear Limit Switches |
| Product Number | 39-D2S-5D-ND | D2S-5D | 1200544 |
| Product Name | Limit Switches | Switches - Limit Switches | Limit Switch |
| Contact Type | Momentary Contact | ||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Connections | PC Pin | ||
| Operating Temp | -25 to 85 C (-13 to 185 F) |