LIMIT SWITCH, ROLLER LEVER, SPDT; Limit Switch Actuator:Roller Lever; Contact Configuration:SPDT; Contact Current AC Max:5A; Contact Voltage AC Max:125V; Operating Force Max:11.77N; Product Range:-; Contact Current DC Max:1A RoHS Compliant: Yes
SWITCH, SNAP ACTION, 5 AMP, 125 VOLT. FREE 2 YEAR RADWELL WARRANTY
Limit Switches LS GEN PUR RLR PGR W/O CABL
SWITCH SNAP ACTION SPDT 5A 125V
Switch, Limit, SPDT, Max: 11.77N, W/O Cable
| DigiKey | Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches | Linear Limit Switches | Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | Z5578-ND | 94B4251 | 488559 | D4E-1A20N | D4E-1A20N | 70178338 |
| Product Name | Limit Switches | Limit Switch, Roller Lever, Spdt; Limit Switch Actuator Omron Industrial Automation | Limit Switch | Limit Switches | Switches - Limit Switches | Switch, Limit, SPDT, Max: 11.77N, W/O Cable |
| Contact Type | Momentary Contact | |||||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Connections | Screw Terminal; Screw Terminal | |||||
| Operating Temp | -10 to 80 C (14 to 176 F) | |||||
| Maximum Current Rating | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps |