Radwell International Datasheets for Limit Switches

Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
(101159516), SAFETY RATED, LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
2NO/NC CONFIGURATION, MULTIPLE AMP LEVEL, METAL KEY SAFETY LIMIT SWITCH 40MM WIDE X 44MM DEEP X 114MM HIGH, IP67 INGRESS RATING. FREE 2 YEAR RADWELL WARRANTY
3NC CONFIGURATION, MULTIPLE AMP LEVEL, METAL KEY SAFETY LIMIT SWITCH 40MM WIDE X 44MM DEEP X 114MM HIGH, IP67 INGRESS RATING. FREE 2 YEAR RADWELL WARRANTY
ACTUATING KEY CENTERING DEVICE. FREE 2 YEAR RADWELL WARRANTY
ALLEN BRADLEY Sensors & Switches Z-13948
ALLEN BRADLEY Sensors & Switches Z-16065
ALLEN BRADLEY Sensors & Switches Z-16068
ASSEMBLY, COVER FOR LIMIT SWITCH, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
ASSEMBLY, OPERATING HEAD FOR LIMIT SWITCH, REPLACEMENT PART. FREE 2 YEAR RADWELL WARRANTY
ASSEMBLY, OPERATING HEAD, FOR LIMIT SWITCH, REPLACEMENT, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
ASSEMBLY, OPERATING HEAD, FOR LIMIT SWITCH, TIME DELAY, REPLACEMENT, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
ASSEMBLY, OPERATOR HEAD, FOR LIMIT SWITCH, REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
ASSEMBLY,OPERATING HEAD FOR LIMIT SWITCH, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
ASSEMBLY,OPERATING HEAD FOR LIMIT SWITCH,802T, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
ASSEMBLY,OPERATING HEAD FOR LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
ASSEMBLY,OPERATOR HEAD FOR LIMIT SWITCH, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
BASE,CONTACT FOR LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
BASIC LIMIT SWITCH, 15A, 125-480 VAC. FREE 2 YEAR RADWELL WARRANTY
BASIC SWITCH, 102686, 240, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
BASIC SWITCH, 15 A, 250 VAC, SNAP ACTION, LOW FORCE HINGE, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
BASIC SWITCH, FLEXIBLE ROD, SNAP ACTION, 0.2/15AMP, 125/250VAC, 125/250VDC. FREE 2 YEAR RADWELL WARRANTY
BASIC SWITCH, HINGE ROLLER LEVER, LARGE ROLLER, 15A, 250 VAC/DC, 1.3 N, SCREW. FREE 2 YEAR RADWELL WARRANTY
BASIC SWITCH, PIN PLUNGER, 15A, 250VAC/DC. FREE 2 YEAR RADWELL WARRANTY
BASIC SWITCH, RATED LOAD CURRENT AT 125 V: UP TO 30VDC, RATED LOAD CURRENT AT 30 V: UP TO 15VDC. FREE 2 YEAR RADWELL WARRANTY
BASIC SWITCH, ROLLER HINGE, 15A, 125,250,480VAC. FREE 2 YEAR RADWELL WARRANTY
BASIC SWITCH, SNAP ACTION SWITCHES, SPDT, ACTUATOR: PLUNGER, 15 AMP, 259 VAC / VDC,. FREE 2 YEAR RADWELL WARRANTY
BASIC SWITCH, SNAP ACTION, N.O/N.C, SPDT, THROUGH HOLE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
BASIC SWITCH, SPDT, RATED THROUGH CURRENT 0.1A, SCREW TERMINAL, IP00. FREE 2 YEAR RADWELL WARRANTY
BASIC SWITCH, SPRING RETURN LEVER, 250-480 VAC, 1/4-1/8 HP. FREE 2 YEAR RADWELL WARRANTY
BASIC SWITCH, SWITCH SNAP ACTION, N.O./N.C., SPDT FLEXIBLE ROD, 15A, 250VAC/250VDC, 186.42VA, 0.15N SCREW MOUNT SCREW. FREE 2 YEAR RADWELL WARRANTY
BASIC SWITCH, Z SERIES, 10 AMP, 250 VAC, 30 VDC, LOW FORCE WIRE HINGE LEVER, ACTUATOR STYLE: LEVER, TERMINATION STYLE: SCREW, IP00, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
BASIC SWITCH, Z SERIES, 15 AMP, 125-480 VAC, SPDT, ROLLER PLUNGER, SNAP ACTION, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
BASIC SWITCH, Z SERIES, CONTACT FORM: SPDT, SWITCH FUNCTION: ON - (OFF)/OFF - (ON), ACTUATOR: PLUNGER, 15 AMP, 250 VAC/DC, TERMINATION STYLE: SOLDER PIN, MOUNTING STYLE: CHASSIS MOUNT. FREE 2...
BASIC SWITCH,HIGH OPERATING FORCE, PANEL MOUNT PLUNGER, SPDT, 15AMP,125/250/480VAC . FREE 2 YEAR RADWELL WARRANTY
BASIC SWITCH,SEALDED PLUNGER. FREE 2 YEAR RADWELL WARRANTY
BASIC SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONNECT SWITCH, 25A, 4 POLE, YELLOW/RED AND BLACK/GREY VERSIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURE, LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ASSEMBLY,OPERATING HEAD FOR LIMIT SWITCH, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ASSEMBLY,SWITCH FOR LIMIT SWITCH, REPLACEMENT CAM LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BASIC SWITCH, 1.25MM, 15 AMPS, 250 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BULLETIN 802T, OPERATING HEAD ONLY, FOR LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAM ASSEMBLY, FOR LIMIT SWITCH, METAL, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LEVER ARM, ACTUATOR, FOR LIMIT SWITCH, BLACK, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIIMIT SWITCH, WL SERIES, NON ILLUMINATED, 0-8 AMP, 115 VDC, NORMALLY CLOSED, 4 PIN CONNECTOR CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH ,1.5A, 240V, TYPE 4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH ,10AMP, 380VAC, NO/NC, IP66, ZINC ALLOY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH ACCESSORY, METAL, METAL, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH BASE, 240 VAC 3 AMP, 10 AMP MAX - XCK BASIC BASE W/ NO & NC CONTACT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH BODY, 240 VAC, 10 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH BODY, 3AMP, 240V, 1NO/1NC, IP67. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH LEVER ARM, XC2J +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH ROLLER, SNAP ACTION, 15 AMP, 125/250 VAC/DC, SCREW MOUNTING, SPST SWITCH FUNCTION, MOMENTARY CIRCUIT, 2 POSITIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH XCM-A - ROLLER PLUNGER - 1OC, METAL, W/STEEL ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ***BODY ONLY***, 1NO/1NC ,1/2 IN NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 1.5 AMP, 240 VAC, TYPE 4 ENCLOSURE, 5 M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10A, 152,250 OR 480VAC, 600VAC MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10AMP, 240VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 15 AMPS, 125-250 VAC, 1/8-1/4 HP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 15AMP, HINGE LEVER, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 240 VAC, 10 AMP, 1/2 INCH NPT, XCK-OPTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 240V, 3A, WIDTH 40MM, HEIGHT 77MM, 1CONTACT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 240VAC, 10AMP, XCKJ +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 24VDC, 6AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 250 VAC MAX, TAPPED ENTRY, 1/2" NPT, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 3A, 15AC, 240VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, DP, NC/NO, ROLLER LEVER ACTUATOR, 3 AMP, 380 VAC, , SCREW TERMINAL, 3 TAPPED ENTRIES FOR N 11 CABLE GLAND OR TAPPED ISO M20. FREE...
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, LEVER SPRING, 10AMP, 2NO, 2NC, SP4T, 250VDC, 500VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, PRESSURE ACTUATED, 500 VAC, 10 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ROLLER PLUNGER, 10AMP, 240VAC, 1M CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ROLLER TYPE, 5 WIRE, WATERTIGHT, 1 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SNAP ACTION, 10 A, 500 VAC, 250 VDC, FORK LEVER LOCK SCREW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SNAP ACTION, SIDE ROTARY, CABLE WITH CONNECTOR, 125 V DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SNAP ACTION, SPDT, 10AMP, 125V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SPDT, CHASSIS MOUNT, PLUNGER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SPDT, DOUBLE BREAK, 10AMP, 600VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, TAPPED ENTRY, 1/2 INCH NPT, 3 POSITION, SPRING RETURN (BOTH SIDES), W/ LEVER ARM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, TWO-CIRCUIT, ROLLER LEVER R38, OVERTRAVEL, GENERAL-PURPOSE, STANDARD LOAD, 10 AMP, 9.81 N MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, XCKJ, THERMOPLASTIC, ROLLER LEVER, 1 NC + 1 NO, SNAP ACTION, 7/8" MALE CONNECTION, 2 POLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OMRON, WL-SD2, WLSD2, SWITCH, ROLLER PLUNGER, HORIZONTAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATING HEAD ASSEMBLY, FOR LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROLLER ASSEMBLY FOR LATCH RELAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 3 AMP, 240 V, BODY ONLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY LIMIT SWITCH, 3 AMP, 240 V, 6 KV, IP65. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCH ASSEMBLY, RENEWAL PART, FOR ROTATABLE CAM LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCH, 15 A, 125/250/480 VAC, 1/2 A- 125 VDC, 1/4 A- 250 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCH, 15AMP, 125V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCH, METAL, COMPACT, TYPE XCM COMPLETE SWITCHES, PRE-CABLED, LIMIT SWITCH, PLUNGER OPERATING HEAD, 240 VAC, 10 AMP, XCM +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCH, ROLLER PLUNGER TYPE, SPDT 1NO/1NC, 15-240VAC, 3 AMPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCH, SNAP ACTION, SPDT, 10A, 125VAC, 30VDC, SCREW TERMINAL, WL SERIES, IP67, WITH LED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, WIRELESS LIMIT SWITCH, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,LIMIT SWITCH, 1.5AMP, 240-500V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,LIMIT SWITCH, SNAP ACTION, 15AMP,125/250/480VAC , SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,LIMIT SWITCH,15AMP,125/250 /480VAC,SINGLE POLE,NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,LIMIT SWITCH,240VAC, 10AMP, XCKJ +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,LIMIT SWITCH,240VAC,10AMP, XCM,8IN CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTIUED BY MANUFACTURER, LIMIT SWITCH, XCMA SERIES, 240 VAC 10AMP, XCM +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
DOOR INTERLOCK, FOR LIMIT SWITCH, REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
EMERGENCY STOP ROPE PULL SWITCH MOUNTING KIT, FOR PULL SWITCH PREVENTA XY2C, 50.5 M LENGTH, RED. FREE 2 YEAR RADWELL WARRANTY
ENCLOSED SWITCH, GENERAL PURPOSE, HIGH BREAKING CAPACITY, HIGH DURABILITY, SPDT DC BUILT IN SWITCH, SIDE MOUNTING, SEALED ONE WAY ACTION ROLLER ARM LEVER, G 1/2 WITHOUT GROUND TERMINAL. FREE 2...
HIGHLY ELECTRIC CO Sensors & Switches Z15G1306
HONEYWELL , WZE-RQ, WZERQ, LIMIT SWITCH, 15AMP, 125/250VAC. FREE 2 YEAR RADWELL WARRANTY
HONEYWELL , WZE-RQ9, WZERQ9, LIMIT SWITCH W/PLUNGER, 5-10AMP, 125-250VAC. FREE 2 YEAR RADWELL WARRANTY
HONEYWELL/MICROSWITC H, YZ-7RQ, LIMIT SWITCH, 15AMP, 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY
L.S.(LEVER ATTACHED SEPARATELY. FREE 2 YEAR RADWELL WARRANTY
LEVER,SWITCH FOR LIMIT SWITCH, REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
LEVER,SWITCH FOR LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
LIMIT MICROSWITCH, SNAP ACTION, 15 AMP, 125/250VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH ,240VAC 3A, PLASTIC ,SPRING RETURN END PLUNGER,SNAP ACTION,NC/NO,PG11 CABLE GLAND CONNECTION,XCKP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, 1/2NPT - REPLACES SCHMERSAL PART NUMBER Z10H23611ZNPT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, M20 - REPLACES SCHMERSAL PART NUMBER Z10H23611Z. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ADJUSTABLE ROTARY LEVER, 1NO/1NC, SNAP ACTION, 1/2NPT - REPLACES SCHMERSAL PART NUMBER Z7H23611ZNPT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ADJUSTABLE ROTARY LEVER, 1NO/1NC, SNAP ACTION, M20 - REPLACES SCHMERSAL PART NUMBER Z7H23611Z. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ADJUSTABLE ROTARY LEVER, 1NO/1NC, SNAP ACTION, M20 - REPLACES SCHNEIDER ELECTRIC PART NUMBER XCKP2145P20. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ADJUSTABLE ROTARY LEVER, 2NC, SLOW ACTION, 1/2NPT - REPLACES SCHNEIDER ELECTRIC PART NUMBER XCKP2745N12. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ANGULAR ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), M20 - REPLACES SCHNEIDER ELECTRIC PART NUMBER XCKP2527P20. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ANGULAR ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20 - REPLACES SCHNEIDER ELECTRIC PART NUMBER XCKP2127P20. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - CAT WHISKER ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2NPT - REPLACES SCHMERSAL PART NUMBER ZAF23611ZNPT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - COMPACT, PLUNGER, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - FIXED ROTARY LEVER, 1NO/1NC, SNAP ACTION, 1/2NPT - REPLACES SCHMERSAL PART NUMBER Z1H23611ZNPT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - FIXED ROTARY LEVER, 1NO/1NC, SNAP ACTION, M20 - REPLACES SCHMERSAL PART NUMBER Z1H23611Z. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - FIXED ROTARY LEVER, 2NC, SLOW ACTION, 1/2NPT - REPLACES SCHNEIDER ELECTRIC PART NUMBER XCKP2718N12. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - FIXED ROTARY LEVER, 2NC, SLOW ACTION, M20 - REPLACES SCHNEIDER ELECTRIC PART NUMBER XCKP2718P20. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - METAL ENCLOSURE, CAT WHISKER, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - METAL ENCLOSURE, DELRIN SPRING ROD, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - METAL ENCLOSURE, MAINTAINED FORK LEVER, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - PLASTIC ENCLOSURE, ADJUSTABLE METAL ROD, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (BBM), M20 - REPLACES SCHNEIDER ELECTRIC PART NUMBER XCKP2510P20. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - PLUNGER, 1NO/1NC, SNAP ACTION, M20 - REPLACES SCHNEIDER ELECTRIC PART NUMBER XCKP2110P20. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - PLUNGER, 2NC, SLOW ACTION, 1/2NPT - REPLACES SCHNEIDER ELECTRIC PART NUMBER XCKP2710N12. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ROLLER PLUNGER, 2NC, SLOW ACTION, 1/2NPT - REPLACES SCHNEIDER ELECTRIC PART NUMBER XCKP2702N12. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ROLLER PLUNGER, 2NC, SLOW ACTION, M20 - REPLACES SCHNEIDER ELECTRIC PART NUMBER XCKP2702P20. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 1.5A 240V. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 125-250VDC 125-480VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 15AMP 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 15AMP 125/480VAC 1/8-1/4HP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH ADJUSTABLE ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH ASSEMBLY, OPERATING HEAD, ASSEMBLY, FOR LIMIT SWITCH, GREY/RED, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH ASSEMBLY, OPERATING HEAD, W/ 4-SCREW MOUNT, 90 DEGREE HEAD. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH ASSEMBLY, OPERATING HEAD. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH ASSEMBLY, ROLLER OPERATING HEAD. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH BASIC 15A 125-480VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH BASIC MIRO SWITCH 15A 125V OR 480 VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH BODY, 10 AMP, 500 VAC, RETURN, 1NO/1NC, 1/2 IN. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH BODY, 1C/O, 1/2IN NPT ENTRY, IP65, IK06. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH BODY, 1C/O, SNAP ACTION, PLUG IN, WITHOUT DISPLAY, IP65, IK08. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH BODY, FIXER BODY, SINGLE POLE, SNAP ACTION, 1 STEP, 7-3A (250-500VAC), SCREW CLAMP TERMINALS, BOTTOM ENTRY CABLE GLANDS, SCREW PLATE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH BODY, W/ CONTACT, 10 AMP, 2 POLE, 2 C/O, SNAP ACTION, IP65. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH BODY,10 AMP, 600 VAC, DOUBLE POLE, 2 CO STAGGERED, SNAP ACTION. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH CONTACT XC, 600 VAC, 10 A, AUXILIARY CONTACT, CMD PREFABRICATED PLUG-IN, BUSBAR TRUNKING. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH CONTACT, 600 VAC, 10 AMP, 2C/O SNAP ACTION, SIMULTANEOUS, SILVER PLATED. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH CONTACT, 600 VAC, 10 AMP, XE. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH CONTACT, 600VAC, 10-AMP, XE. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH HEAD, ROTARY, 2 DIRECTIONAL LATERAL APPROACH, W/O POSITIVE OPENING. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH HEAD, SPRING RETURN, LEFT/RIGHT ACTUATION. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH HEAD, XC2J SERIES, WITHOUT LEVER, SPRING RETURN, LEFT AND RIGHT ACTUATION, -40 TO +70 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH HEAD. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH LEVER, OSISENSE XC RANGE, THERMOPLASTIC MATERIAL, ROTARY OPERATING HEAD, 30 DEGREE CAM ACTUATION, FOR ZC2JE01-E07 LIMIT SWITCH HEADS, -25 TO 70 DEGREE C. FREE 2 YEAR RADWELL WARRANTY...
LIMIT SWITCH LEVER, OSISENSE XC, ROD LEVER SPRING, 3 MM LENGTH, -40 TO +120 DEGREES C, -40 TO +70 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH LEVER, OSISENSE XC, ROLLER LEVER, THERMOPLASTIC ROLLER, -40 TO +70 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH MINIATURE 10AMP 125/250VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH OPERATING HEAD OILTIGHT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH OPERATING HEAD. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH PARTS. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH PLUNGER TYPE 2POLE 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH PLUNGER TYPE. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH ROLLER, VOLTAGE: AC 125 VOLT - DC 30 VOLT, CIRCUIT: SPDT (DB/DM), CURRENT: 10A (AC), 6A (DC). FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH WITH PLASTIC ROLLER PLUNGER, 3AMP, 240VAC, 6KV. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 0.8-10A, 115V. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 10 A, 115 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 10 AMP (AC), 6 AMP (DC), 125 VAC, 30 VDC, SPDT, ROLLER LEVER ARM. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 10 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 101156129, SAFETY RATED. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 10AMP, 115VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 15 AMP, 1/8 HP-125 VAC, 1/4 HP-25- VAC, 1/2 AMP-125 VDC, 1/4 AMP-250 VDC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 15 AMP, 125/250/460 VAC, 1/2 AMP-125 VDC, 1/4 AMP-250 VDC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 15 AMP, 125/250/480 VAC, SNAP ACTION, 4 OZ RELEASE FORCE, -25 C TO 80 C OPERATING TEMPERATURE, PLASTIC HOUSING. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 15 AMP, 125/250/480 VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 15 AMP, 480 VAC, 250 VDC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 15 AMP, NO/NC, IP00, THERMOSETTING RESIN, 250V DC MAX, 500V AC MAX. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 15AMP, 125/520/480V, W/ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 15AMP, 480VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 2 CONTACT BLOCK 240VAC 3A XE2. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 2 POLE, 1 NC + 1 NO, ROTARY, SPRING RETURN ROLLER LEVER THERMOPLASTIC, 5M CABLE. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240 V AC, 50/60 HZ, 10 AMP, XCKJ SERIES. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240 VAC, 1.5 A, METAL XCMD, WITH ROTARY HEAD W/O OPERATING LEVER - 1NC+1NO , SNAP, 1 M. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240 VAC, 1.5 AMP, METAL XCMD. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240 VAC, 10 A, XCKJ +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240 VAC, 10 AMP, 1NO + 1NC, SNAP ACTION, STEEL ROLLER PLUNGER HEAD, 3 M CABLE LENGTH, IP66/67/68. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240 VAC, 10 AMP, 2 POLE, PLUNGER HEAD, SNAP ACTION. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240 VAC, 10 AMP, SNAP ACTION, METAL END PLUNGER, 1 NO/NC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240 VAC, 10 AMP, XCK +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240 VAC, 10 AMP, XCKJ SERIES, W/ OPTIONS. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240 VAC, 5 AMP, METAL, XCMD. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240 VAC, 5 AMP, PLAST XCMD+OPT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240/250 VAC, 3/0.27 A, 2 NO-2NC, THERMOPLASTIC ROLLER LEVEL ACTUATOR,. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240VAC 1.5A METAL XCMD. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240VAC 3A METAL XCKD. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240VAC 3A PLAST XCKP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240VAC 5A PLAST XCMD. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240VAC, 1.5A, METAL, XCMD. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240VAC, 10 AMP, XCKL +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240VAC, 10AMP, XCK + OPTIONS. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240VAC, 10AMP, XCK +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240VAC, 10AMP, XCR +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240VAC, 3 AMP, 6KV, XC STANDARD, STEEL ROLLER LEVEL, 1 N.C. 1 N.O.. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240VAC, 3A, METAL XCKD. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240VAC, 3A, PLAST XCKP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240VAC, 3A, PLASTIC, XCKT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 240VAC10AMPXCKJ +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 2A, 115VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 2AMP, 250VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 49.2X24.2X17.45MM PLASTIC (PHENOL) BODY, 1 NO & NC W/ SNAP ACTION, PANEL MOUNTING, PIN PLUNGER ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 5 AMP, 240 VAC, METAL XCMD. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 500V, 6KV, AC15. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 600 VAC, 10 AMP, STEEL ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 600V. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ACCESSORY, SIDE PUSH ROD HEAD, FOR 802T SERIES, FOR OIL TIGHT LIMIT SWITCH, MOUNTABLE, SAME AS: WZ13956. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, AUXILIARY CONTACT, 10 AMP, 600 VAC, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, BASIC, FLEXIBLE ROD, SNAP ACTION, SINGLE POLE, DOUBLE THROW, SPDT, SCREW TERMINAL, 125/25VAC, 250VDC MAX. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, CAT WHISKER, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPACT, ADJUSTABLE ROLLER LEVER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT, REPLACES SCHNEIDER ELECTRIC PART # XCMD2146L5. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPACT, ADJUSTABLE ROLLER LEVER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT, REPLACES SCHNEIDER ELECTRIC PART # XCMN2145L5. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPACT, ADJUSTABLE ROLLER LEVER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT, REPLACES SCHNEIDER ELECTRIC PART # XCMN2146L5. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPACT, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES SCHNEIDER ELECTRIC PART # XCMD2111L2. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPACT, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES SCHNEIDER ELECTRIC PART # XCMN2111L2. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPACT, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT, REPLACES SCHNEIDER ELECTRIC PART # XCMN2111L3. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT, REPLACES SCHNEIDER ELECTRIC PART # XCMN21F2L3. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 5 PIN M12 QUICK CONNECT, SIDE EXIT, REPLACES SCHNEIDER ELECTRIC PART # XCMN21F2C12. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT, REPLACES SCHNEIDER ELECTRIC PART # XCMN2110L3. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 5 PIN M12 QUICK CONNECT, SIDE EXIT, REPLACES SCHNEIDER ELECTRIC PART # XCMN2110C12. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT, REPLACES SCHNEIDER ELECTRIC PART # XCMN2110L5. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SLOW ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT, REPLACES SCHNEIDER ELECTRIC PART # XCMN2502L1. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT, SIDE EXIT, REPLACES SCHNEIDER ELECTRIC PART # XCMN2102M12. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5 PIN M12 QUICK CONNECT, SIDE EXIT, REPLACES SCHNEIDER ELECTRIC PART # XCMN2102C12. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT, REPLACES SCHNEIDER ELECTRIC PART # XCMN2116L1. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES SCHNEIDER ELECTRIC PART # XCMD2116L2. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES SCHNEIDER ELECTRIC PART # XCMN2116L2. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5 PIN M12 QUICK CONNECT, SIDE EXIT, REPLACES SCHNEIDER ELECTRIC PART # XCMN2115C12. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5 PIN M12 QUICK CONNECT, SIDE EXIT, REPLACES SCHNEIDER ELECTRIC PART # XCMN2116C12. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPACT, WOBBLE STICK, SLOW ACTION, 1NO/1NC, 4 PIN M12 QUICK CONNECT, SIDE EXIT, REPLACES SCHNEIDER ELECTRIC PART # XCMD2507M12. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMPACT, WOBBLE STICK, SLOW ACTION, 1NO/1NC, 4 PIN M12 QUICK CONNECT, SIDE EXIT, REPLACES SCHNEIDER ELECTRIC PART # XCMN2507M12. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, CONTACT BLOCK, 240VAC, 3A, XES, 2 POLES. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, FLEX ROD, CS 140X6.5MM, 1/2-14NPT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, FLEX ROD, SNAP ACTION, 10A,250V, CS 140X6.5MM. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, GENERAL PURPOSE, GENERAL LOAD, IP67, ROLLER LEVER ACTUATOR, AIRTIGHT BUILT-IN SWITCH, SPST-NO/SPST-NC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, GENERAL PURPOSE, X SERIES, 125 VDC, 10 AMP, 0.9 MM, HINGE LEVER, SCREW TERMINAL WITH TOOTHED WASHER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, GENERAL PURPOSE, X SERIES, 125 VDC, 10 AMP, 0.9 MM, LOW-FORCE HINGE LEVER, SCREW TERMINAL WITH TOOTHED WASHER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, GENERAL PURPOSE, X SERIES, 125 VDC, 10 AMP, 0.9 MM, SHORT HINGE ROLLER LEVER, SOLDER TERMINAL. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, HEAD UNIT ONLY, SIDE ROTARY, 802T OIL TIGHT, CONVERTABLE. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, HEAD, ZC2JE65. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, HINGED ROLLER LEVER, BASIC / SNAP ACTION, Z SERIES, 15 AMP, 250V AC, SPDT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, IP62, SNAP ACTION, PLUNGER, THERMO-SETTING RESIN, NO/NC,15AMP, 500V. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, LIMIT SWITCHES XC STANDARD, XCKD, PLASTIC ROLLER LEVER Ø 50 VAR.LENGTH, 1NC+1 NO, SNAP, M12. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, LIMIT SWITCHES XC STANDARD, XCKL, METAL END PLUNGER, 1NC+1 NO, SNAP ACTION, 1/2 NPT, 240 VAC, 250 VDC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, LIMIT SWITCHES XC STANDARD, XCKM, THERMOPLASTIC ROLLER LEVER PLUNGER, 1NC+1 NO, SLOW, PG11. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, LIMIT SWITCHES XC STANDARD, XCKP, THERMOPLASTIC ROLLER LEVER, 1NC+1 NO, SNAP, 1/2NPT, 240 VAC, 250 VDC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, LIMIT SWITCHES XC STANDARD, XCMD, M12 METAL END PLUNGER, 1NC+1 NO, SNAP, 5 M. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, METAL END PLUNGER, 10AMP, 240VAC/250VDC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, MICROSWITCH, SNAP ACTION, HINGE LEVER, SPDT, SCREWTERMINALS, 15 AMP, 250 VDC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, NAMUR SHAFT, GENERAL PURPOSE/I.S. ENCLOSURE / 1/2 NPT CONDUIT ENTRIES, 2 CONDUIT ENTRIES, ALUMINUM, ENGINEERED RESIN, ULTRADOME RED CLOSE/OPEN GREEN, 2 SWITCHES, SPDT CONTACT RATED 250 VAC @...
LIMIT SWITCH, NEMA A600,. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ONE WAY, PLASTIC ROLLER LEVER, MINI SENSOR, FIXED BODY, LINEAR HEAD MOVEMENT, 1 NC 1 NO, SNAP ACTION. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, OSISWITCH, PLASTIC, W/DEUTSCH CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, PLASTIC 1 NC 1 NO SLOW BREAK I. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, PLUNGER ACTUATOR, ROLLER LEVER, 10 AMP, 230 VAC, 24 VDC, NO/NC, M20 CONNECTION, SCREW TERMINALS -30 TO +80 DEGREES C, IP65/67, 101154520. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ROD, 240 VAC, 10 AMP, XCR +OPTIONS, 3 POSITION, DPST-NO, DPST-NC, ENCLOSURE TYPE 4. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ROLLER LEVER SPDT, 15 AMP, 250V . FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ROLLER LEVER, 10AMP, 115VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ROLLER LEVER, 250V, 15-AMP, SPDT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ROLLER LEVER, 3 AMP, 240 VAC, 1NC/1NO, SPDT, SNAP ACTION, IP66. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ROLLER LEVER, DPST-NO, SPST-NC, 3 A, 240 V, 0.1 N-M. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ROLLER LEVER, R38, SPDT, ON-MOM, SIDE ROTARY, CHASSIS MOUNT, SCREW TERMINAL, IP67, 10A(AC), 6A(DC), 125VAC, 30VDC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ROLLER LEVER, R38MM. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ROLLER LEVER, SPST-NO, SPST-NC, 10 AMP, 240 VAC, 0.15 N-M, OSISENSE XC SERIES. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ROLLER, PLUNGER, 15 AMP, 125 VAC, 30 VDC, PANEL MOUNT , SCREW TERMINAL , ELECTRICAL LIFE:500,000 CYCLES. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ROTARY HEAD, 2 POLES, 10AMP, 240VAC, NO/NC, IP66, METAL, LEVER, 77 X 40 X 44 MM, SNAP ACTION, MECHANICAL LIFE MINIMUM - 30000000 CYCLES. FREE 2 YEAR RADWELL...
LIMIT SWITCH, SERIES Z, 15 A, 125 VAC, 30 VDC, SPDT CIRCUIT, ON-MOM SWITCH FUNCTION, CHASSIS MOUNT, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SNAP ACTION - PLASTIC, 10 AMP, 240 VAC, NO/NC, 4 W, IP66/67. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SNAP ACTION TYPE, 240 VAC, 250 VDC, 10AMP RATING, 1 N.O / 1 N.C. CONTACT OPERATION, CONDUIT ENTRANCE CONNECTION TYPE, SCRW CLAMP TERMINAL TYPE, 50 G SHOCK RESISTNCE,...
LIMIT SWITCH, SNAP ACTION, 240VAC, 10AMP, XCKL +OPTIONS, NO/NC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SNAP ACTION, ROLLER LEVER, THERMOSETTING RESIN, 15 AMP, 125/250/480VAC, 1/8 HP 125 VAC, 1/4 HP 250 VAC, 1/2 A 125 VDC, 1/4 A 250 VDC, SCREW TERMINATION, SPDT...
LIMIT SWITCH, SNAP ACTION, SPDT. 15 AMPS, CHASSIS MOUNT, 125/250/480VAC, LONG LEVER, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SNAP ACTION, WL SERIES, 125VAC / 10AMP, 30VDC / 6AMP, SPDT, SIDE ROTARY ROLLER, SPATTER PREVENTION, STATUS INDICATOR. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SNAP ACTION, Z/T 6881, W/ROLLER LEVER 80 R, 250 V, 10 AMP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SNAP ACTION,SPDT,10A,125V , CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SS ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, THERMOPLASTIC ROLLER LEVER PLUNGER, 2 POLES, 240 VAC, 10 AMP, 1NC + 1NO, SNAP ACTION, -25 TO +70 DEGREE C, IP66. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, WITH FLEX ROD, CS MW, 1/2-14 NPT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, WL SERIES, DOUBLE POLE DOUBLE THROW CONTACT FORM, 250 VDC/500 VAC RATING, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, WL-N SERIES, ROLLER LEVER, NON-ILLUMINATED, SPDT (DB/DM), 10A (AC), 6A (DC), 125 VAC, 30 VDC, TERMINATION STYLE: SCREW TERMINAL, MOUNTING TYPE: CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY...
LIMIT SWITCH, XC STANDARD, ROLLER LEVER, 240 VAC, 3 AMP, 1 N.C. + 1 N.O.. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, XC STANDARD, XCKJ, STEEL ROLLER LEVER, 1NC+1 NO, SNAP ACTION, PG13. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, XC STANDARD, XCKP, STEEL ROLLER PLUNGER, 1NC+1 NO, SNAP, PG11. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, XCKD, 2-POLE, 1 NC + 1 NO, 240VAC, 3A, METAL, 300 V CONFORMING TO UL 508, M16. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, XCKL SERIES, 240 VAC, 10 AMP, DPDT, SPRING ROD ACTUATOR, WOBBLE HEAD, COIL SPRING, 2 CO, IP66 PROTECTION. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, XCKL SERIES, THERMOPLASTIC ROLLER LEVER, 1NC+1NO, SNAP ACTION, 240VACM 10AMP, FIXED ROTARY HEAD, SPRING RETURN ROLLER, XCKL +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, XCKP SERIES, THERMOPLASTIC ROLLER LEVER, 1 NC + 1NO CONTACTS, 300-500 V INSULATION VOLTAGE, -25 TO 70 DEGREE C, IP66/67/IK08. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, XCMD SERIES, WITH STEEL ROLLER PLUNGER, 1 NC + 1 NO SNAP-ACTION CONTACTS, SPRING RETURN OPERATOR, 1M CABLE, OSISENSE XC, LATERAL APPROACH, 2 DIRECTIONS, 2 POLE. FREE 2...
LIMIT SWITCH, XCMD, PRECABLED, MODULAR, METAL ENCLOSURE, STEEL ROLLER PLUNGER, 1NC/1NO, SNAP, 240VAC, 5A, 2 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, XCRT SERIES, SNAP ACTION, 240 VAC, 10 AMP, 2-NORMALLLY OPEN/2-NORMALLY CLOSED CONTACTS, XCR +OPTIONS, IP65 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, Z SERIES, SPDT, -25 TO 80 DEGREE C, 15 AMP, 480 VAC / 14 VDC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
LS W/LED RPLMT LD1,2,3,4. FREE 2 YEAR RADWELL WARRANTY
LSW, COIL SPRING W/LED. FREE 2 YEAR RADWELL WARRANTY
MENICS Sensors & Switches Z15G-03B
METAL SAFETY SWITCH, 6 AMP, 24/48 VAC/DC, 50/60 HZ, 2 NC + 1 NO, 1/2" NPT, RED, METAL, IP67. FREE 2 YEAR RADWELL WARRANTY
MICROSWITCH, HIGH PRECISION, SNAP ACTION, LONG HINGE LEVER, SPDT, SCREW, 15 A, 14 V. FREE 2 YEAR RADWELL WARRANTY
MICROSWITCH, ROLLER LEVER, SPDT, 15 A, 250 V. FREE 2 YEAR RADWELL WARRANTY
MICROSWITCH, SNAP ACTION, HINGE LEVER, SPDT, SCREW, 15A, . FREE 2 YEAR RADWELL WARRANTY
NO/NC CONFIGURATION, 300 VOLT, 10 AMP, CABLE SAFETY LIMIT SWITCH 30M CABLE LENGTH, 98 FT. CABLE LENGTH, 7.9 INCH WIDE X 1.57 INCH DEEP X 2.7 INCH HIGH. FREE 2...
NO/NC, 3 AMP, ELECTRICAL SWITCH CONTACT BLOCK 240 VAC, FOR USE WITH ZCD25, ZCKJ5, ZCKJ5D, ZCKL5, ZCKM5, ZCKS5, ZCP25. FREE 2 YEAR RADWELL WARRANTY
OMRON Sensors & Switches WL-D3
OMRON Sensors & Switches WLD28-LDS
OMRON Sensors & Switches X-10G-B
OMRON Sensors & Switches X-10GW-B
OMRON Sensors & Switches Z-01HQ22-B
OMRON Sensors & Switches Z-15G-B7-K
OMRON Sensors & Switches Z-15GD-B
OMRON Sensors & Switches Z-15GD55-B7-K
OMRON Sensors & Switches Z-15GK355-B
OMRON Sensors & Switches Z-15GS55-B
OMRON Sensors & Switches Z-15GW22-B7-K
OMRON Sensors & Switches Z-15GW22-B
OMRON Sensors & Switches Z-15GW22S-B
OMRON Sensors & Switches Z-15GW25-B
OMRON Sensors & Switches Z-15GW255-B
OMRON Sensors & Switches Z-15GW4-B
OMRON Sensors & Switches Z-15HW24-B
OMRON Sensors & Switches Z15GQ21B7K
OMRON Sensors & Switches Z15GWB7K
OMRON, Z-15GW4455-B7-K, Z15GW4455B7K, BASIC SWITCH, LONG HINGE LEVER, 15AMP, 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY
OPERATING HEAD ASSEMBLY, FOR LIMIT SWITCH, GREY, WZ13949, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
OPERATING HEAD ASSEMBLY, FOR LIMIT SWITCH, OILTIGHT, MOUNTABLE, LIMIT SWITCH ACCESSORY WZ16070. FREE 2 YEAR RADWELL WARRANTY
OPERATING HEAD ASSEMBLY, FOR LIMIT SWITCH, REPLACEMENT, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
OPERATING HEAD FOR LIMIT SWITCH, 1NO 1 NC. FREE 2 YEAR RADWELL WARRANTY
OPERATING HEAD FOR LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
OPERATING HEAD LEVER, FOR OILTIGHT LIMIT SWITCH, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
OPERATING HEAD, FOR LIMIT SWITCH ASSEMBLY, LOW FORCE. FREE 2 YEAR RADWELL WARRANTY
OPERATING HEAD, FOR LIMIT SWITCH, LOW FORCE, SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY
OPERATING HEAD, FOR LIMIT SWITCH, REPLACEMENT, LIMIT SWITCH ACCESSORY WZ21169. FREE 2 YEAR RADWELL WARRANTY
OPERATING LEVER, LIMIT SWITCH LEVER, ROLLER, SPRING RETURN, THERMOPLASTIC. FREE 2 YEAR RADWELL WARRANTY
OPERATOR HEAD ASSEMBLY, FOR LIMIT SWITCH TIME DELAY, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
OPERATOR HEAD, ASSEMBLY, FOR LIMIT SWITCH, REPLACEMENT, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
OPERATOR HEAD, ASSEMBLY, FOR LIMIT SWITCH, REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
OPERATOR HEAD, REPLACEMENT PART FOR 802T-A LIMIT SWITCH, DIAPHRAGM ADJUSTED, OILTIGHT, TYPE A . FREE 2 YEAR RADWELL WARRANTY
RADWELL VERIFIED SUBSTITUTE Sensors & Switches WL-D2-TS-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches WLCA2-2N-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches WLCA32-43-TS-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches XCMA102-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches XCMA1023-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches XCMA1152-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches XCMD2102C12-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches XCMD2102L2-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches XCMD21F2L3-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches XCMN2110L1-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches YBLX-ME/8108-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches Z-15GQ22-B-SUB
REPLACEMENT OF OMRON WL-D, LIMIT SWITCH - METAL ENCLOSURE, PLUNGER, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON WLCA2-2N, LIMIT SWITCH - METAL ENCLOSURE, ROTARY LEVER, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON WLCA32-043, LIMIT SWITCH - METAL BODY, 1 N/O 1 N/C, 1/2"NPT, 10/600V AC (RATED THERMAL CURRENT). FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON WLCL, LIMIT SWITCH - METAL ENCLOSURE, ADJUSTABLE METAL ROD, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON WLCL-Y, LIMIT SWITCH, ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON WLNJ, LIMIT SWITCH - METAL ENCLOSURE, SPRING COIL, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON Z-15GQ22-B, MICROSWITCH - 15A, PANEL MOUNT ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON Z-15GW2277-B, MICRO SWITCH - Z-TYPE MICRO SWITCH 15A 250V AC. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON Z-15HW78-B, MICRO SWITCH - Z-TYPE MICRO SWITCH 15A 250V AC. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SCHMERSAL Z4K236-11Z, LIMIT SWITCH - ANGULAR ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SCHNEIDER ELECTRIC XCKP2102N12, LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SCHNEIDER ELECTRIC XCKP2102P20, LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SCHNEIDER ELECTRIC XCKP2106N12, LIMIT SWITCH - CAT WHISKER ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SCHNEIDER ELECTRIC XCKP2110N12, LIMIT SWITCH - PLUNGER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SCHNEIDER ELECTRIC XCKP2118P20, LIMIT SWITCH - FIXED ROTARY LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SCHNEIDER ELECTRIC XCKP2145N12, LIMIT SWITCH - ADJUSTABLE ROTARY LEVER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SCHNEIDER ELECTRIC XCKP2502P20, LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (BBM), M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SCHNEIDER ELECTRIC XCKP2510N12, LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SCHNEIDER ELECTRIC XCKP2545N12, LIMIT SWITCH - ADJUSTABLE ROTARY LEVER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SCHNEIDER ELECTRIC XCKP2721N12, LIMIT SWITCH - ROLLER LEVER, 2NC, SLOW ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SAFETY INTERLOCK SWITCH, METAL XCSA, 2 NC + 1 NO, 300 VAC, 10 AMP, T-XCS, SLOW BREAK. FREE 2 YEAR RADWELL WARRANTY
SCHMERSAL Sensors & Switches Z1R-235-11Z-M20
SCHMERSAL Sensors & Switches Z1R236-11ZR-1816
SCHMERSAL Sensors & Switches Z3K 235-11Z-M20
SCHMERSAL Sensors & Switches Z4V7H 335-11Z-RMS-2138
SCHMERSAL Sensors & Switches Z4VH 335-11Z-M20-RMS
SCHMERSAL Sensors & Switches Z4VH 336-11Z-M20
SCHMERSAL, Z4R236-11Z-1637, Z4R23611Z1637, LIMIT SAFETY SWITCH, 15VAC 6KV 500V, W/GOLD PLATED CONTACTS. FREE 2 YEAR RADWELL WARRANTY
SEALED TOP, BALL SWITCH, NEON. FREE 2 YEAR RADWELL WARRANTY
SLIM SPRING PLUNGER, GENERAL LOAD GENERAL TYPE, SPDT, RATED THROUGH CURRENT 15 A, SCREW TERMINAL (M4). FREE 2 YEAR RADWELL WARRANTY
SPDT, NC/NO, 240 VAC, 250 VDC, SCREW TERMINAL, CAT WHISKER ACTUATOR, GENERAL PURPOSE LIMIT SWITCH 1, 2, 4, 6, 12, 13 NEMA RATING, IP66, IP67 IPR RATING. FREE 2 YEAR...
SPDT, NC/NO, 240 VAC, 250 VDC, SCREW TERMINAL, END PLUNGER ACTUATOR, GENERAL PURPOSE LIMIT SWITCH 1, 2, 4, 6, 12, 13, 6P NEMA RATING, IP66 IPR RATING. FREE 2 YEAR...
SPDT, NC/NO, 240 VAC, 250 VDC, SCREW TERMINAL, ROLLER PLUNGER ACTUATOR, GENERAL PURPOSE LIMIT SWITCH 1, 2, 4, 6, 12, 13 NEMA RATING, IP66, IP67 IPR RATING. FREE 2 YEAR...
SPDT, NC/NO, 240 VAC, 250 VDC, SCREW TERMINAL, ROLLER PLUNGER ACTUATOR, GENERAL PURPOSE LIMIT SWITCH 1, 2, 4, 6, 12, 13, 6P NEMA RATING, IP66 IPR RATING. FREE 2 YEAR...
SUBSTITUTE FOR CHINT YBLX-ME/8108, LIMIT SWITCH, COMPACT, ADJUSTABLE ROTARY LEVER, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR OMRON WL-CA2, LIMIT SWITCH, METAL ENCLOSURE, ROTARY LEVER, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR OMRON WL-D2, LIMIT SWITCH, METAL ENCLOSURE, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR OMRON WLCA32-43-TS, LIMIT SWITCH, MAINTAINED FORK LEVER, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR OMRON WLD-TS, LIMIT SWITCH, PLUNGER, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR OMRON WLNJ-S2-TS, LIMIT SWITCH, CAT WHISKER, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR OMRON Z-15GQ-B, MICRO SWITCH, Z-TYPE MICRO SWITCH, 15A, 250V AC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC TELEMECANIQUE XCMA102, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC TELEMECANIQUE XCMA1022, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC TELEMECANIQUE XCMA1023, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC TELEMECANIQUE XCMA1025, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC TELEMECANIQUE XCMA1102, LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC TELEMECANIQUE XCMA1103, LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC TELEMECANIQUE XCMA1104, LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 4M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC TELEMECANIQUE XCMA1105, LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC TELEMECANIQUE XCMA1112, LIMIT SWITCH, COMPACT, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC TELEMECANIQUE XCMA1113, LIMIT SWITCH, COMPACT, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC TELEMECANIQUE XCMA1152, LIMIT SWITCH, COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC TELEMECANIQUE XCMA1155, LIMIT SWITCH, COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC TELEMECANIQUE XCMA1162, LIMIT SWITCH, COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC TELEMECANIQUE XCMA1165, LIMIT SWITCH, COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC TELEMECANIQUE XCMF102, LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC TELEMECANIQUE XCMF1022, LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC TELEMECANIQUE XCMF1023, LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCK-P106H7, LIMIT SWITCH, PLASTIC ENCLOSURE, CAT WHISKER, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCK-P110H7, LIMIT SWITCH, MINI LIGHT LIMIT SWITCH 6A 250V AC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCK-P111H7, LIMIT SWITCH, PLASTIC ENCLOSURE, PLUNGER, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCK-P118H7, LIMIT SWITCH, PLASTIC ENCLOSURE, ROTARY LEVER, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCK-P145H7, LIMIT SWITCH, PLASTIC ENCLOSURE, ADJUSTABLE ROTARY LEVER, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCKJ10541, LIMIT SWITCH, ADJUSTABLE ROTARY LEVER, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCKJ10553H29, LIMIT SWITCH, ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCKJ161H7, LIMIT SWITCH, PLUNGER, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCKN2127P20, LIMIT SWITCH, ANGULAR ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCKP-102H7, LIMIT SWITCH, PLASTIC ENCLOSURE, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCKP110H29,LIMIT SWITCH, PLASTIC PLUNGER, 1NO/1NC, SNAP ACTION, M20 THREAD, KEY DIFFERENCES FROM OEM: PLASTIC PLUNGER INSTEAD OF METAL/ M20 THREAD INSTEAD OF M16. FREE 2 YEAR...
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCKP2118N12, LIMIT SWITCH, FIXED ROTARY LEVER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCKP2121P20, LIMIT SWITCH, ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20 -. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCKP2149N12, LIMIT SWITCH, ADJUSTABLE, 50MM RUBBER ROLLER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCKP2502N12, LIMIT SWITCH, ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCKP2521N12, LIMIT SWITCH - ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCKP2521P20, LIMIT SWITCH, ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), M20. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCM-A103, LIMIT SWITCH, COMPACT, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, SIDE EXIT, 1M CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCM-A1032, LIMIT SWITCH, COMPACT, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, SIDE EXIT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCM-A1033, LIMIT SWITCH, COMPACT, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, SIDE EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCM-A110, LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMD2102C12, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5 PIN M12 QUICK CONNECT, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMD2102L1, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMD2102L2, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMD2102L3, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMD2102L5, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMD2102M12, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMD2110C12, LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 5 PIN M12 QUICK CONNECT, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMD2110L1, LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, SIDE EXIT 1M CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMD2110L2, LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMD2110L3, LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMD2110L5, LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMD2111L3, LIMIT SWITCH, COMPACT, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMD2115C12, LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5 PIN M12 QUICK CONNECT, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMD2115L1, LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMD2115L2, LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMD2116C12, LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5 PIN M12 QUICK CONNECT, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMD2116L1, LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMD2145L5, LIMIT SWITCH, COMPACT, ADJUSTABLE ROLLER LEVER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMD21F2C12, LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 5 PIN M12 QUICK CONNECT, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMD21F2L1, LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMD21F2L2, LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMD21F2L3, LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMD2502L1, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SLOW ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMN2102L1, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMN2102L2, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMN2102L3, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMN2102L5, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMN2110L1, LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMN2110L2, LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMN2115L1, LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMN2115L2, LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMN21F2L1, LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XCMN21F2L2, LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS618B1PAL5, PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 18MM THREADED, 5MM RANGE, PNP, N/O OUTPUT, 5M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR YUCO YC-TZ-9104, LIMIT SWITCH, COMPACT, FIXED ROLLER LEVER, SNAP ACTION, NO/1NC, RATED CURRENT/VOLTAGE 10A/250V AC. FREE 2 YEAR RADWELL WARRANTY
SWITCH LIMIT, 10A, 115VAC. FREE 2 YEAR RADWELL WARRANTY
SWITCH, SNAP ACTION, Z SERIES, 15 AMP, 250 VAC/DC, SPDT, PLUNGER ACTUATOR, PLASTIC HOUSING MATERIAL. FREE 2 YEAR RADWELL WARRANTY
TELEMECANIQUE Sensors & Switches XCK-J-ZCK-E05
TELEMECANIQUE Sensors & Switches XCK-J59H7
TELEMECANIQUE Sensors & Switches XCK-JH7
TELEMECANIQUE Sensors & Switches XCK-P106
TELEMECANIQUE Sensors & Switches XCK-P110H7
TELEMECANIQUE Sensors & Switches XCK-P145H7
TELEMECANIQUE Sensors & Switches XCKJ1
TELEMECANIQUE Sensors & Switches XCKM
TELEMECANIQUE Sensors & Switches XCM-A102
TELEMECANIQUE Sensors & Switches XCM-A110
TELEMECANIQUE SENSORS Sensors & Switches XC1ZP2
TELEMECANIQUE SENSORS Sensors & Switches XCKD2145N12
TELEMECANIQUE SENSORS Sensors & Switches XCKD61500G11
TELEMECANIQUE SENSORS Sensors & Switches XCKJ20541
TELEMECANIQUE SENSORS Sensors & Switches XCKL10041H7
TELEMECANIQUE SENSORS Sensors & Switches XCKL110H7
TELEMECANIQUE SENSORS Sensors & Switches XCKL115
TELEMECANIQUE SENSORS Sensors & Switches XCKM110
TELEMECANIQUE SENSORS Sensors & Switches XCKM115
TELEMECANIQUE SENSORS Sensors & Switches XCKN2145P20
TELEMECANIQUE SENSORS Sensors & Switches XCKP2106N12
TELEMECANIQUE SENSORS Sensors & Switches XCKP2118P16
TELEMECANIQUE SENSORS Sensors & Switches XCKP2145G11
TELEMECANIQUE SENSORS Sensors & Switches XCKS131H29
TELEMECANIQUE SENSORS Sensors & Switches XCKS141
TELEMECANIQUE SENSORS Sensors & Switches XCMD2102C12
TELEMECANIQUE SENSORS Sensors & Switches XCMD2102L2
TELEMECANIQUE SENSORS Sensors & Switches XCMD2102M12
TELEMECANIQUE SENSORS Sensors & Switches XCMD2115M12
TELEMECANIQUE SENSORS Sensors & Switches XCMD2116C12
TELEMECANIQUE SENSORS Sensors & Switches XCRE18
TELEMECANIQUE SENSORS Sensors & Switches XCSA701
TELEMECANIQUE SENSORS Sensors & Switches XCSA801
TELEMECANIQUE SENSORS Sensors & Switches XE2NP2141
TELEMECANIQUE SENSORS Sensors & Switches XE2NP2151
TELEMECANIQUE SENSORS Sensors & Switches XE3NP2141
TELEMECANIQUE SENSORS Sensors & Switches ZC2JY51
WIRELESS LIMIT SWITCH, SIDE ROTARY, 305M, PRODUCT RANGE:LIMITLESS WLS SERIES, LIMIT SWITCH ACTUATOR:SIDE ROTARY, HOUSING MATERIAL:ZINC, OPERATING FORCE MAX:4IN-LB, SIGNAL RANGE MAX:305M ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY...
WIRELESS LIMIT SWITCH, SIDE ROTARY, 305M, PRODUCT RANGE:LIMITLESS WLS SERIES, LIMIT SWITCH ACTUATOR:SIDE ROTARY, HOUSING MATERIAL:ZINC, OPERATING FORCE MAX:4IN-LB, SIGNAL RANGE MAX:305M, CONTACT VOLTAGE DC MAX:3.6V ROHS COMPLIANT: YES. FREE...

<< Prev Next >>