Slim Enclosed Limit Switches, 5 A Current Rating, 250 VAC Voltage Rating, -10 to +70 °C
This prewired, sealed switch offers a rugged die-cast housing and triple sealed construction that has been designed for easy ganged-mounting. Contact Ratings: 5 A, 125/250 VAC. This model meets UL 3, 4 and 13. Prewired with 3 M (9.8’) cable. UL recognized and CSA certified providing a minimum of ten-million operation mechanical service life.
UL types 3, 4, and 13. NEMA types 1, 3, 3R, 4, 5, 6, 12 and 13. IP67 enclosure rating.
Limit Switches SMALL LIMIT SWITCH UL
SWITCH SNAP ACTION SPDT 5A 250V
LIMIT SWITCH, PADDLE, SPDT; Limit Switch Actuator:Straight Lever; Contact Configuration:SPDT; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Operating Force Max:11.77N; Product Range:-; Contact Current DC Max:4A RoHS Compliant: Yes
LIMIT SWITCH, SEALED PLUNGER, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches | Limit Switches | Linear Limit Switches | Limit Switches | Linear Limit Switches |
| Product Number | Z2720-ND | 70178017 | D4C-1631 | D4C-1631 | 37B9883 | 39549 |
| Product Name | Limit Switches | Switch,Limit,SLIM Enclosed,Sealed PLUNGER,3M CABLE | Limit Switches | Switches - Limit Switches | Limit Switch, Paddle, Spdt; Limit Switch Actuator Omron Industrial Automation | Limit Switch |
| Contact Type | Momentary Contact | |||||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |||
| Connections | Integral Cable; Cable Leads | Screw Terminal | ||||
| Operating Temp | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | |||
| Maximum Current Rating | 4 to 5 amps | 4 to 5 amps | 5 amps | 5 amps | 5 amps |