Radwell International Datasheets for Limit Switches

Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
(101082364) REED SWITCH, MAGNETIC, 60 MM DISTANCE, 2 WIRE, 220 VAC, 45 MA, 10 VA. FREE 2 YEAR RADWELL WARRANTY
(BNS01W9) MECHANICAL LIMIT SWITCH,VERSION=SNAP CONTACT, SWITCH POSITIONS, NUMBER=4, SWITCHING FUNCTION MECHANICAL=SINGLE-PI N CHANGEOVER, SWITCH POSITION SPACING=8 MM. FREE 2 YEAR RADWELL WARRANTY
(BNS02RH) MECHANICAL LIMIT SWITCH,VERSION=SAFET Y EN 60204-1. FREE 2 YEAR RADWELL WARRANTY
(BNS04RM) MECHANICAL LIMIT SWITCH,VERSION=SNAP CONTACT, SWITCH POSITIONS, NUMBER=4, SWITCHING FUNCTION MECHANICAL=DOUBLE-IN TERRUPTING; GALVANICALLY ISOLATED; ONE NO AND ONE NC; DUAL CHANGEOVER, DIN SWITCH=DIN 43697. FREE 2 YEAR RADWELL WARRANTY
(BNS053U) MECHANICAL LIMIT SWITCH,VERSION=SNAP CONTACT, SWITCH POSITIONS, NUMBER=5, SWITCHING FUNCTION MECHANICAL=DOUBLE-IN TERRUPTING; GALVANICALLY ISOLATED; ONE NO AND ONE NC; DUAL CHANGEOVER, DIN SWITCH=DIN 43697. FREE 2 YEAR RADWELL WARRANTY
AIR CRAFT LANDING GEAR MICRO SWITCH, 10AMP 125VAC, 5AMP 250VAC. FREE 2 YEAR RADWELL WARRANTY
AT0, ATR LIMIT SWITCHES AND ACCESSORIES. FREE 2 YEAR RADWELL WARRANTY
AUTOMATION DIRECT Sensors & Switches AEM2G22Z11-3
B/L,OPEN, FRONT OP, 3P,480VAC,800A. FREE 2 YEAR RADWELL WARRANTY
BALLUFF , BNS-542-B4-R12, BNS-542-B4-R12, LIMIT SWITCH, 6AMP, 240VAC. FREE 2 YEAR RADWELL WARRANTY
BALLUFF Sensors & Switches BNS 813-B03-E12-61-A-55- 0686
BALLUFF Sensors & Switches BNS 819-100-K-11
BALLUFF Sensors & Switches BNS 819-100-R-11
BASE,METAL FOR LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
BASIC SWITCH W/ROLLER LEVER 15AMP 3POLE. FREE 2 YEAR RADWELL WARRANTY
BASIC SWITCH, BM SERIES, SPDT, 22 AMP, SIDE MOUNT, NO SEAL BOOT, TOP PLUNGER, 1/4 INCH NPT PORT. FREE 2 YEAR RADWELL WARRANTY
BERNSTEIN AG Sensors & Switches C2-U1ZR
BNS000E, LIMIT SWITCH, MECHANICAL, SINGLE POSITION, 250 VAC, 4 AMP, 40 M/MIN APPROACH SPEED, LATERAL OR AT RIGHT ANGLES TO MOUNTING SURFACE, -5 TO +85 DEGREE C, IP67. FREE 2...
CABLE PULL LIMIT SWITCH, CONTACT CONFIGURATION DPST-1NO SPST-NC, CONTACT VOLTAGE AC MAX 120V, CONTACT CURRENT AC MAX 6A, CONTACT VOLTAGE DC MAX 24V, CONTACT CURRENT DC MAX 2.8A. FREE 2...
CAM OUTPUT MODULE, WITH TERMINAL BLOCK, FOR PLS ISOLATED, 8 NPN OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
COMEPI SAFETY LIMIT SWITCH, SIDE ROTARY ADJUSTABLE LEVER WITH NYLON ROLLER, (2) N.C. SAFETY OUTPUT(S), SLOW ACTION, PLASTIC, (1) PG11 CABLE ENTRY WITH 1/2IN NPT ADAPTER.. FREE 2 YEAR RADWELL...
COMEPI Sensors & Switches AP2R31X11
COMEPI, BM2E42W03, LIMIT SWITCH, METAL BODY, 3NO CONTACTS, 1.8AMP, 400-500V. FREE 2 YEAR RADWELL WARRANTY
COMPACT LIMIT SWITCH, 360DEG STAINLESS STEEL SPRING WITH NYLON TIP, (1) N.O./(1) N.C. CONTACT(S), SNAP ACTION, 35MM WIDE BODY, DIE-CAST ZINC, PIGTAIL, 9.8FT/3M CABLE LENGTH, BOTTOM EXIT. FREE 2 YEAR...
COMPACT LIMIT SWITCH, METAL PLUNGER W/ DUST CAP, 1 N.O./1 N.C. CONTACT, SLOW ACTION BREAK BEFORE MAKE, 35MM WIDE BODY, 25MM HOLE SPACING, DIE-CAST ZINC, PIGTAIL CONNECTION, #18 AWG, 9.8FT/3M...
COMPACT LIMIT SWITCH, SIDE ROTARY ADJUSTABLE 3MM SQUARE STEEL SHAFT, (1) N.O./(1) N.C. CONTACT(S), SNAP ACTION, 35MM WIDE BODY, DIE-CAST ZINC, PIGTAIL, 9.8FT/3M CABLE LENGTH, BOTTOM EXIT.. FREE 2 YEAR...
COMPACT LIMIT SWITCH, SIDE ROTARY LEVER WITH 14MM BALL BEARING ROLLER, (1) N.O./(1) N.C. CONTACT(S), SNAP ACTION, 35MM WIDE BODY, DIE-CAST ZINC, 5-PIN M12 QUICK-DISCONNECT, BOTTOM EXIT.. FREE 2 YEAR...
DISCONTINUED BY MANUFACTOR, LIMIT SWITCH, 230-400V, 4-6A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER ,LIMIT SWITCH FOR HOUSING FROMS 602 605 610 613. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 06.31.2006, LIMIT SWITCH, AZ-6 SERIES, SLITTED TYPE, ENCLOSED, M20 X 1.5 CONDUIT ENTRY, PUSH PLUNGER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 12.31.2009, BASIC SWITCH, AM1 (NZ) SERIES, SNAP ACTION, 10AMP, 125, 250 OR 480VAC, GROOVED SCREW TERMINAL, STANDARD TYPE, HINGE SHORT ROLLER LEVER, IP40. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, 5 AMP, 250 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, B/L,OPEN,FRONT OP,3P,480VAC,1200A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BASIC SWITCH, 15 AMP, 250 VAC, PIN PLUNGER, MOVING CONTACT, HIGH OVERTRAVEL PLUNGER, TYPE: A & Z. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE PULL LIMIT SWITCH, 7 AMP, 24 VDC, 10 POLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAM MODULE, FOR PLS, 15 POSITION, NPN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL SWITCH, 10 AMP, 277 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ENCLOSED SWITCHES, SERIES E7, ROLLER PLUNGER, 1NC/1NO, SPDT, SNAP ACTION, 20 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LEVER ROLLER, LIMIT SWITCH, 15AMP, SOLDER CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LEVER SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH ENCLOSED, 15A-125V, 250VAC 480VAC, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH PRECISION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 0.25 MM BREAK DISTANCE, MOVING CONTACT RIVET CONSTRUCTION, BOTTOM FACING TERMINAL TYPE, 15 AMP, 1/2 HP-125 VAC, 1 HP-250 VAC. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 1.5A TRIP, 0-200AMP OPERATING RANGE, N/O. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 1/2-1/4 AMP, 125-250VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10 AMP, 125/250 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10A 125V, 5A 250 VDC, 3A 460V, 2A 600 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10AMP, 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 15 AMP, 125-480 VAC, 125-250 VDC, SPDT, SOLDER MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 15 AMP, 125/250 OR 480 VAC, PLUNGER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 15 AMP, 125/250/460 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 15 AMP, 125/250/480 VAC, 1 NO/1 NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 15 AMP, 125/250/480 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 15 AMP-125/250/480 VAC, 1/8 HP-125VAC, 1/4 HP-250 VAC, 1/2 AMP-125 VDC, 1/4 AMP-250 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 15-125AMP, 250-480VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 15-125AMPS, 250 OR 480 VAC, 1/8 HP-25 VAC, 1/4 HP-250 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 15AMP, 125/250/480VAC, 1/8; 1/4 HP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 15AMP, 125/250/480VAC, 1/8HP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 15AMP, 125/250/480VAC, 1NC/1NO, SPST PALM ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 15AMP, 125/250/480VAC, 50/60HZ, 1NC/1NO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 15AMP, 125/250/480VAC, PLUNGER ACTUATED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 15AMP, 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 15AMP, ENCLOSED BASIC, 1NC/1NO SPDT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 1NO/1NC, 10AMP, 125-480VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 2 NO/NC, ROTARY HEAD, LOW TORQUE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 2 STEP SEQUENCE, 600 V, 10 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 20AMP, 125-480VAC, 1HP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 22 A, 125/250/480 VAC, 1/4 HP 125 VAC, 1/2 HP 250 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 220/380 V, 6 AMP, 4 POST, WITHOUT ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 240 V AC, 6 A, 3 POSITIONS, 12 MM SPACING, ALUMINIUM HOUSING MATERIAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 250 V, 4000 V, 230 VAC / 6 AMP, IP65. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 480VAC, 10AMP, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 500/600 V, 10 AMP, IP65, 2 N/C, 1 N/O. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 600VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, AZ-8 SERIES, PILOT DUTY B300, 5 AMP / 250 VAC, ROLLER LEVER, SINGLE-POLE DOUBLE-THROW CONTACTS, ROLLER LEVER ACTUATION, 5.88 N MAX OPERATING FORCE, 250 VAC...
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, AZH SERIES, 5 AMP, 125 VAC / 30 VDC, SPDT, PANEL MOUNT PUSH PLUNGER, STANDARD, SCREW TERMINAL, IP67. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, BASIC, 15AMP, 480VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, BASIC, SNAP ACTION, ROLLER LEVER, 600V, 15 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, BZ SERIES, 15 AMP RATING, SINGLE POLE DOUBLE THROW, 125/250/480 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, BZ SERIES, BASIC, SPDT, 15 AMP 125/250/480 VAC, 1/2 AMP 125 VDC, 1/4 AMP 250 VDC, STANDARD SWITCH CONSTRUCTION, SINGLE-BREAK CONTACT, SEAL BOOT PLUNGER, 14...
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, BZ SERIES, L67, 15 AMP, 125/250/480 VAC, 1/2A 125 VDC, 1/4A 250 VDC, 1/4HP 125 VAC, 1/2HP 250 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, BZ SERIES, SPDT, 15 AMP, ROLLER TYPE, SIDE MOUNT, SEAL BOOT PLUNGER TYPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, CONNECTOR CORD, ANGLE TYPE, FOR HL(AZH). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ENCLOSED BASIC TOP ROLLER, 15 AMP, 250-480 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ENCLOSED, 20AMP, 125/250/480VAC, 2PLUNG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ENCLOSURE, PILOT DUTY, 3AMP, 240VAC, 3/4-14 THREADED HOLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, LOX SWITCH, 12/18 AWG, NEMA A600. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, MICRO, BZ SERIES, ROLLER PLUNGER TYPE, 15 AMP-125/250/480 VAC, 1/2 AMP-125 VDC, 1/4 AMP-250 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, MULTI-POSITION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, NARROW BODY, 2NO/1NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, NEMA A600, CLASS 9007, ROTARY HEAD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, NON-ILLUMINATED, SPDT, ROLLER, 15 A, 480 VAC, 250 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, OVERTRAVEL PLUNGER, GOLD ALLOY CONTACT, 1/2 AMP 125 VDC, 1/4 AMP 250 VDC, 1/8 HP 125 VAC, 1/4 HP 250 VAC. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, PLUNGER TYPE, MECHANICAL, STYLE 99 EGT, SNAP CONTACT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, PLUNGER, 15AMP, 250-480VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ROLLER LEVER ACTUATOR, 230/400V, 6/4AMP, IP65. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ROLLER LEVER, 15AMP, 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ROTARY HEAD, 10AMP, 1NO/1NC, 1/2IN-14NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SERIES C2 LOX-SWITCH, NEMA A600, ROTARY ACTUATOR, 600VAC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SINGLE POLE DOUBLE THROW, 15 A DESIGNATION, 1/8-1/4HP, 125/250VAC, RIGHT FACING TERMINATION, #8 SCREW WITH CUP WASHER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SINGLE POLE/DOUBLE THROW, 15 AMP, .5 MM BREAK DISTANCE, MOVING CONTACT RIVET CONSTRUCTION, RIGID/RESILIENT LEVER, LONG W-LEVER W/ ROLLER, HEAVY DUTY SEAL, BOTTOM FACING #6...
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SINGLE POLE/DOUBLE THROW, 15 AMP, .5 MM BREAK DISTANCE, MOVING CONTACT RIVET, RIGID/RESILIENT LEVER, LONG W-LEVER W/ ROLLER, HEAVY DUTY SEAL, BOTTOM FACING #6 SCREW/CUPWASHER,...
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SNAP ACTION, ROLLER LEVER ACTUATOR, 15AMP, 125/250/480VAC, 125/250VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SNAP ACTION, ROLLER LEVER, 125/460 VAC, 125/250 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SNAP ACTION, SPRING RETURN, ROD LEVER TYPE, SPDT, 15 AMP, SIDE MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SNAP ACTION, TOP PLUNGER, MOMENTARY, 15AMP, 125/250/480VAC, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SPDT, 15AMP, .50MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SPDT, NO/NC, TOP ROLLER PLUNGER, 15 AMP, 480 VAC, 250 VDC, SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SPDT, ON / OFF 0FF / ON, PLUNGER TYPE ACTUATOR, 15 AMP, 600 VAC, 250 VDC, SCREW TERMINATION, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, STRAIGHT LEVER, BA SERIES, ROLLER LEVER, 20A 125/250/480 VAC, 1HP 125 VAC, 2HP 250 VAC, 1/2A 125 VDC, 1/4A 250 VDC. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, TOP ROLLER PLUNGER, WITHOUT BOOT, SPDT, SIDE MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, TYPE BE, 25 A 125/250 OR 480 VAC, 1 HP 125 VAC, 2 HP 250 VAC, PILOT DUTY: 750 VA 125/250 OR 277 VAC. FREE...
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, TYPE BE, SINGLE-POLE DOUBLE THROW, 25 AMP VERSION, 25A 125/250 OR 480 VAC, 1 HP 125 VAC, 2 HP 250 VAC, PILOT DUTY: 750 VA...
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, VANE OPERATED, 1NC, 240VAC, 3FT LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, VANE OPERATED, 6AMP CONTINUOUS, 30AMP INRUSH, 24-240VAC, 1NO CONTACT, 3FT LEADS, FRONT ORIENTATION, SS HARDWARE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, VANE OPERATED, CONTACT RATING 240VAC, 1 N.O. CONTACT, 3FT LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, W/ ROLLER PLUNGER TOP HEAD,15 AMP ULLB L96. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, W/ROLLER ,15A,-125A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITH,600VAC, PILOT DUTY, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITH,600VAC, PILOT DUTY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MECHANICAL MULTIPLE POSITION LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MECHANICAL POSITION SWITCH, SNAP SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MECHANICAL POSITION SWITCHING ELEMENT, 6 AMP, 500 VAC, 20 MA, SCREW TERMINAL, 1.5 MM CONNECTION CROSS-SECTION, SINGLE-PIN CHANGEOVER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MULTIPLE POSITION LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PREMIUM LARGE BASIC SWITCH, BA SERIES, SINGLE POLE DOUBLE THROW (SPDT), 20 A, 125/250/480 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PREMIUM LARGE BASIC SWITCH, BZ SERIES, SINGLE POLE DOUBLE THROW CIRCUITRY, 15 A AT 250 VAC, STRAIGHT LEVER ACTUATOR, SCREW TERMINATION, SILVER CONTACT. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, PREMIUM LARGE BASIC SWITCH, LIMIT SWITCH, 15 AMP, 125/250/480 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE LIMIT SWITCH,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PUSHBUTTON SWITCH, AML 20 SERIES, 125 VAC/VDC, 100 MA, RESISTIVE, SOLID STATE, SINGLE POLE, SQUARE, BLACK, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 3 POSITION, 1NO/1NC, BLACK, NON ILUMINATED, 10 AMP, KNOB OPERATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SNAP ACTION SWITCH, W/ PLUNGER, 15 AMP, 250 VAC, SPDT SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SNAP-ACTION SWITCH, 15A 125 250-460VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,LIMIT SWITCH, 600V, TOP ROLLER . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SNAP SW ONLY 1NO-1NC, LIMIT SWITCH, PLUNGER, 15AMP, SPDT, 1NO/1NC, 600VAC. FREE 2 YEAR RADWELL WARRANTY
ENCLOSED LIMIT SWITCH, 15 AMP AT 125-600 VAC, 1/2 AMP AT 125 VDC, 1/4 AMP AT 250 VDC, 1/8 HP AT 125 VAC, 1/4 HP AT 250 VAC. FREE 2...
ENCLOSED LIMIT SWITCH, ADJUSTABLE ROLLER LEVER, SCREW MOUNT, 51A, 600VAC, 250VDC, 1/4HP, 5.57N, LINEAR CONDUIT. FREE 2 YEAR RADWELL WARRANTY
ENCLOSED LIMIT SWITCH, COMPACT, ACTUATOR-TOP ROLLER LEVER, 125/250/480 VAC (15 AMP), 600 VAC (2 AMP), 5.01 N OPERATING FORCE, SIDE MOUNT, 1 NC -1 NO(SPDT), SNAP ACTION, ADJUSTABLE ROLLER LEVER,...
GENERAL ELECTRIC Sensors & Switches CR115B1
GENERAL ELECTRIC Sensors & Switches CR115B201
HAZARDOUS AREA SWITCH, 1/2" NPT CONDUIT, TOP PIN PLUNGER MOMENTARY, 2 N/C 2 N/O SNAP ACTION. FREE 2 YEAR RADWELL WARRANTY
HONEYWELL ,BZ-2RW2T, BZ2RW2T, LIMIT SWITCH, 15A, 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY
HONEYWELL ,MICROSWITCH ,BZE-2RNT , BZE2RNY, LIMIT SWITCH,. FREE 2 YEAR RADWELL WARRANTY
HONEYWELL SENSING SOLUTIONS Sensors & Switches BAF1-2RN18-LH
HONEYWELL SENSING SOLUTIONS Sensors & Switches BAF1-2RN18-RH
HONEYWELL SENSING SOLUTIONS Sensors & Switches BAF1-2RN2-LH
HONEYWELL SENSING SOLUTIONS Sensors & Switches BAF1-3RNX1
HONEYWELL SENSING SOLUTIONS Sensors & Switches BME6-2RQ273
HONEYWELL SENSING SOLUTIONS Sensors & Switches BZE6-2RN-S
HONEYWELL SENSING SOLUTIONS Sensors & Switches BZE6-2RN18
HONEYWELL SENSING SOLUTIONS Sensors & Switches BZE6-2RN2
HONEYWELL SENSING SOLUTIONS Sensors & Switches BZE6-2RN7
HONEYWELL SENSING SOLUTIONS Sensors & Switches BZE6-2RN80
HONEYWELL SENSING SOLUTIONS Sensors & Switches BZE6-2RN
HONEYWELL SENSING SOLUTIONS Sensors & Switches BZE6-2RQ8
HONEYWELL SENSING SOLUTIONS Sensors & Switches BZE6-2RQ
HONEYWELL SENSING SOLUTIONS Sensors & Switches BZG1-2RN2
HONEYWELL SENSING SOLUTIONS Sensors & Switches BZG1-2RN
HONEYWELL Sensors & Switches BZ-2RM-P5
HONEYWELL, MICROSWITCH, CLSA7T, LIMIT SWITCH, CABLE PULL, . FREE 2 YEAR RADWELL WARRANTY
HONEYWELL,BZ-2RN708, BZ2RN708,LIMIT SWITCH ,MICROSWITCH, 15AMP 125/250/480VAC,SPDT, PLUNGER. FREE 2 YEAR RADWELL WARRANTY
HONEYWELL,LIMIT SWITCH, 15AMP,125/250/480VAC ,ROLLER PLUNGER,2) AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE MULTI-POSITION LIMIT SWITCHES, WITH LED'S. FREE 2 YEAR RADWELL WARRANTY
KLOCKNER MOELLER Sensors & Switches AT0-11-1-I/WR
KLOCKNER MOELLER Sensors & Switches AT0-11-1-I
KRAUS & NAIMER Sensors & Switches CG4A210600E
LEVER OPERATING, ROTARY, LEVER ARM, STYLE A, L100/300, 6 INCH. FREE 2 YEAR RADWELL WARRANTY
LIMIT SW, SPDT, ROLLER ARM, 15A, 480VAC; LIMIT SWITCH ACTUATOR:TOP ROLLER ARM; CONTACT CONFIGURATION:SPDT; CONTACT CURRENT AC MAX:15A; CONTACT VOLTAGE AC MAX:480V; OPERATING FORCE MAX:5.56N; PRODUCT RANGE:V6 SERIES ROHS COMPLIANT:...
LIMIT SW, WOBBLE COIL SPRING LEVER, LIMIT SWITCH ACTUATOR: WOBBLE COIL SPRING, CONTACT CONFIGURATION: SPDT-1NO; SPDT-NC, CONTACT CURRENT AC MAX: 20A, CONTACT VOLTAGE AC MAX: 480V, OPERATING FORCE MAX: 6.67N,...
LIMIT SWITCH - ADJUSTABLE 50MM RUBBER ROLLER, 1NO/1NC, SNAP ACTION, 1/2NPT - REPLACES MATSUSHITA ELECTRIC PART NUMBER AZD1003. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, 1/2NPT - REPLACES MATSUSHITA ELECTRIC PART NUMBER AZD1007. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 10/15AMP 125/250VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 10AMP 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 125/250/480VAC 15AMP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 125AMP 125/250/450VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 15A 125/250/480VAC W/HARDWARE KIT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 15A. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 15A480VAC 1/8-1/4HP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 15AMP 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 15AMP 480VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 15AMP, 125/480VAC, 1/8HP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 20/10AMP 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 20A 125/250/480VAC ROLLER TYPE. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 20AMP SIDE SCREW TERMINAL LARGE BASIC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 240VAC 6AMP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 5AMP 250VAC TYPE Z. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH ACTUATOR, TOP ROLLER PLUNGER, MAX:600V, MAX:6.7N, PRODUCT RANGE:E6, SERIES ROHS . FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH ACTUATOR:STRAIGHT LEVER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:15A, CONTACT VOLTAGE AC MAX:115V, OPERATING FORCE MAX:0.9N, PRODUCT RANGE:BZ SERIES, CONTACT CURRENT DC MAX:-, CONTACT VOLTAGE DC MAX:-. FREE 2...
LIMIT SWITCH ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH BASIC 10A 125/250/OR 480VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH BASIC 20A 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH DEPRESS 2WAY 10AMP 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH INDICATOR, CABLE PULL, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH INDUCTIVE. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH LARGE BASIC 15AMP 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH LARGE BASIC ROLLER LEVER 10A 480VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH LEVER ARM 15AMP 125VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH LEVER ARM, AL SERIES, SPRING ROLLER PIN LEVER, ROTARY MOVEMENT, FOR OPERATING HEAD, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH LEVER ARM, L100. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH PIN PLUNGER SPDT 15AMP 125/250/480V. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH ROLLER LEVER 10AMP 250VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH ROLLER PLUNGER 15AMP 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH ROLLER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH STANDARD FULL SIZE ROLLERS 240VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH SWITCHETTE 120/240VAC 1/2HP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH TOP ROLLER ARM SPDT-1NO/1NC, LIMIT SWITCH ACTUATOR:TOP ROLLER ARM, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:15A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:12OZF, PRODUCT RANGE:-, CONTACT CURRENT MAX:15A ROHS...
LIMIT SWITCH TOP ROLLER ARM SPDT-1NO/1NC, LIMIT SWITCH ACTUATOR:TOP ROLLER ARM, CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC, CONTACT CURRENT AC MAX:15A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:5N, PRODUCT RANGE:- ROHS COMPLIANT:...
LIMIT SWITCH W/ROLLER ARM 15AMP 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH WIDE ENCLOSURE W/ROLLER HEAD. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH WITH ROLLER LEVER, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 1 AMP, 125 VAC . FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 10 AMP, 125/250/480 VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 10AMP, 125VAC,5AMP,250VAC, 3AMP, 460VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 15 AMP, 1/8 HP, 125-480 VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 15 AMP, 125/250 VAC OR 480 VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 15 AMP, 125/250/480 VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 15 AMP,125/250/480 VAC,125/250VDC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 15AMP, 125/250/460VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 15AMP, 480VAC, 3/4HP 125VAC, 1.5HP 250VAC, 1/2AMP 125VDC, 1/4AMP 250VDC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 15AMP, LEVER, SPDT, 250VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 15AMP, OPERATING FORCE 2.5N TO 3.61N, MICRO SWITCH E7/V7 SERIES MEDIUM-DUTY LIMIT SWITCHES, TOP ROLLER PLUNGER ACTUATOR, 1NC 1NO SPDT SNAP ACTION, 20 MM [0.79 IN] CONDUIT. FREE...
LIMIT SWITCH, 1NO/1NC, 15AMP, 125-480VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 1NO/1NC, W/ROLLER LEVER, SNAP-ACTING. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 220/380/500V, 3/5/8 AMP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 230-400V, 4-6A . FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ADJUSTABLE ROLLER LEVER, SPDT, SPDT, 1 NORMALLY OPEN, NORMALLY CLOSED, 15 AMP, 600 VAC, OPERATING FORCE MAX 20OZF. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, AZ4 SERIES, 250 VAC, 5 AMP, QL ROLLER ARM, EXPOSED TERMINAL. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, BAF1 SERIES, TOP PLUNGER, SPDT, 20 AMP, 480 VOLTS, 11.2 N. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, BZ SERIES, 15AMP, 125/250 VAC, LEVER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, BZE6 SERIES, MEDIUM DUTY, ENCLOSED, COMPACT, WOBBLE, 15 AMP, 600 VAC, 2 N, SPDT CIRCUITRY, IP66 SEALING, 25 MM MOUNTING HOLES. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, BZE6 SERIES, SINGLE-POLE DOUBLE-THROW, CROSS ROLLER PLUNGER ACTUATED, 5 AMP MAX, 600 VAC/250 VDC MAX, 3.7 N MAX FORCE, ROHS COMPLIANT, IP40 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY...
LIMIT SWITCH, BZE6 SERIES, SPDT, LIMIT SWITCH ACTUATOR:PLUNGER, 15 AMP, 480 VAC, OPERATING FORCE MAX:6.67N, 500 MA. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, CLS SERIES, 10 AMP, SNAP ACTION, NON-ILLUMINATED, CHASSIS MOUNT, -1 TO 70 DEGREE C, IP67. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COMEPI SAFETY, METAL PLUNGER WITH NYLON ROLLER ACTUATION, (2) N.C. SAFETY OUTPUTS, SLOW ACTION, PLASTIC MATERIAL, PG11 CABLE ENTRY (WITH 1/2IN NPT ADAPTER). FREE 2 YEAR RADWELL WARRANTY...
LIMIT SWITCH, COMPACT ENCLOSED, 14NPT CONDUIT, 15 A, PLUNGER, BZV6 SERIES. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, CROSS ROLLER PLUNGER, CROSS ROLLER PLUNGER ACTUATED, SINGLE POLE DOUBLE THROW, 15 AMP MAX CONTACT CURRENT, 600 VAC MAX CONTACT VOLTAGE, 24 OZ MAX OPERATING FORCE, ROHS COMPLIANT.
LIMIT SWITCH, E6 SERIES, SNAP ACTION, ACTUATOR TYPE: ROLLER PLUNGER, SPDT, 15 AMP, 125/250/480 VAC, SCREW TERMINAL, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, E6 SERIES, TOP PLUNGER, SPDT, 1NO/1NC, 15 AMP, 480 VAC, FORCE 9.5OZF,. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, E6 SERIES, TOP ROLLER PLUNGER, SPDT, 15 AMP, 600 VAC, 6.7N FORCE MAX. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ENCLOSED DC CONTROL SCR, NEMA 4X, DRIVE, ENCLOSED DC CONTROL SCR, NEMA 4X, CONTROL ACCESSORY, BC157 RUN/JOG SWITCH, FOR BC154 & BC160,_BC354 RUN/JOG SWITCH FOR BC154 & BC160,_BC354.
LIMIT SWITCH, ENCLOSED, 1.5 AMP, 240 VAC, 250 VDC, 3.61N LINEAR CONDUIT, NO/NC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ENCLOSED, 15AMP, 125-250VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ENCLOSED, 20AMP, 10A-125VAC, 1HP-125VAC, 2HP-250VAC, MIN ORDER QTY 2 LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, FLANGE MOUNT, NO SEAL BOOT, ROLLER PLUNGER, 13.5 MM CONDUIT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, FLEXIBLE ROD, SPDT-1NO/1NC, 600V, 15-AMP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, FLEXIBLE ROD, SPDT-1NO/1NC, LIMIT SWITCH ACTUATOR:WOBBLE ROD, CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC, CONTACT CURRENT AC MAX:15A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:7OZF, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE...
LIMIT SWITCH, GENERAL PURPOSE, OPERATING FORCE 255-425/RF114G, FP30/OP28.2 / OPERATOR TRAVEL 1.5/MD0.01-0.06MM, TERMINAL M4. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, LARGE, BASIC ROD PLINGER, 10 AMP, 480 V. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, LEVER ARM ACTUATOR, SNAP ACTION, 15AMP, 125 / 250 / 480VAC, 1/8-1/4HP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, LOX. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, MECHANICAL, 3 SWITCHING POSITIONS, 1-3 OPERATING PRINCIPLE MECHANICAL, 6 AMP, 250 VAC, 3 PLUNGES, PG STANDARD, ROLLER PLUNGER, 12 MM PLUNGER SPACING, SCREW TERMINAL. FREE 2 YEAR RADWELL...
LIMIT SWITCH, MECHANICAL, MULTI-POSITION, 240 VAC, 6 AMP, ALUMINUM HOUSING, SNAP CONTACT, IP67 ENCLOSURE, (BNS026R). FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, MECHANICAL, MULTI-POSITION, 250 VAC, 6 AMP, ALUMINUM HOUSING, SNAP CONTACT, IP67 (BNS00FL). FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, MECHANICAL, MULTI-POSITION, 250 VAC, 6 AMP, ALUMINUM HOUSING, SNAP CONTACT, IP67 ENCLOSURE, (BNS006E). FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, MECHANICAL, SINGLE POSITION, ALUMINUM, ANODIZED, 5A, 250 VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, MEDIUM DUTY, ENCLOSED SWITCH, COMPACT, ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, MINIATURE, TOP PLUNGER, GENERAL PURPOSE, SPDT-1 NO/1 NC, AC CONTACT RATING: 15 A@600 VAC MAX, DC CONTACT RATING: 2 A@250 VAC, SURFACE MOUNT, 1/2 IN NPT WIRING ENTRY,...
LIMIT SWITCH, MIRCOSWITCH . FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ONE-WAY, SPDT, 4A, 125V . FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, OT PLUNGER, SPDT, 15A, 250V. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, OVER TRAVEL PLUNGER, SPDT, LIMIT SWITCH ACTUATOR:PLUNGER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:15A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:2LBF, PRODUCT RANGE:-, CONTACT CURRENT DC MAX:500MA ROHS COMPLIANT:...
LIMIT SWITCH, PIN PLUNGER, 15AMP, 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, PIN PLUNGER, 20 AMP, SPDT, 1 HP 125 VAC, 2 HP 250 VAC, SCREW TERMINAL, W/BASIC PACKET 1PA10. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, PUSH PLUNGER, BOTTOM MOUNT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, RED, MOTOR PROTECTOR, . FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ROLLER LEVER, SOLDER TERMINALS, 15 AMP, 125 / 250 / 480 VAC, 1/8 - 1/4 HP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ROLLER PLUNGER, 10N, COMBI C2 SERIES, 1NC/1NO, 250 VAC, 10 AMP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SERIES BAF, HIGH CAPACITY, SPDT, ROLLER LEVER, ACTUATOR POSITION RIGHT, . FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SERIES E6/V6, PLUNGER STYLE ACTUATION, NON-ILLUMINATED 1NC/1NO SPDT CONTACT FORM, 480VAC/250VDC 10AMP RATING, 0.83N OPERATING FORCE, IP40 PROTECTION, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SERIES, BAF, HIGH CAPACITY, SPDT, ROLLER LEVER, ACTUATOR POSITION RIGHT, 480VAC, 250VDC . FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SLOW ACTION, ROTARY LEVER, PLASTIC, NO/NC, 415V. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SNAP ACTION, 15AMP, 125VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SNAP ACTION, OVERTRAVEL PLUNGER, 20AMP, SPDT, 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SPDT, 15AMP, ENCLOSED. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SPDT, 1NO/1NC, 120-240VDC, WITH PLUNGER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SPDT, 4A, 250VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SPDT, PLUNGER, 15A, 480VAC, LIMIT SWITCH ACTUATOR:PIN PLUNGER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:15A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:5.56N, PRODUCT RANGE:V6 SERIES ROHS COMPLIANT: YES. FREE...
LIMIT SWITCH, SPDT, PLUNGER, 15A, 480VAC, LIMIT SWITCH ACTUATOR:TOP PLUNGER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:15A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:3.61N, PRODUCT RANGE:E6 SERIES ROHS COMPLIANT: YES. FREE...
LIMIT SWITCH, SPDT, PLUNGER, 15A, 480VAC, LIMIT SWITCH ACTUATOR:TOP ROLLER PLUNGER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:15A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:3.61N, PRODUCT RANGE:BZV6 SERIES ROHS COMPLIANT: YES.
LIMIT SWITCH, SPDT, PLUNGER, 15A, 480VAC, LIMIT SWITCH ACTUATOR:TOP ROLLER PLUNGER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:15A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:6.67N, PRODUCT RANGE:BZV6 SERIES ROHS COMPLIANT: YES.
LIMIT SWITCH, SPDT, PLUNGER, 20 AMP, 480 VAC, LIMIT SWITCH ACTUATOR:TOP ROLLER PLUNGER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:20A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:35.6N, PRODUCT RANGE:BAF SERIES ROHS...
LIMIT SWITCH, SPDT, ROLLER ARM, 15A, 480VAC; LIMIT SWITCH ACTUATOR:TOP ROLLER ARM; CONTACT CONFIGURATION:SPDT; CONTACT CURRENT AC MAX:15A; CONTACT VOLTAGE AC MAX:480V; OPERATING FORCE MAX:5.57N; PRODUCT RANGE:BZH SERIES ROHS COMPLIANT:...
LIMIT SWITCH, SPDT, ROLLER ARM, 20A, 480VAC, LIMIT SWITCH ACTUATOR:TOP ROLLER ARM, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:20A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:8.9N, PRODUCT RANGE:BAF SERIES ROHS COMPLIANT:...
LIMIT SWITCH, SPDT, TOP ROLLER PLUNGER, 15 AMP, 600 VAC, OPERATING FORCE MAX 3.7N, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SPDT-1NO/1NC, LIMIT SWITCH ACTUATOR: PALM BUTTON, CONTACT CURRENT AC MAX:15 AMP, CONTACT VOLTAGE AC MAX: 600 VAC, OPERATING FORCE MAX:5.6N, CONTACT CURRENT DC MAX:500MA, ROHS COMPLIANT: YES. FREE...
LIMIT SWITCH, STRAIGHT PLUNGER W/BOOT ,SPDT SIDE MOUNT,15AMP,480VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, STRAIGHT PLUNGER W/BOOT, 15AMP, 120/250/480VAC, 0.25HP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, TOP PLUNGER, SPDT, 1 NO / 1 NC, 15 AMP AT 125/250/480 VAC, 2 AMP AT 600 VAC, 1/8 HP AT 125 VAC, 1/4 HP AT 250 VAC,...
LIMIT SWITCH, TOP PLUNGER, SPDT, 15 AMP, 480 VAC MAX, 500 MA, CHASSIS MOUNT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, TOP PLUNGER, SPDT-1NO/1NC, LIMIT SWITCH ACTUATOR:TOP PLUNGER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:20A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:11.2N, CONTACT CURRENT DC MAX:500MA. FREE 2 YEAR RADWELL...
LIMIT SWITCH, TOP PLUNGER, SPDT-1NO/1NC, LIMIT SWITCH ACTUATOR:TOP PLUNGER, CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC, CONTACT CURRENT AC MAX:15A, CONTACT VOLTAGE AC MAX:250V, OPERATING FORCE MAX:6.7N. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, TOP ROLLER ARM, SPDT-1NO/1NC, 20 AMP, 480 VAC, OPERATING FORCE MAX:8.9N. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, TOP ROLLER PLUNGER, SPDT, LIMIT SWITCH ACTUATOR:TOP ROLLER PLUNGER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX 15AMP, CONTACT VOLTAGE AC MAX 600V, OPERATING FORCE MAX 3.7N, PRODUCT RANGE, SWITCH...
LIMIT SWITCH, TOP ROLLER PLUNGER, SPDT, LIMIT SWITCH ACTUATOR:TOP ROLLER PLUNGER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:15A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:13OZF, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE...
LIMIT SWITCH, TOP ROLLER PLUNGER, SPDT, LIMIT SWITCH ACTUATOR:TOP ROLLER PLUNGER, CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC, CONTACT CURRENT AC MAX:15A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:6.7N, PRODUCT RANGE:- ROHS COMPLIANT:...
LIMIT SWITCH, TYPE Z, 3-10AMP, 125-460VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, W/ KIT, 15 AMP, 480 VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, W/LEVER, 10AMP, 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, W/TOP PLUNGER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, WOBBLE COIL SPRING LEVER, SPDT, LIMIT SWITCH ACTUATOR:WOBBLE COIL SPRING, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:20A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:-, PRODUCT RANGE:BAF1 SERIES ROHS COMPLIANT:...
LIMIT SWITCH, WOBBLE COIL SPRING LEVER, SPDT, LIMIT SWITCH ACTUATOR:WOBBLE COIL SPRING, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:5A, CONTACT VOLTAGE AC MAX:277V, OPERATING FORCE MAX:7OZF, PRODUCT RANGE:-, CONTACT CURRENT MAX:5AROHS...
LIMIT SWITCH,125/250/480VA C. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH/SNAP SWITCH 15A 125/250/480VSC. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL LIMIT SWITCH, SNAP CONTACT, 16 SWITCHING POINTS, 6 AMP, 250 VAC, 12 MM SPACING. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL LIMIT SWITCH, SNAP CONTACT. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL LIMIT SWITCH, VERSION: SAFETY EN 60204-1, SWITCH POSITIONS NUMBER: 4, SWITCH POSITION SPACING: 12MM, BNS02JA. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL LIMIT SWITCH,VERSION=INDUC TIVE, SWITCH POSITIONS, NUMBER=6, SWITCHING OUTPUT 01=PNP, ANTIVALENT, DIN SWITCH=DIN, BNS03MZ. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL SINGLE POSITION LIMIT SWITCHES. FREE 2 YEAR RADWELL WARRANTY
MICRO SWITCH JR. FREE 2 YEAR RADWELL WARRANTY
MICRO SWITCH, 125 VAC, 15 AMP, 50 / 60 HZ, SPDT, QUICK CONNECT, SCREW TERMINATION, PIN PLUNGER, STRAIGHT, FLEXIBLE LEAF ROLLER, CHASSIS MOUNT, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
MICROSWITCH , BZ-R71-A2, BZR71A2, LIMIT SWITCH, BASIC, 15AMP, 125/250/480VAC, SPDT. FREE 2 YEAR RADWELL WARRANTY
MICROSWITCH , BZ-RS04, BZRS04, LIMIT SWITCH, 15AMP, 125VAC. FREE 2 YEAR RADWELL WARRANTY
MICROSWITCH , BZ-RW82-A6, BZRW82A6, LIMIT SWITCH, LEVER, 15AMP, 125/25- OR 480VAC. FREE 2 YEAR RADWELL WARRANTY
MICROSWITCH , BZ-RW85X-A26, BZRW85XA26, LIMIT SWITCH, BASIC LEVER, 1/4HP-125VAC, 1/2HP-250VAC, 1/2AMP-125VDC, 1/4AMP-250VDC. FREE 2 YEAR RADWELL WARRANTY
MICROSWITCH , BZE-2RNTN, BZE2RNTN, LIMIT SWITCH, SNAP ENCLOSED W/PLUNGER. FREE 2 YEAR RADWELL WARRANTY
MICROSWITCH , BZE-7RNT1, BZE78RNT1, LIMIT SWITCH, TOP PLUNGER ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
MICROSWITCH , BZE-RN125, BZERN125, LIMIT SWITCH, 15AMP, 125/250/480 VAC, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
MICROSWITCH Sensors & Switches BAF1-2RQN8-LH
MICROSWITCH Sensors & Switches BZ-2R21
MICROSWITCH Sensors & Switches BZ-2RD776-P7
MICROSWITCH Sensors & Switches BZ-2RQ733
MICROSWITCH Sensors & Switches BZ-2RW55-A2-S
MICROSWITCH Sensors & Switches BZ-2RW82-A2-BG
MICROSWITCH Sensors & Switches BZ-2RW88-P5
MICROSWITCH Sensors & Switches BZ-R2411-P5
MICROSWITCH Sensors & Switches BZE6-2RN194
MICROSWITCH Sensors & Switches BZE6-2RN2-TW
MICROSWITCH Sensors & Switches BZLN-RH
MICROSWITCH, HONEYWELL, BZ-2RQ-P1, BZ2RQP1, LIMIT SWITCH BASIC PLUNGER PIN 15AMP 480VAC 250VDC. FREE 2 YEAR RADWELL WARRANTY
MICROSWITCH, STANDARD, LEAF LEVER, SPDT, SCREW, 15 A. FREE 2 YEAR RADWELL WARRANTY
MP1-11Y, MCBH-101, 5911 086-13. FREE 2 YEAR RADWELL WARRANTY
OVERTRAVEL SWITCH RELOCATION KIT. FREE 2 YEAR RADWELL WARRANTY
PANASONIC Sensors & Switches AZ-8108
PANASONIC Sensors & Switches AZ8104
POSITION LIMIT SWITCHES. FREE 2 YEAR RADWELL WARRANTY
PRECISION LIMIT SWITCH, SHORT HANDLE, BZ SERIES, 250 VDC/125 VAC, 15 AMP, SPDT, 1.67N, ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY
PRECISION MULTIPLE POSITION LIMIT SWITCH, HOUSING MATERIAL ALUMINUM, ANODIZED, NUMBER OF SWITCHING POSITIONS 2X E-CHISEL, OPERATING PRINCIPLE 1-2. SWITCH POSITION: MECHANICAL. FREE 2 YEAR RADWELL WARRANTY
PROGRAMABLE LIMIT SWITCH, 4294/00A. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH INDUCTIVE LIMIT SWITCH STYLE. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH, 6A, 240VAC, INDUCTIVE LIMIT SWITCH STYLE, 9912U. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH, INDUCTIVE LIMIT SWITCH STYLE, MULTI POSITION. FREE 2 YEAR RADWELL WARRANTY
RADWELL VERIFIED SUBSTITUTE Sensors & Switches AT0-11-1-I/AR-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches AT0-11-2-I-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches AT0-11-S-I/RS-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches AT0-11-SI-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches AT11-2-I-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches AZ-8108-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches AZ7310CE-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches AZD-S11-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches AZD1002-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches AZD1004-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches BAF1-2RN-LH-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches BAF1-2RN-RH-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches BAF1-2RN18-LH-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches BAF1-2RN18-RH-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches BZ-2RQ18-A2-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches BZ-2RQ181-A2-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches BZE6-2RQ2-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches C2JK013-SUB
REPLACEMENT OF EATON CORPORATION AT0-11-1-I-RS, LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (BBM), M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF EATON CORPORATION AT0021IR, LIMIT SWITCH - FIXED ROTARY LEVER, 2NC, SLOW ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF EATON CORPORATION AT0112IRS, LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (MBB), M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF EATON CORPORATION AT011SIR, LIMIT SWITCH - FIXED ROTARY LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF EATON CORPORATION AT011SIV, LIMIT SWITCH - ADJUSTABLE ROTARY LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF EATON CORPORATION AT011SIWR, LIMIT SWITCH - ANGULAR ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL BAF1-2RN2-RH, LIMIT SWITCH, ENCLOSED, HIGH CAPACITY, 20A, SPDT, SEALED ROLLER LEVER, RIGHT-HAND ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL BZE62RQ28, LIMIT SWITCH - ENCLOSED, 15A, SEALED, IP65, ONE WAY ROLLER LEVER, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF MATSUSHITA ELECTRIC AZ-5107, LIMIT SWITCH, ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF MATSUSHITA ELECTRIC AZ6101, LIMIT SWITCH - ENCLOSED, 15A, SEALED, IP65, PLUNGER, 1/2 NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF MATSUSHITA ELECTRIC AZD1008, LIMIT SWITCH - ADJUSTABLE ROTARY LEVER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, HEAVY DUTY, NON FUSIBLE, 30 AMP, 600 VAC/VDC, 3 POLES, 30 HP, NEMA 3R, BOLT ON PROVISION. FREE 2 YEAR RADWELL WARRANTY
SCHMERSAL Sensors & Switches BNS 303-11Z-2211
SCHMERSAL Sensors & Switches BNS 303-11ZG-ST-2211
SELECTOR SWITCH, 3POSITION. FREE 2 YEAR RADWELL WARRANTY
SENSING AND CONTROL, ENCLOSED LIMIT SWITCH, 1NC/1NO,SPDT. FREE 2 YEAR RADWELL WARRANTY
SENSOR, 24 VDC SUPPLY VOLTAGE, 4-PIN M12 CONNECTOR, 1 NO CONTACTS / 1 NC CONTACTS, WITH LED, 44MM LENGTH, SENSOR PRINCIPLE MAGNETIC. FREE 2 YEAR RADWELL WARRANTY
SL HINGE LEVER RUBBER COVER TYPE LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
SL HINGE SHORT LEVER SOCKET AND CORD TYPE LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
SNAP ACTING/LIMIT SWITCH, SPDT, MOMENTARY, 8.51MM, SCREW TERMINAL, LEVER ACTUATOR, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
SNAP ACTION SWITCH, 15 AMP, 125 VAC. FREE 2 YEAR RADWELL WARRANTY
SNAP ACTION SWITCH, 15A 125 250 480VAC. FREE 2 YEAR RADWELL WARRANTY
SNAP ACTION SWITCH, SPDT CONNECTION, 480 VAC, 20 AMP, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BZ-2RD-A2, MICROSWITCH, 15A, PLUNGER. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR COMEPI AM2T98Z11A, LIMIT SWITCH, 1NO/1NC, PULL ACTION RING. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION AT0-11-1-I/WR, LIMIT SWITCH, ANGULAR ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), M20. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION AT0-11-2-I, LIMIT SWITCH, PLUNGER, 1NO/1NC, SLOW ACTION (MBB),M20. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION AT0-11-S-I/RS, LIMIT SWITCH, ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION AT0021IRS, LIMIT SWITCH, ROLLER PLUNGER, 2NC, SLOW ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION AT0112IH, LIMIT SWITCH, ADJUSTABLE ROD, 1NO/1NC, SLOW ACTION (MBB), M20. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION AT011SIAR, LIMIT SWITCH, ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION AT011SIH, LIMIT SWITCH. ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION KLOCKNER MOELLER AT0-11-1-I, LIMIT SWITCH, PLUNGER, 1NO/1NC, SLOW ACTION (BBM), M20. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL BAF1-2RN-LH, LIMIT SWITCH, ENCLOSED, HIGH CAPACITY, 20A, SPDT, SEALED PLUNGER, LEFT-HAND ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL BAF1-2RN-RH, LIMIT SWITCH, ENCLOSED, STRAIGHT PLUNGER, SPDT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL BAF1-2RN18-LH, LIMIT SWITCH, ENCLOSED, HIGH CAPACITY, 20A, SPDT, SEALED FLEXIBLE ROD, LEFT-HAND ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL BAF1-2RN18-RH, LIMIT SWITCH, ENCLOSED, HIGH CAPACITY, 20A, SPDT, SEALED FLEXIBLE ROD, RIGHT-HAND ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL BAF1-2RN2-LH, LIMIT SWITCH, ENCLOSED, HIGH CAPACITY, 20A, SPDT, SEALED ROLLER LEVER, LEFT-HAND ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL BAF1-2RQ9-LH, LIMIT SWITCH, ENCLOSED, HIGH CAPACITY, 20A, SPDT, ROLLER PLUNGER, LEFT-HAND ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL BAF1-2RQ9-RH, LIMIT SWITCH, ENCLOSED, HIGH CAPACITY, 20A, SPDT, ROLLER PLUNGER, RIGHT-HAND ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL BZ-2RQ18-A2, MICROSWITCH, 15A, PANEL MOUNT, ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL BZE6-2RN81, LIMIT SWITCH, ENCLOSED, 15A, SEALED, IP65, CROSS ROLLER PLUNGER, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL BZE6-2RQ81, LIMIT SWITCH, ENCLOSED, 15A, SEALED, IP65, CROSS ROLLER PLUNGER, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL BZE6-RN2X1, LIMIT SWITCH, SNAP ACTION, ROLLER PLUNGER, NO/NC, 600V. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL BZV6-2RN18, LIMIT SWITCH, ENCLOSED, 15A, SEALED, COIL SPRING, 1/2NPT, BASE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL MICROSWITCH BZ-2RS-A2, MICROSWITCH, 15A, EXTENDED PLUNGER. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL MICROSWITCH BZ-2RW82-A2, MICROSWITCH - 15A, EXTENDED ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL MICROSWITCH BZ-2RW826-A2, MICRO SWITCH, ROLLER LEVER, SPDT, 15A, ONE WAY ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL MICROSWITCH BZE6-2RN2, LIMIT SWITCH, ENCLOSED, 15A, SEALED, IP65, ROLLER LEVER, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL MICROSWITCH BZE6-2RN28, LIMIT SWITCH, ENCLOSED, 15A, SEALED, IP65, ONE WAY ROLLER LEVER, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL MICROSWITCH BZE6-2RQ, LIMIT SWITCH, ENCLOSED, 15A, SEALED, IP65, PLUNGER, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL MICROSWITCH BZE6-2RQ2, LIMIT SWITCH, ENCLOSED, 15A, SEALED, IP65, ROLLER LEVER, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR KLOCKNER MOELLER AT0-11-1-I/AR, LIMIT SWITCH, ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), M20. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR KLOCKNER MOELLER AT0-11-SI, LIMIT SWITCH, PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR MATSUSHITA ELECTRIC AZ7310CE, LIMIT SWITCH, MINI ENCLOSED, PANEL MOUNT PLUNGER, IP64, 10A/250VAC, (BLACK BOTTOM COVER CAN BE REMOVED AND POSITIONED TO FACE EITHER DIRECTION). FREE 2 YEAR RADWELL...
SUBSTITUTE FOR MATSUSHITA ELECTRIC AZ7311, LIMIT SWITCH, PANEL MOUNT, PLUNGER, MINI ENCLOSED. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR MATSUSHITA ELECTRIC AZD1001, LIMIT SWITCH - PLUNGER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR MATSUSHITA ELECTRIC AZD1002, LIMIT SWITCH, ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR MATSUSHITA ELECTRIC AZD1004, LIMIT SWITCH - FIXED ROTARY LEVER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR MATSUSHITA ELECTRIC PANASONIC AZ-8108, LIMIT SWITCH, SNAP ACTION, 1 N/O, 1 N/C, RATED CURRENT/VOLTAGE 10A/250V AC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR MOELLER AT11-2-I, LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (MBB), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR PANASONIC AZ7141CE, LIMIT SWITCH, MINI ENCLOSED, ROLLER LEVER, IP64, 10A/250VAC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC C4JK01, LIMIT SWITCH, HEAVY DUTY, DPDT, ROTARY HEAD, 2NO/2NC STANDARD PRETRAVEL. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2BCNW, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, CAT WHISKER. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2BCW, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, CAT WHISKER. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2BCWB, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, CAT WHISKER. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2BHJK09, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT ROTARY HEAD 1NO/1NC MAINTAINED. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2BJD01, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT ROTARY HEAD 1NO/1NC STANDARD PRETRAVEL. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2BJD013, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT ROTARY HEAD 1NO/1NC LOW PRETAVEL. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2BJD05, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY, SPDT, ROTARY HEAD, 1NO/1NC, CLOCKWISE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2BJD09, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT ROTARY HEAD 1NO/1NC MAINTAINED. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2BJD1, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT TOP PLUNGER 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2BJD2, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT ROLLER PLUNGER 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2BJD3, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT TOP PLUNGER 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2BJD5, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT ROLLER PLUNGER 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2BJK01, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT ROTARY HEAD 1NO/1NC STANDARD PRETRAVEL. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2BJK012, LIMIT SWITCH, HEAVY DUTY, SPDT, ROTARY HEAD, 1NO/1NC, STANDARD PRETRAVEL, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2BJK013, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT ROTARY HEAD 1NO/1NC LOW PRETAVEL. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2BJK015, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT ROTARY HEAD 1NO/1NC STANDARD PRETRAVEL. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2BJK09, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT ROTARY HEAD 1NO/1NC MAINTAINED. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2BJK1, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT TOP PLUNGER 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2BJK2, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT ROLLER PLUNGER 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2BJK2N, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT ROLLER PLUNGER 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2BJK3, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT TOP PLUNGER 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2BJK5, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT ROLLER PLUNGER 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2BJKF05, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY, SPDT, ROTARY HEAD, 1NO/1NC, CLOCKWISE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2BNW, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT WOBBLE STICK 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2BW, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, CAT WHISKER. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2BX0001, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, CAT WHISKER. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2CNW, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, CAT WHISKER. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2CW, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, CAT WHISKER. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2CWB, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, CAT WHISKER. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2CWB6, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, CAT WHISKER. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2FJK1, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT TOP PLUNGER 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2GJK05, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY, SPDT, ROTARY HEAD, 1NO/1NC, CLOCKWISE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2HJK09, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT ROTARY HEAD 1NO/1NC MAINTAINED. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2JD01, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT ROTARY HEAD 1NO/1NC STANDARD PRETRAVEL. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2JD013, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT ROTARY HEAD 1NO/1NC LOW PRETAVEL. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2JD05, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY, SPDT, ROTARY HEAD, 1NO/1NC, CLOCKWISE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2JD09, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT ROTARY HEAD 1NO/1NC MAINTAINED. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2JD1, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT TOP PLUNGER 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2JD2, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT ROLLER PLUNGER 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2JD3, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT TOP PLUNGER 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2JD5, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT ROLLER PLUNGER 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2JK01, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT ROTARY HEAD 1NO/1NC STANDARD PRETRAVEL. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2JK013, LIMIT SWITCH, HEAVY DUTY, SPDT, ROTARY HEAD, 1NO/1NC, LOW PRETAVEL. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2JK014, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT ROTARY HEAD 1NO/1NC STANDARD PRETRAVEL. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2JK015, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT ROTARY HEAD 1NO/1NC STANDARD PRETRAVEL. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2JK05, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY, SPDT, ROTARY HEAD, 1NO/1NC, CLOCKWISE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2JK054, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY, SPDT, ROTARY HEAD, 1NO/1NC, CLOCKWISE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2JK0545, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY, SPDT, ROTARY HEAD, 1NO/1NC, CLOCKWISE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2JK09, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT ROTARY HEAD 1NO/1NC MAINTAINED. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2JK1, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT TOP PLUNGER 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2JK2, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT ROLLER PLUNGER 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2JK3, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT TOP PLUNGER 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2JK5, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT ROLLER PLUNGER 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2JKF05, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY, SPDT, ROTARY HEAD, 1NO/1NC, CLOCKWISE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2NW, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT WOBBLE STICK 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C2W, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, CAT WHISKER. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C3BJD04, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, 2 NO/NC NEUTRAL - ROTARY HEAD - CW+CCW - STANDARD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C3BJK04, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, 2 NO/NC NEUTRAL - ROTARY HEAD - CW+CCW - STANDARD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C3JD04, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, 2 NO/NC NEUTRAL - ROTARY HEAD - CW+CCW - STANDARD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C3JK04, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, 2 NO/NC NEUTRAL - ROTARY HEAD - CW+CCW - STANDARD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C3JK045, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, 2 NO/NC NEUTRAL - ROTARY HEAD - CW+CCW - STANDARD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C4BDJK01, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY DPDT ROTARY HEAD 2NO/2NC STANDARD PRETRAVEL. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C4BHJK09, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, 2 NO/NC - ROTARY HEAD - CW+CCW - MAINTAINED. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C4BJD01, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY DPDT ROTARY HEAD 2NO/2NC STANDARD PRETRAVEL. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C4BJD012, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, 2 NO/NC - ROTARY HEAD - CW+CCW - LOW TORQUE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C4BJD013, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, 2 NO/NC - ROTARY HEAD - CW+CCW - LOW TORQUE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C4BJD09, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, 2 NO/NC - ROTARY HEAD - CW+CCW - MAINTAINED. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C4BJD2, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY DPDT ROLLER PLUNGER 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C4BJK01, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY DPDT ROTARY HEAD 2NO/2NC STANDARD PRETRAVEL. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C4BJK012, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, 2 NO/NC - ROTARY HEAD - CW+CCW - LOW TORQUE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C4BJK09, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, 2 NO/NC - ROTARY HEAD - CW+CCW - MAINTAINED. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C4BJK2, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY DPDT ROLLER PLUNGER 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C4GJK2, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY DPDT ROLLER PLUNGER 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C4HJK09, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, 2 NO/NC - ROTARY HEAD - CW+CCW - MAINTAINED. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C4JD01, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY DPDT ROTARY HEAD 2NO/2NC STANDARD PRETRAVEL. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C4JD012, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, 2 NO/NC - ROTARY HEAD - CW+CCW - LOW TORQUE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C4JD013, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, 2 NO/NC - ROTARY HEAD - CW+CCW - LOW TORQUE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C4JD09, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, 2 NO/NC - ROTARY HEAD - CW+CCW - MAINTAINED. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C4JD2, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY DPDT ROLLER PLUNGER 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C4JK012, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, 2 NO/NC - ROTARY HEAD - CW+CCW - LOW TORQUE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C4JK09, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, 2 NO/NC - ROTARY HEAD - CW+CCW - MAINTAINED. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C4JK2, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY DPDT ROLLER PLUNGER 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE C5892, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY SPDT SPRING COIL 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SHINOZAKI AZD-S11, INTERLOCK SAFETY SWITCH, FULL PRODUCT REPLACEMENT, 1NO/1NC (BBM), 1/2"NPT, TWO KEY OPTIONS INCLUDED. FREE 2 YEAR RADWELL WARRANTY
SWITCH 1/2HP 120/240VAC. FREE 2 YEAR RADWELL WARRANTY
SWITCH 15AMP 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY
SWITCH 15AMP W/LEVER LENGTH 1/4IN APPROXIMATE. FREE 2 YEAR RADWELL WARRANTY
SWITCH 15AMP. FREE 2 YEAR RADWELL WARRANTY
SWITCH LIMIT 15AMP 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY
SWITCH, MECHANICAL SINGLE POSITION, 25 VAC/60 VDC, DIN 43693. FREE 2 YEAR RADWELL WARRANTY
SWITCH, NOT FUSIBLE HD 600V 100A 3P NEMA1. FREE 2 YEAR RADWELL WARRANTY
SWITCH/UNIT ONLY 15AMP 480VAC. FREE 2 YEAR RADWELL WARRANTY
TELEMECANIQUE Sensors & Switches C2BJK01
TELEMECANIQUE Sensors & Switches C3JK04
TERMINAL COVER, DUST-PROOF, FOR Z15 SWITCH. FREE 2 YEAR RADWELL WARRANTY
TEST SWITCH, STANDARD 10-POLE, FLEXITEST SWITCH, FT1, REAR CONNECTED WITH CLEAR COVER. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>