Omron D4N-1132 Interlock Switch
Switch DPST-NO/NC Chassis Mount
INTERLOCK SWITCH, D4N SERIES, 10 AMP, 240 VAC, 250 VDC, 50/60 HZ, W/ ROLLER PLUNGER, SPDT, NO/NC, -30 TO +70 DEGREES C, IP67, (170120). FREE 2 YEAR RADWELL WARRANTY
SWITCH SNAP ACTION DPST 3A 240V
LIMIT SWITCH, TOP ROLLER PLUNGER; Limit Switch Actuator:Top Roller Plunger; Contact Configuration:1NO / 1NC; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Operating Force Max:6.5N; Product Range:D4N Series; Contact CurrentRoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Limit Switches | Rotary Limit Switches | Linear Limit Switches | Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | 6211543 | Z7227-ND | 5624271 | D4N-1132 | D4N-1132 | 91K8816 |
| Product Name | Limit Switches | Limit Switches | Limit Switch | Limit Switches | Switches - Limit Switches | Limit Switch, Top Roller Plunger; Limit Switch Actuator Omron |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | Normally Open; Normally Closed | |||
| Switch Configuration | Single Pole, Double Throw (SPDT); 1 NO/1 NC | Double Pole, Single Throw (DPST); DPST-NO/NC | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Double Pole, Single Throw (DPST); DPST-NO/NC | 1NO / 1NC |
| Certifications / Approvals | RoHS Compliant | |||||
| Operating Temp | -30 to 70 C (-22 to 158 F) | -30 to 70 C (-22 to 158 F) | -30 to 70 C (-22 to 158 F) | |||
| Contact Type | Momentary Contact |