Radwell International Datasheets for Limit Switches
Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| 001371, POSITION LIMIT SWITCH, BALL PLUNGER, 1 HOLE, 1 NC, 10 MA, 60V, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| 010369, SWITCH DISCONNECT 16AMP 250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| 017587, PRECISION SINGLE HOLE FIXING LIMIT SWITCH, EGT1/4,?PLUNGER MATERIAL STAINLESS STEEL,CABLE LENGTH 5 M. FREE 2 YEAR RADWELL WARRANTY | |
| 054250, SINGLE HOLE LIMIT SWITCHLIMIT SWITCH, BRASS, NICKEL-PLATED, SNAP-ACTION, 12 V, 10 MA, -25 TO +80 DEGREE C, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| 073448, LIMIT SWITCH, 30 VAC, 24 VDC, 0.3 AMP, BARREL STYLE, 12 INCH SENSING RADIUS. FREE 2 YEAR RADWELL WARRANTY | |
| 093352, SINGLE HOLE LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| 104223, SINGLE HOLE LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER PLATE. FREE 2 YEAR RADWELL WARRANTY | |
| C-H HD LIMIT SWITCH C-H E50 HEAVY DUTY LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| CUTLER HAMMER Sensors & Switches E50-KL3 | |
| CUTLER HAMMER Sensors & Switches E50AL1 | |
| CUTLER HAMMER Sensors & Switches E50AR1 | |
| CUTLER HAMMER Sensors & Switches E50BR1 | |
| CUTLER HAMMER Sensors & Switches E50DN1 | |
| CUTLER HAMMER Sensors & Switches E50DN2 | |
| CUTLER HAMMER Sensors & Switches E50DR1 | |
| CUTLER HAMMER Sensors & Switches E50DT1 | |
| CUTLER HAMMER Sensors & Switches E50DT2 | |
| CUTLER HAMMER Sensors & Switches E50KL28 | |
| CUTLER HAMMER Sensors & Switches E50KL443 | |
| CUTLER HAMMER Sensors & Switches E50RA | |
| CUTLER HAMMER Sensors & Switches E50RB | |
| CUTLER HAMMER Sensors & Switches E50SA6P | |
| CUTLER HAMMER Sensors & Switches E50SA | |
| CUTLER HAMMER Sensors & Switches E50SN | |
| CUTLER HAMMER Sensors & Switches E50ST | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, EA180 SERIES, 70 PSIG, 204 MRAD GAMMA, 0-90 DEGREE OPERATING, STANDARD MOUNT, CLOCKWISE, SHORT TRAVEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER,LIMIT SWITCH,EA500,TWO STATION ,600VAC,3/4IN NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MAUFACTURER, LIMIT SWITCH, SNAP LOCK, 10/5/2.5AMP, 120/220/480V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXPANSION MEMORY UNIT, WITH RTC, 16K RAM, FOR FP2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IT. IEC FVR A-FRAME 9A CONTACTOR W/ INT 24VDC COIL CTRLR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LAMP SOCKET ELEMENT 250V 2.6W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH 10AMP DPDT ENCLOSED EXPLOSION PROOF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH ASSEMBLY, 125VAC/15AMP MIN RATING, 460VAC/3AMP MAX RATING, 9INCH ACTUATION STICK, STAINLESS STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH SNAP LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10 AMP, LEVER ACTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10AMP, 120V, SA5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 120VAC, 9-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 125V, 15AC, .5DC, 250V, 5AC, .25DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 1NO+1NC, SNAP PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 2NO, 2NC, HEAVY DUTY, 120VAC, SWITCH BODY, REPLACED BY E50SBL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ADAPTER PLATE, 802M TO E506P. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, COMPACT, 1NO-1NC, 600VAC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, E50 SERIES, HEAVY DUTY, NO ACTUATOR, 10 AMP, SIDE ROTARY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, FLEX LOCK SERIES, 600VAC, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, FLEX-LOCK, 600 VAC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, FLEX-LOCK, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, FLEX-LOCK, HEAVY DUTY, 600 VAC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, HEAVY DUTY, SNAP-LOCK, SINGLE POLE, DOUBLE THROW, 12-1/2 DEGREE TRAVEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, PLASTIC BODIED, 1 NC / 1 NO CONTACT, 10 A, 400 VAC, SCREW CONNECTIONS, 30 TO +80 DEGREE C, IP65, W/ROLLER ACTUATOR, (618.1135.167), REPLACED BY... | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, PLASTIC BODIED, 1 NC / 1 NO CONTACT, 10 A, 400 VAC, SCREW CONNECTIONS, 30 TO +80 DEGREE C, IP65, W/ROLLER ACTUATOR. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, RECEPTACLE, DOUBLE POLE, 12 FOOT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, RERCEPTACLE ASSEMBLY FOR NUCLEAR ENVIORNMENTS, EA180 SERIES, STANDARD, LONG, SNAP-LOCK, 1-1/8 INCH DIAMETER, 125/480VAC, 20 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ROLLER LEVER ACTUATOR, 240 V, 6A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SNAP LOCK, 10/5/2.5 A.C. AMP, 120/240/480 V, 600 V.A.C MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SNAP SWITCH, EXPLOSION PROOF, 15 AMP, 125 VAC, SCREW MOUNT, SPDT, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, STAINLESS STEEL TOP COVER AND FASTENERS, GOLD-PLATED CONTACTS, HIGH TEMPERATURE COMPONENTS THROUGHOUT, HIGH TEMPERATURE LUBRICANTS, PRESSURE AND RADIATION RESISTANT, SEISMIC AND VIBRATION RESISTANT. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, STANDARD STR LEVER, ALUMINUM, NYLON ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LMSW-N/M-CCW-STD MTG-D1200-45A2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATING LEVER, E50 SERIES, FOR LIMIT SWITCH, REPLACED BY E50KL532. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, SUPPLY: 10-28 VDC, 6 FT CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY LIMIT SWITCH, 115VAC, 50/60HZ, 2AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY LIMIT SWITCH, 115VAC, 50/60HZ, N.O.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY LIMIT SWITCH, 90-132 VAC, 50/60 HZ, 0.005-0.5A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY LIMIT SWITCH, TOP SENSING, 95-135 VAC, 2.5 AMP, 30HZ, 1/2IN RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSOR SWITCH, SNAP-LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STD ROLLER OPERATOR, 1.5 INCH LEVER METAL ROLLER, 0.75 INCH DIA X 0.32 INCH WIDE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH INTERLOCK 2NO/2NC ELECTRICAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,LIMIT SWITCH, ROTARY,FIBERGLASS ROD,10 AMP,500V,1/2IN NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| E50 FACTORY SEALED SWITCH BODY WITH 12VAC NEON LIGHT/ PIN. FREE 2 YEAR RADWELL WARRANTY | |
| E50 HEAVY DUTY LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| E50 OPERATING LEVER, EYE BOLT, ROPE PULL, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| E50 OPERATING LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| E50 RECEPTACLE, EPOXY FILLED, WITH 12 FT. CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| E50 SWITCH BODY, 1NO-1NC, 1 POLE, LENGTH:108MM, WIDTH:76.2MM, HEIGHT:44.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| E50RB W/8' CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| E50SA + E50DR1 + RECEPTACLE WITH 4 PIN MICRO CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| E50SG W/120VAC NEON LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| EA080 LIMIT SWITCHES , LMSW-CW-HI-TORQUE-LG MTG-D1200GA. FREE 2 YEAR RADWELL WARRANTY | |
| EA170 LIMIT SWITCHES , LMSW-CCW-DP-SHT.TR.- L MTG-D2400ST. FREE 2 YEAR RADWELL WARRANTY | |
| EA170 LIMIT SWITCHES , LS-ROT-RH-SP-.38DIA SHFT-D9001CCSP9. FREE 2 YEAR RADWELL WARRANTY | |
| EA700 LIMIT SWITCH, LMSW-CW/CCW-W/O TORS SPRG-SL3C-37. FREE 2 YEAR RADWELL WARRANTY | |
| EA700 LIMIT SWITCHES , LMSW-CW/CCW-HI-TEMP +150C-SL2C-27. FREE 2 YEAR RADWELL WARRANTY | |
| EA700 LIMIT SWITCHES , LS N/M CCW R-G MIL-C-2212F NSP80. FREE 2 YEAR RADWELL WARRANTY | |
| EA700 LIMIT SWITCHES , LS N/M CW/CCW R-H MIL-C-2212F NSP80. FREE 2 YEAR RADWELL WARRANTY | |
| EA700 LIMIT SWITCHES , LS-CW/CCW-ST.-SPL SLIDE-SL3C-26W. FREE 2 YEAR RADWELL WARRANTY | |
| EATON CORPORATION , E50BH1 , LIMIT SWITCH, NEMA HOUSING, SIDE PIN PLUNGER, SCREW TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| EATON CORPORATION, CUTLER HAMMER, E50-AH, E50AH1, E50, HEAVY DUTY, LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| EATON E50 HEAVY DUTY LIMIT SWITCH ARM. FREE 2 YEAR RADWELL WARRANTY | |
| EATON E50 HEAVY DUTY LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| EATON E50 OPERATING LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| EATON E50 WOBBLE HEAD OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| EATON L.S. ARM E50 OPERATING LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRONIC ROTARY CAM LIMIT SWITCH, EC-3000 SERIES, 120VAC INPUT, 50/60HZ, NEMA 12 ENCLOSURE, 4 OUTPUTS, DOUBLE-ENDED SHAFT EXTENSION. FREE 2 YEAR RADWELL WARRANTY | |
| EUCHNER Sensors & Switches EGT1/4A2000 | |
| EUCHNER Sensors & Switches ES514 | |
| EXPLOSION PROOF LIMIT SWITCH, 250VAC, 250VDC, 10A, LIMIT SWITCH ACTUATOR:TOP PLUNGER, CONTACT CONFIGURATION:-, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:250V, OPERATING FORCE MAX:13.34N, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE... | |
| HAZARDOUS LOCATION LIMIT SWITCH, SIDE ROTARY, 1NC 1NO, SPDT SNAP ACTION, 10.5 FOOT CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY LIMIT SWITCH, 120VAC, A150 RATING, SERIES A3, . FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY LIMIT SWITCH, 15 DEGREE, LOW FORCE, NEMA HOUSING, SIDE ROTARY, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY LIMIT SWITCH, E50, 120VAC MAX, PLUG IN, SCREW TERMINALS, 10A AT 12 VAC, 1A AT 125VDC, 1NO, 1NC. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY PLUG-IN LIMIT SWITCH, 240 VAC, 250 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY PLUG-IN LIMIT SWITCH, RECEPTABLE, 1 POLE BASE, 44.5 MM LENGTH, 82.6 MM WIDTH, 44.5 MM HEIGHT, SCREW TERMINAL, -40 TO +120 DEGREE C, IP67. FREE 2 YEAR RADWELL... | |
| HEAVY DUTY PLUG-IN LIMIT SWITCH,SCREW TERMINALS,HEAVY-DUTY HIGH STRENGTH STEEL,10A AT 240VAC,1A AT 250VDC,1NO-1NC,DIE CAST ZINC,NEMA 1,3,3S,4,4X,6,6P,13, IP67,10A,1A,14TO250F (-10TO121C),WOBBLE STICK. FREE 2 YEAR RADWELL WARRANTY | |
| HONEYWELL SENSING SOLUTIONS Sensors & Switches EX-AR | |
| HONEYWELL SENSING SOLUTIONS Sensors & Switches FF6-20-DC-03 | |
| HONEYWELL Sensors & Switches EN50041 | |
| INDUSTRIAL LIMIT SWITCH, SNAP-LOCK EA990 SERIES, CONTACT RATING (125-600 VAC):1.5-20 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL LIMIT SWITCHES, 1 NO / 1 NC, DIRECTION OF OPERATION: CW/CCW, SCREW TERMINALS, FITTING: 1/2 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LEVEL SWITCH ARM, FOR C-H E50 OPERATING LEVERS, NYLATRON, 6 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| LEVER LIMIT SWITCH .75IN ROLLER 1.5IN LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| LEVER, LIMIT SWITCH, STEEL CONSTRUCTION, 1.25" ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SLOW ACTION (MBB), M20 - REPLACES PIZZATO PART NUMBER FR750M2. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, M20 - REPLACES PIZZATO PART NUMBER FR550M2. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ADJUSTABLE ROTARY LEVER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT - REPLACES PIZZATO PART NUMBER FR655M3R24. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ADJUSTABLE ROTARY LEVER, 1NO/1NC, SNAP ACTION, 1/2NPT - REPLACES PIZZATO PART NUMBER FR555M3R24. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - CAT WHISKER ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2NPT - REPLACES PIZZATO PART NUMBER FR521M3. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - FIXED ROTARY LEVER, 1NO/1NC, SNAP ACTION, 1/2NPT - REPLACES PIZZATO PART NUMBER FR552M3R24. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - FIXED ROTARY LEVER, 1NO/1NC, SNAP ACTION, M20 - REPLACES PIZZATO PART NUMBER FR552M2R24. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - FIXED ROTARY LEVER, 2NC, SLOW ACTION, M20 - REPLACES EATON CORPORATION PART NUMBER E49S74AP720. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT - REPLACES PIZZATO PART NUMBER FR601M3. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - PLUNGER, 1NO/1NC, SNAP ACTION, 1/2NPT - REPLACES PIZZATO PART NUMBER FR501M3. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - PLUNGER, 2NC, SLOW ACTION, 1/2NPT - REPLACES PIZZATO PART NUMBER FR901M3. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT - REPLACES PIZZATO PART NUMBER FR602M3. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT - REPLACES PIZZATO PART NUMBER FR615M3R28. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (MBB), M20 - REPLACES PIZZATO PART NUMBER FR715M2R28. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, 1/2NPT - REPLACES PIZZATO PART NUMBER FR515M3R28. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER PLUNGER, 2NC, SLOW ACTION, M20 - REPLACES EATON CORPORATION PART NUMBER E49S74CP720. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - SPRING COIL ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - WOBBLE STICK ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2NPT - REPLACES PIZZATO PART NUMBER FR520M3. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 6AMP 400V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ARM, E50, OPERATING LEVER, ADJUSTABLE ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH BODY, PLUG-IN, HEAVY DUTY, DIE CAST ZINC ENCLOSURE MATERIAL, 10 AMP, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH BODY, SINGLE POLE, HEAVY DUTY, NEON INDICATING LIGHT, 120 VAC, 1 N.C. / 1 N.O., 5 TERMINAL, PLUG IN TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD ONLY, SIDE ROTARY, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, C-H E50 HEAVY DUTY, 15 DEGREE TRAVEL, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, C-H HD , E50, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, E50 SERIES, SIDE PUSHBUTTON, ADJUSTABLE SPRING RETURN, 4LBS FORCE TO OPERATE CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, HEAVY DUTY, TOP PUSHBUTTON, MOMENTARY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, ROLLER LEVER, 0.98LB-IN OPERATING FORCE, 65DEGREE TRAVEL RANGE, 30 DEGREE OPERATING TRAVEL, 15DEGREE RESET TRAVEL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, SIDE PUSH PLUNGER, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, SIDE ROTARY, MAINTAINED 2 POSITION, HEIGHT: 2.46 INCH, LENGTH: 1.05 INCH, WIDTH: 1.54 INCH, IP67, SERIES E50: HEAVY DUTY PLUG IN, OPERATING TEMP: 14-201 DEGREES F. FREE... | |
| LIMIT SWITCH HEAD, SIDE ROTARY, NEMA HOUSING, E50 SERIES, 5 DEGREE PRETRAVEL NEUTRAL POSITION, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, SIDE ROTARY, OPERATING HEAD, LOW TEMP, SPRING RETURN, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, STANDARD DUTY, WOBBLE HEAD, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD,SIDE PUSH ROLL,SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER, E50, ACCESSORY, ADJUSTABLE BALL BEARING ROLLER, USED WITH SIDE ROTARY, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER, E50, ACCESSORY, CLAMP, USED WITH ADJUSTABLE 0.19 (4.8) DIAMETER RODS, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER, E50, BALL BEARING ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH NUC INSIDE CONT RATING STD WIDE CW. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH NUC INSIDE CONTAINMNT RATING STD CCW. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), PLUNGER, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # E50AT1-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), PLUNGER, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # E50BT1-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), ROLLER PLUNGER, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # E50AT3-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), ROLLER PLUNGER, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # E50BT3-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), ROTARY, NEUTRAL POSITION, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # E50NN1-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), ROTARY, STANDARD PRETRAVEL, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # E50AR1-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), ROTARY, STANDARD PRETRAVEL, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # E50BR1-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD, HEAVY DUTY, TOP PLUNGER, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATOR, 2.5" LEVER, 1" WIDE NYLATRON ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATOR, E50 SERIES, FORK LEVER NYLATRON ROLLER, ONE ROLLER OUTSIDE & ONE ROLLER INSIDE, SUITABLE FOR E50 SERIES PLUG-IN ROTARY HEAD LIMIT SWITCHES. FREE 2 YEAR RADWELL WARRANTY... | |
| LIMIT SWITCH OPERATOR, ROLLER NYLATRON ENCLOSURE, LEVER FOR SIDE ROTARY SWITCHES, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH RECEPTACLE, DOUBLE POLE, 9TERMINAL, MANIFOLD MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH RECEPTACLE, NO/NC COMPLEMENTARY, 120 VAC, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH SNAP LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH WOBBLE HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 0.5 AMP, 250 VAC, 1 NO/NC, BALL PLUNGER, 0.5 MM CROSS SECTION, M14 THREAD, SNAP-ACTION SWITCHING CONTACT, -25 TO +80 DEGREES C, (001732). FREE 2 YEAR RADWELL WARRANTY... | |
| LIMIT SWITCH, 1 INCH NPT WIRE ENTRY, N.O. / N.C., DPDT SIDE ROTARY CONDUIT, 20 AMPS, 600 VAC, 250 VDC, ROTARY SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 1 OPEN, 1 CLOSED, 10 AMP, 10 AMP @ 240 VAC, 1.5 AMP @ 30 VDC, ROTARY SWITCH, 1 POLE, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 1.5-20 AMPS, 125-600 VAC, 1 N.O. / 1 N.C., 1/2 NPT, ROTARY, SNAP LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 10AMP, 500V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 1NO/1NC, 1/2 NPT, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 2AMP, 40VDC, 253VAC, 100-25MA. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 2NO/2NC LS-OSC-DPDT-I.LT.125 DX10 D9001A51N1. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 380 V, UI 500 V, 10 (4) A. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 65MM BODY LENGTH, BALL PLUNGER ACTUATING ELEMENT, 5M CABLE, IP67 ENCLOSURE, 001733. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ADJUSTABLE ROD, 1NO/1NC, SLOW ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES ERSCE PART # E7000ASI. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES ERSCE PART # E7000ASM. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES ERSCE PART # E7000BI90. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES ERSCE PART # E7000BM90. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES ERSCE PART # E7000BLI. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES ERSCE PART # E7000BLM. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 5 PIN M12 QUICK CONNECT, SIDE EXIT, REPLACES ERSCE PART # E7010BLI. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 5 PIN M12 QUICK CONNECT, SIDE EXIT, REPLACES ERSCE PART # E7010BLM. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES ERSCE PART # E7000AI. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 5 PIN M12 QUICK CONNECT, SIDE EXIT, REPLACES ERSCE PART # E7010AI. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 5 PIN M12 QUICK CONNECT, SIDE EXIT, REPLACES ERSCE PART # E7010AM. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES ERSCE PART # E7000BI. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES ERSCE PART # E7000BM. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5 PIN M12 QUICK CONNECT, SIDE EXIT, REPLACES ERSCE PART # E7010BI. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5 PIN M12 QUICK CONNECT, SIDE EXIT, REPLACES ERSCE PART # E7010BM. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT, REPLACES ERSCE PART # E7000EM. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5 PIN M12 QUICK CONNECT, SIDE EXIT, REPLACES ERSCE PART # E7010EI. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5 PIN M12 QUICK CONNECT, SIDE EXIT, REPLACES ERSCE PART # E7010EM. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, CW, MNF MTG, PL CVR, D1200GPL371. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, DPDT, 10A AC, 2.5A DC, 125V, SIDE ROTARY NO LEVER, EA700'S-LMSW-NP-4NO- SL3C-N. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, DPST-2NC, CONTACT CONFIGURATION:DPST-N C, CONTACT CURRENT AC MAX:2A, CONTACT VOLTAGE AC MAX:230V, PRODUCT RANGE:FF SERIES, CONTACT CURRENT DC MAX:2A, CONTACT VOLTAGE DC MAX:30V, CONTACT CURRENT MAX:2A ROHS COMPLIANT:... | |
| LIMIT SWITCH, E50 FACTORY SEALED SWITCH BODY, WITH 12 FT CABLE, IP69K. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, E50 SERIES, HEAD ONLY, SIDE PUSH ROLLER, SPRING RETURN, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, E50 SERIES, HEAVY DUTY, 10A, 240VAC, 1NO, 1NC, 4 TERMINALS, 12 FT CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, E50 SERIES, HEAVY DUTY, SIDE ROTARY, WITHOUT LEVER, GRAVITY RETURN, 1 NORMALLY OPEN CONTACT, 1 NORMALLY CLOSED CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, E50 SERIES, HEAVY DUTY, SURFACE MOUNT RECEPTACLE, DOUBLE POLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, E50 SERIES, ROTARY, HEAVY DUTY LIMIT SWITCH, 2NO/2NC, 1A @ 125VDC, 10A @ 125VAC, 1/2 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, E50 SERIES, SWITCH BODY ONLY, 10 AMP, 240 VAC, 250 VDC, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, EA080 SERIES, 1NO/1NC, QUICK MAKE, QUICK BREAK, SPDT, COMPACT SIZE, HEAVY DUTY, ROCKER TYPE SNAP LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, EA080, SHT.TR., CCW, LG MTG, D200GS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, EA170'S-LS-MTN-DP-ST .-L MTG-D2400XSTWS, 600V, 480V, 250V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, EA700 SERIES, 1 NORMALLY OPEN, 1 NORMALLY CLOSED, SINGLE POLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, EA700 SERIES, 125 VAC, 9.75 X 3.25 X 3.25, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, EA700 SERIES, SNAP-LOCK, LS-CW/CCW-ST-CUT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, EA700 SERIES, SNAP-LOCK, ROTARY, 1NO/1NC, UL-SL2CB1L. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, EA700'S-LMSW-CW/CCW- W/O TOR SPG-SL2C-3. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, EA700,CCW,2NO/2NC,UL ,125VAC,20AMP,SL3CB1 Z,SNAP-LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, EX PROOF, SIDE ROTARY, CONTACT CURRENT AC MAX: 15 AMP, CONTACT VOLTAGE AC MAX: 250 VAC, OPERATING FORCE MAX: 20OZF, PRODUCT RANGE: EX SERIES, CONTACT CURRENT DC MAX:... | |
| LIMIT SWITCH, EXPLOSION PROOF, 15 AMP, 125/250/480 VAC, 1/8 HP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, EXPLOSION PROOF, 1NC/1NO, SPDT, SNAP ACTION, 0.5 IN - 14NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, EXPLOSION PROOF, SPDT, 15A. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, FIXED ROTARY LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HEAVY DUTY, 120/240VAC, 6/3AMP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HEAVY DUTY, ASSEMBLED, 1NO/1NC, SIDE ROTARY, 10A, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HEAVY DUTY, ASSEMBLED, SIDE ROTARY, SPRING RETURN, 1 NO / 1 NC, 10 A, 240 VAC, 1 A, 250 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HEAVY DUTY, E50 SERIES,120-240VAC, 6-3 AMPS, 54-240 VDC 1-125 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HEAVY DUTY, NEMA HOUSING, TOP ROLLER PLUNGER, SCREW TERMINAL CONNECTION, 2NC/2NO, 10AMP, 600V, 8 FT CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HEAVY DUTY, NEMA HOUSING, TOP WOBBLE OPERATOR, SCREW TERMINAL CONNECTION, 2NC/2NO, 10AMP, 600V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HEAVY DUTY, PLUG-IN, SCREW TERMINALS, 10A AT 240VAC, 1A AT 250VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HEAVY DUTY, SINGLE POLE, 10 AMP @ 240 VAC, 1 AMP @ 250 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HEAVY DUTY, SPECIAL PURPOSE, ROTARY, 6 AMP, 600 VOLT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HEAVY DUTY, STANDARD TRAVEL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HEAVY-DUTY, PLUG-IN, 2 POLE, 2 N/O - 2 N/C, 10 AMP @ 12 VAC, 1 AMP @ 125 VDC, DIE CAST ZINC, NEMA RATING 1/3/3S/4/4X/6/6P/13, IP67. FREE 2... | |
| LIMIT SWITCH, HEAVY-DUTY, SPDT, 1NO, 1NC, 1-POLE, 5-PIN MINI. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, LEVER FOR SIDE ROTARY SWITCH, E50 SERIES, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, LEVER FOR SIDE ROTARY SWITCHES, E50 SERIES, HEAVY DUTY, ALUMINIUM LEVER, STEEL BALL BEARING ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, LIMIT SWITCH BODY, DOUBLE POLE, LED SWITCH BODY, 2NC/2NO, 9 PIN MINI CONNECTOR, 10A, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, LMSW, CW, 2NO/2NC, UL-SL3CB1. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, LMSW-CW/CCW-SHT.TR.- HI-TEMP +1. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, LMSW-CW/CCW-SHT.TR.- SL2C-26L. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, LMSW-MTN-LG MTG-D1200GWS, 1NO/1NC CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, LS N/M CW/CCW R-H MIL-C-2212F. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, LS-ROT-LH-SP-.38DIA SHFT-D9001. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, M-30, 1.0 MA MAX, -25 TO +70C OPERATING TEMPERATURE . FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, MINI CONNECTOR TYPE, 5 PIN, E50 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, NUC INSIDE, CCW. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, OPERATING HEAD, HEAVY DUTY, SPRING RETURN, TOP PUSH ROLLER, 4LB OPERATE FORCE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, PLUG IN, HEAVY DUTY, SCREW TERMINALS, 10A AT 240VAC, 2NO, 2NC, NEMA 1, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, RECEPTACLE, 1 POLE, 5 TERMINALS, 1 NO/1NC, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, RECEPTACLE, E50 SERIES, 120VAC, 1NO, 2NC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROLLER ARM, EL SERIES, OPERATING LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROTARY ACTUATED, DOUBLE-POLE, DOUBLE-THROW CONFIGURATION, 2 NO / 2 NC, 20 AMP, 125 VAC, SNAP LOCK, RIGHT ANGLE ORIENTATION, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROTARY ACTUATOR, 2NO/2NC, UL, SL3CB2L, SCREW TERMINALS, ZINC HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROTARY ACTUATOR, CW/CCW, 3NO/3NC, ZINC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SERIES E50, NEMA, HEAVY DUTY, PLUG-IN, W/ 8FT CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SERIES EA040, ROTARY, 2NO, SCREW TERMINAL, 1/2 NPT, ZINC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SERIES EA150, SNAP-LOCK, 2NO/NC, 1/2IN NPT, LS-OSC-DPDT-.125DIAX 10 -D900-1A-51,. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SIDE ROLLER ARM, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SIDE ROTARY, 1-NO, 1-NC, 8 FOOT CABLE, W/OPERATING HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SIDE ROTARY, DPDT, LIMIT SWITCH ACTUATOR:SIDE ROTARY, CONTACT CONFIGURATION:DPDT, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:250V, OPERATING FORCE MAX:1.5LBF, PRODUCT RANGE:EX SERIES, CONTACT VOLTAGE DC MAX:250VROHS COMPLIANT:... | |
| LIMIT SWITCH, SIDE ROTARY, NO LEVER, 2 NO / 2 NC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SIDE ROTARY, SPDT, LIMIT SWITCH ACTUATOR:ROLLER LEVER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:20A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:32OZF, PRODUCT RANGE:EX SERIES, CONTACT VOLTAGE DC MAX:125VROHS COMPLIANT:... | |
| LIMIT SWITCH, SIDE ROTARY, SPDT, ROLLER LEVER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:15A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:2.5LBF, PRODUCT RANGE:EX SERIES, CONTACT CURRENT MAX:15A ROHS COMPLIANT: YES. FREE... | |
| LIMIT SWITCH, SINGLE POLE, 1NC/1NO, PREWIRED CABLE, 10A, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SNAP LOCK EA700 SERIES, ROTARY ACTUATION, 2 NO / 2 NC, 125 - 600 VAC, 125 - 250 VDC, 5 - 15 AMP, 1 INCH NPT, CW /... | |
| LIMIT SWITCH, SNAP LOCK, 125/250/480/600VAC, 20/15/10/5AMP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SNAP LOCK, 2NO/2NC, ROTARY ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SNAP LOCK, 600 V, NUCLEAR. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SNAP LOCK, BI-DIRECTIONAL, 125/460 VAC, 1 NO / 1 NC, BUTT CONTACT TYPE, STANDARD MOUNTING TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SNAP LOCK, DOUBLE END SHAFT, 1 NC/1 NO. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SNAP LOCK, ROTARY, 2NO/2NC, 20 A @ 125 VAC, 5 A @ 125 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SNAP-LOCK EA150 SERIES, 1 NC/NO, ROTARY, W/ LED TOP COVER, 9 INCH STEEL ROD. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SNAP-LOCK EA800 SERIES, ROTARY, LS-HZ, 1NO/1NC, LOC-CW/CCW-UL-AL-SL2 XC1-B2. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SNAP-LOCK SERIES, ROTARY, DUAL SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SNAP-LOCK, 125-600VAC, 20 AMPS AC, 5 AMPS DC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SNAP-LOCK, 2NO/2NC, 125/250/480/600 VAC/DC, 20/15/10/5 AMP (AC), 5/1.5 AMP (DC). FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SNAP-LOCK, EA170 SERIES, INDUSTRIAL, 2NO/2NC, 20AMP MAX, ROTARY ACTUATOR, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SNAP-LOCK, LOW TORQUE, EA150, ROTARY ACTUATOR, 1NO/1NC, 1/4 INCH CLAMP W/O ROD, DIRECTION OF OPERATION: CW/CCW, TRAVEL TO MAKE OR BREAK CONTACTS: 4°, TORQUE INCH OZ: 1.5°, OVER... | |
| LIMIT SWITCH, SPDT, PLUNGER, 5A, 480VAC, LIMIT SWITCH ACTUATOR:TOP PLUNGER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:5A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:13.34N, PRODUCT RANGE:EX SERIES ROHS COMPLIANT: YES. FREE... | |
| LIMIT SWITCH, SPDT, ROD LEVER, 15A, 480V, LIMIT SWITCH ACTUATOR:ROD LEVER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:15A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:0.56N, PRODUCT RANGE:EX SERIES ROHS COMPLIANT: YES. | |
| LIMIT SWITCH, SPDT, ROTARY, 15A, 480VAC, LIMIT SWITCH ACTUATOR:SIDE ROTARY ROLLER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:15A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:5.56N, PRODUCT RANGE:EX SERIES ROHS COMPLIANT: YES. | |
| LIMIT SWITCH, SPDT, ROTARY, 1A, 125VAC, LIMIT SWITCH ACTUATOR:SIDE ROTARY ROLLER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:1A, CONTACT VOLTAGE AC MAX:125V, OPERATING FORCE MAX:6.67N, PRODUCT RANGE:EX SERIES ROHS COMPLIANT: NO. | |
| LIMIT SWITCH, TC SLOT, PMS, NPN, DARK ON, T SHAPE, INFRARED LIGHT EMITTING DIODE (LED), 2 METER PREWIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, TOP PLUNGER, SPDT, LIMIT SWITCH ACTUATOR:TOP PLUNGER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:15A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:3LBF, PRODUCT RANGE:EX SERIES, CONTACT CURRENT DC MAX:500MA ROHS... | |
| LIMIT SWITCH, TOP PLUNGER, SPDT, LIMIT SWITCH ACTUATOR:TOP PLUNGER, SPDT, 15 AMP, 480 VAC, 3 LB OPERATING FORCE, EX SERIES, 500 MA, SCREW TERMINATION, NEMA 1, ROHS COMPLIANT. FREE 2... | |
| LIMIT SWITCH, TOP PUSH ROLLER, 1NO 1 NC, 10A @ 240VAC, 1A @ 250VDC, SCREW TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCHE, EA SERIES, ROTATING ARM ACTUATED, SINGLE PORT, RIGHT ANGLE ACTUATOR HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCHE, SERIES EA700, 4NC, CW/CCW, 1IN NPT, ROTARY, 10A AT 125VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCHES , 125/25/480/600V, 20/15/10/5A. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCHES, 1/2 IN NPT, ZINC HOUSING, ROTARY, 2 NORMALLY CLOSED, CLOCKWISE COUNTER CLOCKWISE, SCREW TERMINALS, NO INDICATOR, 10 AMPS @ 125VAC, 2.5 AMPS @ 125VDC, 7.5 AMPS@ 250VAC, 0.75... | |
| LIMIT SWITCHES, CW-REV, SHAFT-D2400XR. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCHES, EA080'S-LS-EXT.R SHFT-16DEG-D1200GR22 0. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCHES, EA080, 1NO/1NV, QUICK MAKE, QUICK BREAK, SPDT, COMPACT SIZE, HEAVY DUTY, ROCKER TYPE SNAP LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCHES, EA170'S-LMSW-CCW-REV SHAFT-D2400XRSR. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCHES, EA700'S-LMSW-CCW-SLD G CONT-SLS3CZW. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCHES, EA700'S-LMSW-CW-3NO/ 3NC-UL-SL4CB1W. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCHES, EA700'S-LMSW-CW/CCW- UL-SL4CB2. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCHES, EA700'S-LS N/M CW R-G MIL-C-2212F NSP8. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCHES, EA700'S-LS-HZ LOC-CW/CCW-TP-UL-AL- SL4X. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCHES, SINGLE POLE, 1NO1NC BUTT CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCHES, SNAP LOCK, 1 NO / 1 NC, COMPACT SIZE, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCHES, SNAP LOCK, EA080'S-LS-CW-HI-TQR -16DEG-SPLHSG-D120. FREE 2 YEAR RADWELL WARRANTY | |
| LMSW-CCW-LO-TEMP -40C-SL3C-9LZ. FREE 2 YEAR RADWELL WARRANTY | |
| LMSW-CW-DP-SHT.TR.-D 2400ST, LIMIT SWITCHES - EA170'S. FREE 2 YEAR RADWELL WARRANTY | |
| LMSW-N/M-CCW-LG MTG-D1200-45A2-2. FREE 2 YEAR RADWELL WARRANTY | |
| LS-OSC-SP-.125DIAX10 RD-D900-1, LIMIT SWITCHES - EA150'S. FREE 2 YEAR RADWELL WARRANTY | |
| LS-ROT-RH-SP-IND.LT- W/O CLMP AND RD. FREE 2 YEAR RADWELL WARRANTY | |
| LS-ROT-RH-SP-W/CLMP ONLY-DS9001CC51. FREE 2 YEAR RADWELL WARRANTY | |
| LV - S-1.50X.75X.50-STL/S TL D1260EM. FREE 2 YEAR RADWELL WARRANTY | |
| LV-M-3X1.375KNOB-STL /BKLT D1260EP3. FREE 2 YEAR RADWELL WARRANTY | |
| LV-RWO-1.5X.75X1.12- BRZ/STL D1260CS. FREE 2 YEAR RADWELL WARRANTY | |
| LV-RWO-2.5X1.25X.50- STL/STL D1260GD. FREE 2 YEAR RADWELL WARRANTY | |
| MONITEUR DEVICES Sensors & Switches FMYB-5120 | |
| NAMCO Sensors & Switches EA080-11100 | |
| NAMCO Sensors & Switches EA080-21100 | |
| NAMCO Sensors & Switches EA150-30014 | |
| NAMCO Sensors & Switches EA150-30274 | |
| NAMCO Sensors & Switches EA150-30275 | |
| NAMCO Sensors & Switches EA170-11100 | |
| NAMCO Sensors & Switches EA510-17702 | |
| NAMCO Sensors & Switches EA700-70100 | |
| OPERATING LEVER, E50 SERIES, HEAVY DUTY, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATING LEVER, E50, FOR LIMIT SWITCH, ANGLED. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATING LEVER, LEVER FOR SIDE ROTARY SWITCHES, ROLLER: STEEL BALL BEARING ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATING LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTELECTRIC SENSOR, MICROSWITCH SERIES, ONE MINIATURE SELF-CONTAINED DC CONTROL, NPN OUTPUT, FIBER OPTIC SENSOR, VISIBLE RED, 10/28 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PIZZATO Sensors & Switches FA 4131-2DN | |
| PIZZATO Sensors & Switches FA 4515-KSM | |
| PIZZATO Sensors & Switches FA 4530-2SN | |
| PIZZATO Sensors & Switches FA 4551-KSM | |
| PIZZATO Sensors & Switches FD 502-M2K452 | |
| PIZZATO Sensors & Switches FD 505-M2K452 | |
| PIZZATO Sensors & Switches FD 525-M2K452 | |
| PIZZATO Sensors & Switches FD 525 | |
| PIZZATO Sensors & Switches FD 535-2 | |
| PIZZATO Sensors & Switches FD 535 | |
| PIZZATO Sensors & Switches FD 538 | |
| PIZZATO Sensors & Switches FF 4815-KDM | |
| PIZZATO Sensors & Switches FL 515 | |
| PIZZATO Sensors & Switches FL 576-K125 | |
| PIZZATO Sensors & Switches FL 576-T6 | |
| PIZZATO Sensors & Switches FM 554 | |
| PIZZATO Sensors & Switches FM 555 | |
| PIZZATO Sensors & Switches FP 535 | |
| PIZZATO Sensors & Switches FP 536 | |
| PIZZATO Sensors & Switches FR 2015 | |
| PIZZATO Sensors & Switches FR 207 | |
| PIZZATO Sensors & Switches FR 215 | |
| PIZZATO Sensors & Switches FR 501 | |
| PIZZATO Sensors & Switches FR 502 | |
| PIZZATO Sensors & Switches FR 515-M2 | |
| PIZZATO Sensors & Switches FR 515 | |
| PIZZATO Sensors & Switches FR 530-A | |
| PIZZATO Sensors & Switches FR 530 | |
| PIZZATO Sensors & Switches FR 531 | |
| PIZZATO Sensors & Switches FR 551 | |
| PIZZATO Sensors & Switches FR 553-E0K70V9 | |
| PIZZATO Sensors & Switches FR 555 | |
| PIZZATO Sensors & Switches FR 569 | |
| PIZZATO Sensors & Switches FR 615 | |
| PIZZATO Sensors & Switches FR 653-E0V9 | |
| PIZZATO Sensors & Switches FR555-M1 | |
| POSITION SWITCH, FC SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO-1NC, SNAP ACTION, COIL SPRING, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 - 80 DEG C. FREE 2... | |
| POSITION SWITCH, FC SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO-1NC, SNAP ACTION, STAINLESS STEEL ROLLER LEVER, EXTERNAL RUBBER GASKET, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 -... | |
| POSITION SWITCH, FC SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO-1NC, SNAP ACTION, WITHOUT ACTUATOR, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 - 80 DEG C. FREE 2... | |
| POSITION SWITCH, FD SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SLOW ACTION, STAINLESS STEEL ROLLER LEVER, EXTERNAL RUBBER GASKET, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 -... | |
| POSITION SWITCH, FD SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, ADJUSTABLE LEVER, 20 MM SS ROLLER, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 - 80... | |
| POSITION SWITCH, FD SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, ADJUSTABLE LEVER, 35 MM POLYMER ROLLER, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 - 80... | |
| POSITION SWITCH, FD SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, ADJUSTABLE LEVER, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STAINLESS STEEL, 20 MM ROLLER, -25 - 80... | |
| POSITION SWITCH, FD SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, ADJUSTABLE LEVER, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 - 80 DEG C. FREE 2... | |
| POSITION SWITCH, FD SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, ANGLED LEVER WITH ROLLER, SILVER CONTACTS, M20X1.5, M12 8-POLE PLASTIC CONNECTOR, STANDARD, -25 - 80 DEG C. FREE... | |
| POSITION SWITCH, FD SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, ANGLED LEVER WITH ROLLER, SILVER CONTACTS, M20X1.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 - 80 DEG C. | |
| POSITION SWITCH, FD SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, BISTABLE WITHOUT ACTUATOR, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 - 80 DEG C. FREE... | |
| POSITION SWITCH, FD SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, BISTABLE, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 - 80 DEG C. FREE 2 YEAR... | |
| POSITION SWITCH, FD SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, COIL SPRING, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 - 80 DEG C. FREE 2... | |
| POSITION SWITCH, FD SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, EXTERNAL GASKET, SPRING ROD WITH PLASTIC TIP, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 -... | |
| POSITION SWITCH, FD SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, FIBER GLASS ROD, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 - 80 DEG C. FREE... | |
| POSITION SWITCH, FD SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, ROLLER LEVER, SILVER CONTACTS, M20X1.5, M12 8-POLE PLASTIC CONNECTOR, STANDARD, -25 - 80 DEG C. FREE 2 YEAR... | |
| POSITION SWITCH, FD SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, ROLLER LEVER, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 - 80 DEG C. FREE 2... | |
| POSITION SWITCH, FD SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, SHORT PLUNGER, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 - 80 DEG C. FREE 2... | |
| POSITION SWITCH, FD SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, SHORT TECHNOPOLYMER ROLLER LEVER, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 - 80 DEG C. | |
| POSITION SWITCH, FD SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, STAINLESS STEEL ROLLER LEVER, SILVER CONTACTS, M20X1.5, M12 8-POLE PLASTIC CONNECTOR, STANDARD, -25 - 80 DEG C. FREE... | |
| POSITION SWITCH, FD SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, TECHNOPOLYMER ROLLER LEVER, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 - 80 DEG C. FREE... | |
| POSITION SWITCH, FD SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, WITHOUT ACTUATOR, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 - 80 DEG C. FREE 2... | |
| POSITION SWITCH, FD SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO-1NC, SNAP ACTION, EXTERNAL GASKET, SPRING ROD WITH PLASTIC TIP, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 -... | |
| POSITION SWITCH, FD SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 2X (1NO-1NC), SNAP ACTION, TECHNOPOLYMER ROLLER LEVER, 20 MM SS ROLLER, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25... | |
| POSITION SWITCH, FK SERIES, TECHNOPOLYMER HOUSING, ONE CONDUIT ENTRY, 1NO-1NC, SNAP ACTION, STEEL ROLLER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, PG13.5, NO CABLE GLAND/CONNECTOR, STANDARD, -25 - 80 DEG C. | |
| POSITION SWITCH, FL SERIES, METAL HOUSING, 3 CONDUIT ENTRIES, 1NO+1NC, SLOW ACTION, FIBER GLASS ROD, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 - 80 DEG C. FREE... | |
| POSITION SWITCH, FL SERIES, METAL HOUSING, 3 CONDUIT ENTRIES, 1NO+1NC, SNAP ACTION, ROLLER LEVER, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 - 80 DEG C. FREE 2... | |
| POSITION SWITCH, FL SERIES, METAL HOUSING, 3 CONDUIT ENTRIES, 1NO+1NC, SNAP ACTION, ROPE SWITCHES FOR SIGNALING, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 - 80 DEG C. | |
| POSITION SWITCH, FL SERIES, METAL HOUSING, 3 CONDUIT ENTRIES, 1NO+1NC, SNAP ACTION, SHORT PLUNGER, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 - 80 DEG C. FREE 2... | |
| POSITION SWITCH, FL SERIES, METAL HOUSING, 3 CONDUIT ENTRIES, 1NO+1NC, SNAP ACTION, STAINLESS STEEL ROLLER LEVER, EXTERNAL RUBBER GASKET, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 -... | |
| POSITION SWITCH, FL SERIES, METAL HOUSING, 3 CONDUIT ENTRIES, 1NO+1NC, SNAP ACTION, TECHNOPOLYMER ROLLER LEVER, SILVER CONTACTS, M20X1.5, STANDARD, -25 - 80 DEG C. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION SWITCH, FM SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, ANGLED LEVER WITH ROLLER, W/O RESET, PG13.5, NO CABLE GLAND/CONNECTOR, STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION SWITCH, FM SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, ROLLER LEVER, W/O RESET, PG13.5, NO CABLE GLAND/CONNECTOR, 14 MM SS ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION SWITCH, FM SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, ROLLER LEVER, W/O RESET, PG13.5, NO CABLE GLAND/CONNECTOR, STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION SWITCH, FM SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, STEEL ROLLER, W/O RESET, PG13.5, NO CABLE GLAND/CONNECTOR, STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION SWITCH, FM SERIES, METAL HOUSING, ONE CONDUIT ENTRY, 2X (1NO-1NC), SNAP ACTION, STEEL ROLLER, W/O RESET, PG13.5, NO CABLE GLAND/CONNECTOR, STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION SWITCH, FOR ROPE ACTUATION, METAL HOUSING, THREE THREADED M20X1, 5 CONDUIT ENTRIES, 1NO+1NC SNAP ACTION (B5), IP67 ACCORDING TO EN 60529. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION SWITCH, FP SERIES, TECHNOPOLYMER HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, ADJUSTABLE LEVER, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 - 80 DEG C. FREE 2... | |
| POSITION SWITCH, FP SERIES, TECHNOPOLYMER HOUSING, ONE CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, ROLLER LEVER, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, STANDARD, -25 - 80 DEG C. FREE 2... | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 1NO+1NC, SLOW ACTION, MAKE BEFORE BREAK, SHORT PLUNGER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, M16X1.5, NO CABLE GLAND/CONNECTOR, -25 - 80... | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 1NO+1NC, SLOW ACTION, SHORT PISTON PLUNGER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, PG11, NO CABLE GLAND/CONNECTOR, -25 - 80 DEG C. | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 1NO+1NC, SLOW ACTION, STEEL ROLLER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, PG13.5, NO CABLE GLAND/CONNECTOR, -25 - 80 DEG C. FREE... | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, 12 MM ROLLER, STAINLESS STEEL, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, M20X1.5, NO CABLE GLAND/CONNECTOR, -25 - 80... | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, ADJUST LEVER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, PG13.5, M12 PLASTIC CONNECTOR, 4-POLE, -25 - 80 DEG C. | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, ADJUST LEVER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, PG13.5, NO CABLE GLAND/CONNECTOR, -25 - 80 DEG C. FREE... | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, ADJUST ONE-WAY ROLLER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, PG13.5, NO CABLE GLAND/CONNECTOR, -25 - 80 DEG C. | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, COIL SPRING WITH PLASTIC POINT, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, PG13.5, NO CABLE GLAND/CONNECTOR, -25 - 80... | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, GLASS FIBRE ROD, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, M16X1.5, NO CABLE GLAND/CONNECTOR, -25 - 80 DEG C. | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, ROLLER LEVER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, PG11, NO CABLE GLAND/CONNECTOR, -25 - 80 DEG C. FREE... | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, ROLLER LEVER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, PG13.5, M12 PLASTIC CONNECTOR, 4-POLE, -25 - 80 DEG C. | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, ROLLER LEVER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, PG13.5, NO CABLE GLAND/CONNECTOR, -25 - 80 DEG C. FREE... | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, SHORT PLUNGER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, M20X1.5, NO CABLE GLAND/CONNECTOR, -25 - 80 DEG C. FREE... | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, SHORT PLUNGER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, PG13.5, NO CABLE GLAND/CONNECTOR, -25 - 80 DEG C. FREE... | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, STEEL ROLLER, STAINLESS STEEL ROLLER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, M16X1.5, NO CABLE GLAND/CONNECTOR, -25 - 80... | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, STEEL ROLLER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, M20X1.5, NO CABLE GLAND/CONNECTOR, -25 - 80 DEG C. FREE... | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, STEEL ROLLER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, PG11, NO CABLE GLAND/CONNECTOR, -25 - 80 DEG C. FREE... | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, STEEL ROLLER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, PG13.5, NO CABLE GLAND/CONNECTOR, -25 - 80 DEG C. FREE... | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, STEEL ROLLER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, PG13.5, NO CABLE GLAND/CONNECTOR, 12 MM SS ROLLER. FREE 2... | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 2 NC, SLOW ACTION, SHORT PLUNGER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, M16X1.5, NO CABLE GLAND/CONNECTOR, -25 - 80 DEG C. | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 2X (1NO-1NC), SNAP ACTION, ADJUST ONE-WAY ROLLER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, PG13.5, NO CABLE GLAND/CONNECTOR, -25 - 80 DEG... | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 2X (1NO-1NC), SNAP ACTION, GLASS FIBRE ROD, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, 1/2NPT, NO CABLE GLAND/CONNECTOR, -25 - 80 DEG... | |
| POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 2X (1NO-1NC), SNAP ACTION, STEEL ROLLER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, PG13.5, NO CABLE GLAND/CONNECTOR, -25 - 80 DEG C. | |
| POSITION SWITCH, ONE CONDUIT ENTRY, 1NO+1NC SNAP ACTION CONTACT BLOCK, WITH PORCELAIN ROLLER LEVER, 4-POLE M12 PLASTIC CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION SWITCH, PRE-WIRED, WITH ROLLER LEVER, METAL HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION SWITCH, PREWIRED, WITH ROLLER PISTON PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION SWITCH, SHORT PISTON PLUNGER, PREWIRED. FREE 2 YEAR RADWELL WARRANTY | |
| PREWIRED POSITION SWITCH, FA SERIES, SHORT PISTON PLUNGER, NO/NC SNAP ACTION, BLACK CABLE, 5M LONG. FREE 2 YEAR RADWELL WARRANTY | |
| PREWIRED POSITION SWITCH, WITH ROLLER LEVER, IP67, 3 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| PREWIRED POSITION SWITCH, WITH ROLLER PISTON PLUNGER, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PREWIRED POSITION SWITCH, WITH ROLLER PISTON PLUNGER, 2.5 AMP, 24 VDC, 1NO+1NC, SNAP ACTION, M12 4 PIN CONNECTOR, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| PREWIRED POSITION SWITCH, WITH ROLLER PISTON PLUNGER, POLYMER HOUSING, 20MM FIXING POINTS, IP67, 1NO+1NC SLOW ACTION, ITEM BEING REPLACED WITH: NF L110BB-DMK. FREE 2 YEAR RADWELL WARRANTY | |
| PREWIRED POSITION SWITCH, WITH ROLLER PISTON PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| PREWIRED POSITION SWITCH, WITH ROLLER PISTON, PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| PREWIRED POSITION SWITCH, WITH SHORT PISTON PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| PREWIRED POSITION SWITCH, WITH TRANSVERSAL ROLLER PISTON PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE LIMIT SWITCH, EC-3000 SERIES, ELECTRONIC ROTARY CAM, 120 VAC INPUT, NEMA 12 ENCLOSURE, 4 OUTPUTS, RIGHT HAND SHAFT EXTENSION. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY LIMIT SWITCH,.005-.5AMP,11 5VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches E49S71UP7-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches E49S74UP7-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches E50-KL556-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches E50KL40-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches E50KL538-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches E50NN1-SUB | |
| RECEPTACLE, E50 SERIES, SINGLE POLE, 5 TERMINAL, MANIFOLD MOUNT, DIE CAST ZINC. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EATON CORPORATION E49S71CP7-20, LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EATON CORPORATION E49S71DP7, LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EATON CORPORATION E49S71EP7-20, LIMIT SWITCH - ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EATON CORPORATION E49S71UP7-20, LIMIT SWITCH - ADJUSTABLE ROTARY LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EATON CORPORATION E49S74, LIMIT SWITCH - PLUNGER, 2NC, SLOW ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EATON CORPORATION E49S74CP7, LIMIT SWITCH - ROLLER PLUNGER, 2NC, SLOW ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EATON CORPORATION E49S74EP7, LIMIT SWITCH - ROLLER LEVER, 2NC, SLOW ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EATON CORPORATION E49S74UP7, LIMIT SWITCH - ADJUSTABLE ROTARY LEVER, 2NC, SLOW ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EATON CORPORATION E50BT2, LIMIT SWITCH - 2 NO/NC - TOP PUSH ROD PLUNGER - ADJUSTABLE - - SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL... | |
| REPLACEMENT OF EATON CORPORATION E50KL142, LEVER ARM - LOOPED, ROD, DELRIN. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EATON CORPORATION E50KL541, LEVER ARM - FORKED, METAL ROLLER, RH OPPOSITE, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY CAM LIMIT SWITCH, DOUBLE NEDED,120 VAC INPUT, NEMA 12 ENCLOSURE, 8 OUTPUTS, RIGHT HAND SHAFT EXTENSION. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY CAM LIMIT SWITCH,120 VAC INPUT, NEMA 12 ENCLOSURE, 8 OUTPUTS, DOUBLE-ENDED SHAFT EXTENSION. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY LIMIT SWITCH, 4 POSITION, 690 VOLTS, 4KV, 16 AMPS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY DOOR LIMIT SWITCH, KEY ENTRY SLOTS: 8. FREE 2 YEAR RADWELL WARRANTY | |
| SCHMERSAL CONTACT BLOCK, PLASTIC, (1) N.O./(1) N.C. CONTACT(S), MOUNTING POSITION 2. FOR USE WITH N SERIES PUSHBUTTONS AND SWITCHES. NOT SUITABLE FOR E-STOP DEVICES NDRZ50RT/NDRZ50RT-29 05-1.. FREE 2 YEAR RADWELL... | |
| SCHMERSAL Sensors & Switches EF03.2 | |
| SCHMERSAL Sensors & Switches EF033.1 | |
| SCHMERSAL Sensors & Switches EFR | |
| SCHMERSAL SPRING ELEMENT, FOR USE WITH SCHMERSAL EDRR40 SERIES EMERGENCY STOP PUSHBUTTONS.. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR RECEPTACLE, 5 CONDUCTOR 4 WIRE, FOR DC INDUCTIVE PROXIMITY AND PHOTOELECTRIC SENSORS, SCREW TERMINALS, 1/2 INCH NPT, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE HOLE LIMIT SWITCH, (033976), PRECISION, EGT1/4 SERIES, WITH REED CONTACT, STAINLESS STEAL PLUNGER MATERIAL, 50 V, 0.3 A, M12 CONNECTOR, BALL PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| SPDT, NC/NO, 500 VOLT, SCREW TERMINAL, ROLLER LEVER ACTUATOR, GENERAL PURPOSE LIMIT SWITCH 4, 13, 4X, 6P NEMA RATING, IP65 IPR RATING, SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BERNSTEIN ENM2-SU1Z DGHW RO20, LIMIT SWITCH, TOP ROLLER ARM, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR DANAHER CONTROLS EA530-17702, LIMIT SWITCH, FIXED ROTARY LEVER, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E49S71AP7, LIMIT SWITCH, FIXED ROTARY LEVER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E49S71AP7-20, LIMIT SWITCH, FIXED ROTARY LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E49S71CP7, LIMIT SWITCH, ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E49S71DP7-20, LIMIT SWITCH, ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E50-KL538, LEVER ARM, ADJUSTABLE, METAL ROLLER, 4", .63 D TO .75W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E50AS1, LIMIT SWITCH, HEAVY DUTY, SPDT, SIDE PLUNGER, 1NO/1NC, FULL PRODUCT REPLACEMENT REQUIRED. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E50AS3, LIMIT SWITCH, HEAVY DUTY SPDT ROLLER PLUNGER 1NO/1NC LIMIT SWITCH -- SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E50AT1, LIMIT SWITCH, HEAVY DUTY SPDT TOP PLUNGER 1NO/1NC LIMIT SWITCH, - SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E50AT3, LIMIT SWITCH, HEAVY DUTY SPDT ROLLER PLUNGER 1NO/1NC LIMIT SWITCH, - SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E50BL1, LIMIT SWITCH, HEAVY DUTY, STANDARD BODY, DPDT, 1/2NPT, ROTARY HEAD, LOW TORQUE -- SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY... | |
| SUBSTITUTE FOR EATON CORPORATION E50BR1, LIMIT SWITCH, HEAVY DUTY, STANDARD BODY, DPDT, 1/2NPT, ROTARY HEAD, STANDARD TRAVEL -- SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY... | |
| SUBSTITUTE FOR EATON CORPORATION E50BT3, LIMIT SWITCH, HEAVY DUTY DPDT ROLLER PLUNGER 2NO/2NC LIMIT SWITCH, - SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E50KL200, LEVER ARM - PLASTIC ROLLER, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E50KL203, LEVER ARM - FORKED, PLASTIC ROLLER, RH OPPOSITE, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E50KL204, LEVER ARM - FORKED, PLASTIC ROLLER, SAME SIDE, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E50KL355, LEVER ARM - METAL ROLLER, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E50KL40, LEVER ARM - METAL ROLLER, 1.38"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E50KL421, LEVER ARM - SPRING ROD, STEEL, 12". FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E50KL544, LEVER ARM - FORKED, METAL ROLLER, SAME SIDE, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E50KL546, LEVER ARM - PLASTIC ROLLER, 2"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E50KL548, LEVER ARM - PLASTIC ROLLER, 3"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E50KL549, LEVER ARM - METAL ROLLER, 2"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E50KL551, LEVER ARM, METAL ROLLER, 3"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E50KL556, LEVER ARM - SPRING ROD, DELRIN, 12". FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E50TD1, LIMIT SWITCH, HEAVY DUTY, SIDE ROTARY, SPRING RETURN, CW/CCW, 2NO/2NC, 1/2 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CUTLER HAMMER E49S71, LIMIT SWITCH, PLUNGER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CUTLER HAMMER E49S71UP7, LIMIT SWITCH, ADJUSTABLE ROTARY LEVER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CUTLER HAMMER E50AR1, LIMIT SWITCH, HEAVY DUTY, STANDARD BODY, SPDT, 1/2NPT, ROTARY HEAD, STANDARD TRAVEL. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CUTLER HAMMER E50KL201, LEVER ARM, ADJUSTABLE, PLASTIC ROLLER, 4"L X .63"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CUTLER HAMMER E50KL220, LEVER ARM, ROD, STAINLESS STEEL, 10". FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CUTLER HAMMER E50KL547, LEVER ARM - PLASTIC ROLLER, 2.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CUTLER HAMMER E50NN1, LIMIT SWITCH, HEAVY DUTY, STANDARD BODY, DPDT, 1/2NPT, ROTARY HEAD, NEUTRAL POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ERSCE E700-0-AM, LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ERSCE E7000EI, LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PIZZATO FR 501-M2, LIMIT SWITCH, PLUNGER, 1NO/1NC, SNAP ACTION, M20 -. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PIZZATO FR 502-M2, LIMIT SWITCH, ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PIZZATO FR 505-M2, LIMIT SWITCH, ANGULAR ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20 -. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PIZZATO FR 515-M2R28, LIMIT SWITCH, ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, M20 -. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PIZZATO FR 555-M2R24, LIMIT SWITCH, ADJUSTABLE ROTARY LEVER, 1NO/1NC, SNAP ACTION, M20 -. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PIZZATO FR 601-M2, LIMIT SWITCH, PLUNGER, 1NO/1NC, SLOW ACTION (BBM), M20 -. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PIZZATO FR 602-M2, LIMIT SWITCH, ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), M20 -. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PIZZATO FR 605-M2, LIMIT SWITCH, ANGULAR ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), M20 -. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PIZZATO FR 615-M2R28, LIMIT SWITCH, ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (BBM), M20 -. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PIZZATO FR 701-M2, LIMIT SWITCH, PLUNGER, 1NO/1NC, SLOW ACTION (MBB),M20 -. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PIZZATO FR5VFLE55M3R26, LIMIT SWITCH, ADJUSTABLE, 50MM RUBBER ROLLER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE EW2JK01, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY, SPDT, 1NO/1NC, SNAP ACTION, 1/2 NPT, STANDARD, RATE CURR VOLTAGE 10A/600V AC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE EX2JK013T, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY, HIGH PRECISION, 1 NO/ 1 NC LOW PRETRAVEL, EXPLOSION PROOF,600V/ 10A. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE EX2JK01T, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY, SPDT, 1NO/1NC, SNAP ACTION, 1/2 NPT, STANDARD, RATE CURR VOLTAGE 10A/600V AC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE EX4JK015T, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY, SPDT, 1NO/1NC, SNAP ACTION, 1/2 NPT, STANDARD, RATE CURR VOLTAGE 10A/600V AC. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH 10AMP DPDT ENCLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH BODY, 1NO-1NC, WITH INDICATING LIGHT, 24-120VAC/DC,. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, EC-2000 SERIES, 4X OUTPUTS, RIGHT HAND SHAFT EXTENSION, 12-30 VDC, NEMA 12 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, PREWIRED POSITION, WITH ROLLER LEVER, METAL HOUSING, 20 MM FIXING POINTS, IP67, 1NO+1NC FAST ACTION. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHES SNAP-ACTION W/CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING ELEMENT, AC-15: 1 AMP 230 VAC, DC-13 2 AMP 24 VDC, 099513. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 22 MM, 8 AMP AT 230 VAC, 5 AMP AT 24 VDC, 2 N/O, SCREW TERMINALS, -25 TO +80 DEGREES C, IP20/40, (101006544). FREE 2 YEAR RADWELL WARRANTY... | |
| UNITIZED L/S BODY, 2P W/NEON, PIN CONN, E50SBN6PC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE POSITION MONITOR, 125/250 VAC, 2.5 AMP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| WESTINGHOUSE Sensors & Switches E50SN | |
| WHITE LED,24 VAC/DC, CAGE CLAMPS, MOUNTING FLANGE POSITION 3. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |